- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMF22A Littelfuse Inc. | 3000 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | SILICON | 26.9V | 1 | - | 22V | -55°C~150°C TJ | Cut Tape (CT) | 2013 | SMF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | FLAT | 260 | - | 40 | - | - | R-PDSO-F2 | - | - | Unidirectional | SINGLE | - | - | - | - | - | No | 24.4V | - | 5.6A | - | - | 35.5V | - | 5.6A | 5.6A | 200W | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SMF4L54A Littelfuse Inc. | 3000 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | SILICON | 60V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | SMF4L | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | FLAT | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 400W | 4.6A | - | 87.1V | - | 54V | - | - | - | - | - | 1 | - | 54V | - | - | 2000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP1011-04UTG Littelfuse Inc. | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-XDFN | - | 6 | - | SILICON | 6V | 4 | - | 6V | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | SP1011, SPA® | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 7pF | - | - | - | DUAL | - | - | 1.05mm | - | - | 6 | - | 6V | 8.5V | Unidirectional | - | - | 1μA | - | - | - | No | 7V | - | 2A 8/20μs | - | - | 10.2V | 6V Max | 2A | 2A | - | - | - | - | - | 6V | - | - | - | - | 4 | - | - | - | 1.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ16A Littelfuse Inc. | In Stock |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | 17.8V | 1 | - | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 1.5kW | 16V | 6.5W | - | - | - | - | - | - | - | - | 16V | - | Unidirectional | - | 1 | 1μA | - | 1.5kW | - | No | 17.8V | 1500W 1.5kW | 57.7A | - | 26V | 26V | 16V | 57.7A | 57.7A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 17.8V | - | 19.7V | 1 | - | - | 2.62mm | 8.13mm | 6.22mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SZP6SMB15AT3G Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | 260 | - | 30 | P6SMB | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 14.3V | 600W | 28A | - | 21.2V | - | 12.8V | - | - | - | - | - | 1 | - | - | 1175pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SACB10 Littelfuse Inc. | 12500 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 11.1V | 1 | - | 10V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SACB | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 45pF | - | - | - | DUAL | C BEND | 260 | - | 30 | - | 2 | - | 10V | - | Unidirectional | SINGLE | - | 5μA | - | 500W | - | No | - | - | - | - | - | 16.3V | - | 29A | 29A | 500W | - | 1mA | 1 | - | - | - | 11.1V | - | 11.1V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMB22CA Littelfuse Inc. | 16100 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 22V | 1 | 5W | 18.8V | -65°C~175°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | - | DUAL | J BEND | 260 | - | 30 | - | - | - | 18.8V | - | Bidirectional | SINGLE | - | - | - | - | - | No | 20.9V | - | 19.9A | - | - | 30.6V | - | 19.9A | 100A | 600W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP3042-01WTG Littelfuse Inc. | 16 |
| Datasheet | 17 Weeks | - | Surface Mount | 01005 (0402 Metric) | YES | - | - | SILICON | - | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | SP3042, SPA® | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | LOW CAPACITANCE | - | - | - | - | BOTTOM | - | - | - | - | - | - | R-PBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 7.8V Typ | 20W | 2A 8/20μs | - | 12.5V Typ | - | 5.3V Max | - | - | - | - | - | - | 1 | 5.3V | - | - | 20W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZ1.5SMC51AT3G Littelfuse Inc. | 1907 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 0.75W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | - | - | - | 1.5SMC | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 48.5V | 1500W 1.5kW | 21.4A | - | 70.1V | - | 43.6V | - | - | - | - | - | 1 | - | 43.6V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ51CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | 56.7V | 1 | - | 51V | -65°C~150°C TJ | Tape & Reel (TR) | 2008 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 600W | 51V | 600W | - | - | - | - | - | - | - | - | 51V | - | Bidirectional | - | 1 | 1μA | Single | 600W | - | No | 56.7V | 600W | 7.3A | 1μA | 82.4V | 82.4V | 51V | 7.3A | 7.3A | 600W | Bidirectional | 1mA | - | 1 | - | - | 56.7V | - | 62.7V | - | 1 | - | 2.237mm | 4.57mm | 3.94mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE220CA Littelfuse Inc. | 1200 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 209V | 1 | - | 185V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | - | 6.5W | - | WIRE | 260 | - | 30 | - | 2 | - | 185V | - | - | SINGLE | 1 | 1μA | - | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | - | 328V | 328V | - | 4.6A | 4.6A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 209V | - | 231V | - | - | 5.3mm | - | 9.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC24CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 22.8V | 1 | - | 20.5V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 1.5kW | 24V | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | 20.5V | - | - | SINGLE | 1 | 1μA | - | 1.5kW | - | No | - | 1500W 1.5kW | - | - | 33.2V | 33.2V | - | 45.8A | 45.8A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 22.8V | - | 25.2V | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() SZ1SMA13AT3G Littelfuse Inc. | 30000 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | - | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | - | - | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 14.4V | 400W | 18.6A | - | 21.5V | - | 13V | - | - | - | - | - | 1 | - | - | 860pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA18CA-B Littelfuse Inc. | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | SILICON | - | 1 | 8W | 18V | -55°C~175°C TJ | Bulk | 2014 | 15KPA | e3 | no | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 30 | - | 2 | O-PALF-W2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | 20.11V | 15000W 15kW | 488.7A | - | - | 30.9V | - | 488.7A | - | 15kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA180A Littelfuse Inc. | 15710 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | SILICON | 200V | 1 | - | 180V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 8W | - | WIRE | 260 | - | 40 | - | 2 | - | 180V | - | Unidirectional | SINGLE | - | 2μA | - | - | ISOLATED | No | - | 15000W 15kW | - | - | - | 288.5V | 180V | 52.3A | 52A | 15kW | - | 5mA | - | - | - | - | 201.1V | - | 220.1V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 5.0SMDJ48A Littelfuse Inc. | 500 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | 53.3V | 1 | - | 48V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | Telecom | - | - | - | - | 5kW | - | - | - | - | - | - | - | - | 48V | - | Unidirectional | - | 1 | 5μA | - | - | - | No | 53.3V | 5000W 5kW | 64.7A | - | 77.4V | 77.4V | 48V | 64.7A | 64.7A | 5kW | - | 1mA | 1 | - | - | - | 53.3V | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE47CA Littelfuse Inc. | 375 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | 44.7V | 1 | - | 40.2V | -55°C~175°C TJ | Tape & Reel (TR) | 2004 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 600W | 47V | 5W | - | - | - | - | - | - | - | - | 40.2V | - | Bidirectional | - | 1 | 1μA | - | 600W | - | No | 44.7V | 600W | 9.4A | - | 64.8V | 64.8V | 40.2V | 9.4A | 9.4A | 600W | Bidirectional | 1mA | - | 1 | - | - | 44.7V | - | 49.4V | - | 1 | 3.6mm | - | 7.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5KP120CA Littelfuse Inc. | 82 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | 133V | 1 | - | 120V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 5kW | 120V | 8W | - | - | - | - | - | - | - | - | 120V | - | Bidirectional | - | 1 | 2μA | - | - | - | No | 133V | 5000W 5kW | 26.4A | - | 193V | 193V | 120V | 26.4A | 26A | 5kW | - | 5mA | - | 1 | - | - | 133V | - | 147V | - | 1 | 9.1mm | - | 9.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SA24A Littelfuse Inc. | 4000 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | 26.7V | 1 | - | 24V | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 500W | 24V | - | - | - | - | - | - | - | - | - | 24V | - | Unidirectional | - | 1 | 3μA | - | 500W | - | No | 26.7V | 500W | 13.1A | - | 38.9V | 38.9V | 24V | 13.1A | 13.1A | 500W | Unidirectional | 1mA | 1 | - | - | - | 26.7V | - | 29.5V | 1 | - | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 30KPA58CA-B Littelfuse Inc. | 36 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | SILICON | - | 1 | 8W | 58V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 40 | - | 2 | O-PALF-W2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | 64.8V | 30000W 30kW | 327.9A | - | - | 92.4V | - | 327.9A | - | 30kW | - | - | - | 1 | - | - | - | 30000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |