- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPSMB200CA Littelfuse Inc. | 360 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 190V | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | 260 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 600W | 2.2A | 274V | - | 171V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ220A Littelfuse Inc. | 26 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 246V | 1 | - | 220V | -65°C~150°C TJ | Tape & Reel (TR) | 2004 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 600W | 220V | 600W | - | - | - | - | - | - | - | 220V | - | Unidirectional | - | 1 | 1μA | - | 600W | - | No | 246V | 600W | 1.7A | 356V | 356V | 220V | 1.7A | 1.7A | 600W | Unidirectional | 1mA | 1 | - | - | - | 246V | - | 272V | 1 | - | 2.44mm | 5.59mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC62A Littelfuse Inc. | 822 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 58.9V | 1 | 6.5W | 53V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 1.5kW | 62V | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 53V | - | Unidirectional | SINGLE | - | 1μA | - | - | - | No | - | 1500W 1.5kW | - | 85V | 85V | - | 17.9A | 17.9A | 1.5kW | - | 1mA | 1 | - | - | - | 58.9V | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB8.2CA Littelfuse Inc. | 96800 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 73.8V | 1 | 5W | 70.1V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 70.1V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | - | No | 7.79V | 1000W 1kW | 82.6A | 12.1V | 113V | 7.02V | 8.8A | 8.5A | 1kW | - | 1mA | - | - | - | - | 77.9V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMB8.0AT3G Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 8.89V | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | 260 | 40 | 1SMB | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 600W | 44.1A | 13.6V | - | 8V | - | - | - | - | - | 1 | - | 8V | 1780pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N6288AG Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | DO-201AD, Axial | NO | - | - | - | SILICON | 48.5V | 1 | 5W | - | -65°C~175°C TJ | Bulk | 2009 | Mosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | - | - | WIRE | 260 | 40 | 1N6288A | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 70.1V | - | 43.6V | - | - | - | - | - | 1 | - | 43.6V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZ1SMC33AT3G Littelfuse Inc. | 910 | - | Datasheet | 11 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | - | 1 | 0.75W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 36.7V | 1500W 1.5kW | 28.1A | 53.3V | - | 33V | - | - | - | - | - | 1 | - | 33V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ8.0A Littelfuse Inc. | 150000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 8.89V | 1 | - | 8V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 600W | 8V | 600W | - | - | - | - | - | - | - | 8V | - | Unidirectional | - | 1 | 50μA | - | 600W | - | No | 8.89V | 600W | 44.2A | 13.6V | 13.6V | 8V | 44.2A | 44.2A | 600W | Unidirectional | 1mA | 1 | - | - | - | 8.89V | - | 9.83V | 1 | - | 2.44mm | 5.59mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SP0402B-ELC-01ETG Littelfuse Inc. | 10000 | - | Datasheet | 17 Weeks | - | Surface Mount | 0402 (1006 Metric) | YES | - | - | - | SILICON | - | 1 | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2016 | SPA® | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | ULTRA LOW CAPACITANCE | - | - | - | - | BOTTOM | - | - | - | - | - | R-PBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 9.6V Typ | - | 2.5A 8/20μs | 14V Typ | - | 7V | - | - | - | - | - | - | 1 | 7V | 0.15pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA40A Littelfuse Inc. | 15710 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 44.4V | 1 | - | 40V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 8W | - | WIRE | 260 | 40 | - | 2 | - | 40V | - | Unidirectional | SINGLE | - | 2μA | - | - | ISOLATED | No | - | 15000W 15kW | - | - | 65.8V | 40V | 229.5A | 228A | 15kW | - | 5mA | - | - | - | - | 44.7V | - | 48.9V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMCJ7.5CA Littelfuse Inc. | In Stock |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | 210.013267mg | - | 83.3V | 1 | - | 75V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 1.5kW | 7.5V | 6.5W | - | - | - | - | - | - | - | 75V | - | Bidirectional | - | 1 | 1μA | - | 1.5kW | - | No | 8.33V | 1500W 1.5kW | 116.3A | 12.9V | 121V | 7.5V | 12.4A | 12.4A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 83.3V | - | 92.1V | - | 1 | 2.62mm | 8.13mm | 6.22mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPSMC39A Littelfuse Inc. | 2057 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 41V | 1 | - | 33.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 1.5kW | DUAL | J BEND | 260 | 30 | - | - | R-PDSO-J2 | - | 3.5V | Unidirectional | SINGLE | - | - | - | - | - | No | 37.1V | 1500W 1.5kW | - | - | 53.9V | - | 28.2A | 28.2A | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | - | ||
![]() TPSMB480CA-A Littelfuse Inc. | 21 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 456V | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | 260 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 600W | 900mA | 658V | - | 408V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP1233-01ETG Littelfuse Inc. | 2704 |
| Datasheet | 17 Weeks | - | Surface Mount | SOD-882 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZ1SMA18AT3G Littelfuse Inc. | 200000 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 20V | 400W | 13.7A | 29.2V | - | 18V | - | - | - | - | - | 1 | - | - | 645pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ78CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | 210.013267mg | - | 86.7V | 1 | - | 78V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 1.5kW | 78V | 1.5kW | - | - | - | - | - | - | - | 78V | - | Bidirectional | - | 1 | 1μA | - | - | - | No | 86.7V | 1500W 1.5kW | 11.9A | 126V | 126V | 78V | 11.9A | 11.9A | 1.5kW | - | 1mA | - | 1 | - | - | 86.7V | - | 95.8V | - | 1 | 2.62mm | 8.13mm | 6.22mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1SMC20AT3G Littelfuse Inc. | In Stock | - | Datasheet | 29 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | 22.2V | 1 | 0.75W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | - | DUAL | C BEND | - | - | 1SMC | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 1500W 1.5kW | 46.3A | 32.4V | - | 20V | - | - | - | - | - | 1 | - | 20V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1KSMB51CA Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 45.9V | 1 | 5W | 43.6V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | R-PDSO-J2 | 43.6V | - | Bidirectional | SINGLE | 1 | - | - | - | - | No | 48.5V | 1000W 1kW | - | - | 70.1V | - | 14.3A | 13.7A | 1kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ160CA Littelfuse Inc. | 99999 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 187.5V | 1 | 6.5W | 160V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | R-PDSO-J2 | - | - | Bidirectional | SINGLE | 1 | - | - | - | - | No | 178V | 5000W 5kW | - | - | 259V | - | 19.3A | - | 5kW | - | - | - | 1 | - | - | - | 5000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AK6-430C Littelfuse Inc. | 44 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | 2 | - | - | SILICON | 440V | 1 | - | 430V | -55°C~125°C TJ | Bulk | 2011 | AK6 | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Silver (Ag) | - | - | - | General Purpose | UL RECOGNIZED | 1nF | - | - | - | DUAL | WIRE | 260 | 40 | - | 2 | - | 430V | - | Bidirectional | SINGLE | 1 | 20μA | - | - | - | No | - | - | 6000A 6kA 8/20μs | - | 625V | - | 6kA | 6kA | 6kW | - | 10mA | - | - | - | 1000pF @ 10kHz | 440V | 6000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |