- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Number of Bidirectional Channels | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SZ1SMC26AT3G Littelfuse Inc. | 99999 | - | Datasheet | 11 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | - | 1 | 0.75W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | - | - | - | 1SMC | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | 28.9V | 1500W 1.5kW | 35.6A | - | 42.1V | - | 26V | - | - | - | - | - | 1 | - | 26V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB10CA Littelfuse Inc. | 6000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 9.5V | 1 | - | 8.55V | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 600W | DUAL | J BEND | 260 | - | 40 | - | 2 | - | 8.55V | - | - | SINGLE | 1 | - | 20μA | - | - | 600W | - | No | - | - | - | - | 14.5V | 14.5V | - | 42.1A | 41A | 600W | Bidirectional | 1mA | - | - | - | - | 9.5V | - | 10.5V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMCJ200A Littelfuse Inc. | 100 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | 210.013267mg | - | 224V | 1 | - | 200V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 1.5kW | 200V | 6.5W | - | - | - | - | - | - | - | - | 200V | - | Unidirectional | - | 1 | 200V | 1μA | Single | 46A | 6.5W | - | No | 224V | 1500W 1.5kW | 4.6A | 1μA | 324V | 324V | 200V | 4.6A | 4.6A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 224V | - | 247V | - | 1 | 150°C | - | - | 2.62mm | 7.11mm | 6.22mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMF4L45A Littelfuse Inc. | 824 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | 50V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | SMF4L | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | FLAT | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | - | 400W | 5.5A | - | 72.7V | - | 45V | - | - | - | - | - | 1 | - | 45V | - | - | 2000W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB36CAT3G Littelfuse Inc. | 188 | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | SILICON | 34.2V | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2010 | P6SMB | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | - | - | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | - | 600W | 12A | - | 49.9V | - | 30.8V | - | - | - | - | - | - | 1 | 30.8V | 280pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB43 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 38.7V | 1 | 5W | 36.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | - | R-PDSO-J2 | 36.8V | - | Unidirectional | SINGLE | - | - | - | - | - | - | - | No | 38.75V | 600W | - | - | - | 62.27V | - | 10.3A | 9.6A | 600W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP4045-04ATG Littelfuse Inc. | 200000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | - | SILICON | - | 1 | - | 3.3V | -40°C~125°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101, SP4045, SPA® | e4 | - | Active | 1 (Unlimited) | 10 | - | EAR99 | Steering (Rail to Rail) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | Automotive, Ethernet | LOW CAPACITANCE | - | - | - | - | DUAL | GULL WING | 260 | - | 40 | - | - | S-PDSO-G10 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | Yes | - | - | 2A 8/20μs | - | 7V Typ | 7V | 3.3V Max | 2A | - | 600W | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AQ24CANFD-02HTG Littelfuse Inc. | 880 | - | Datasheet | 13 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101, AQ, SPA® | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | Automotive, CAN | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | No | 26.7V | 200W | 3A 8/20μs | - | 50V | - | 24V Max | - | - | - | - | - | - | 2 | - | 11.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1KSMB110A Littelfuse Inc. | 15000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 99V | 1 | 5W | 94V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | R-PDSO-J2 | 94V | - | Unidirectional | SINGLE | - | - | - | - | - | - | - | No | 105V | 1000W 1kW | - | - | - | 152V | - | 6.6A | 6.3A | 1kW | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA58A-B Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 58V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 40 | - | 2 | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | ISOLATED | No | 64.8V | 30000W 30kW | 327.9A | - | - | 92.4V | - | 327.9A | - | 30kW | - | - | 1 | - | - | - | - | 30000W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 30KPA260CA-B Littelfuse Inc. | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | - | 1 | 8W | 260V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 40 | - | 2 | - | - | - | Bidirectional | SINGLE | - | - | 2μA | - | - | - | ISOLATED | No | - | 30000W 30kW | 72.8A | - | - | 416V | 260V | 72.8A | - | 30kW | - | 5mA | - | - | - | - | 290.4V | 30000W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE120A Littelfuse Inc. | 1202 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 114V | 1 | - | 102V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | 1.5kW | 120V | - | - | WIRE | 260 | - | 30 | - | 2 | - | 102V | - | - | - | - | - | 1μA | Single | - | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | - | 165V | 165V | - | 9.2A | 9.2A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 114V | - | - | Yes | - | - | - | 5.3mm | - | 9.4996mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMF10A Littelfuse Inc. | 3000 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | SILICON | 12.3V | 1 | - | 10V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | SMF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | FLAT | 260 | 2mm | 40 | - | - | - | 10V | 10V | Unidirectional | - | - | - | 2.5μA | Single | - | - | - | No | - | - | - | - | - | 17V | - | 11.8A | 11.8A | 200W | Unidirectional | 1mA | 1 | - | - | - | 11.1V | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB18CA Littelfuse Inc. | 35000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 16.2V | 1 | 5W | 15.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | 15.3V | - | Bidirectional | SINGLE | 1 | - | 1μA | - | - | - | - | No | - | 1000W 1kW | - | - | - | 25.5V | 15.3V | 39.2A | 38A | 1kW | - | 1mA | - | - | - | - | 17.1V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA530A Littelfuse Inc. | 60000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | 503.5V | 1 | 3.3W | 477V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 530V | - | DUAL | C BEND | 260 | - | 40 | - | 2 | R-PDSO-C2 | 477V | - | Unidirectional | SINGLE | - | - | - | - | - | - | - | No | - | - | - | - | 725V | 725V | - | 600mA | 600mA | 400W | - | - | 1 | - | - | - | - | - | - | - | 1 | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() SA5.0CA Littelfuse Inc. | 3965 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 6.4V | 1 | - | 5V | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 500W | 5V | - | - | - | - | - | - | - | - | - | 5V | - | Bidirectional | - | 1 | - | 1.2mA | - | - | 500W | - | No | 6.4V | 500W | 55.4A | - | 9.2V | 9.2V | 5V | 55.4A | 55.4A | 500W | Bidirectional | 10mA | - | 1 | - | - | 6.4V | - | 7V | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SP0402U-ELC-02ETG Littelfuse Inc. | 9500 |
| Datasheet | 17 Weeks | - | Surface Mount | 0402 (1006 Metric) | YES | - | - | - | SILICON | - | 2 | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2010 | SPA® | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | BOTTOM | - | - | - | - | - | - | R-PBCC-N3 | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | - | - | No | 8.8V Typ | - | 2.2A 8/20μs | - | 13V Typ | - | 7V | - | - | - | - | - | 2 | - | 7V | 0.3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AQ24C-01FTG Littelfuse Inc. | 4290 | - | Datasheet | 11 Weeks | - | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101, AQ, SPA® | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive, CAN | - | - | - | - | - | - | - | 260 | - | 40 | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | No | - | 450W | 7A 8/20μs | - | 42V | - | 24V Max | - | - | - | - | - | - | 1 | - | 50pF @ 1MHz Max | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZP6SMB47CAT3G Littelfuse Inc. | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | 260 | - | 30 | - | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | 44.7V | 600W | 9.3A | - | 64.8V | - | 40.2V | - | - | - | - | - | - | 1 | 40.2V | 220pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ54A Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 60V | 1 | - | 54V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 1.5kW | 54V | 6.5W | - | - | - | - | - | - | - | - | 54V | - | Unidirectional | - | 1 | - | 1μA | - | - | 1.5kW | - | No | 60V | 1500W 1.5kW | 17.3A | - | 87.1V | 87.1V | 54V | 17.3A | 17.3A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 60V | - | 66.3V | - | 1 | - | - | - | 2.62mm | 8.13mm | 6.22mm | No SVHC | ROHS3 Compliant | Lead Free |