- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Breakdown Voltage-Max | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE350A Littelfuse Inc. | 1649 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | DO-201 | - | - | 332V | 1 | - | 300V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 6.5W | - | - | - | - | - | - | - | 300V | Unidirectional | - | 1 | 1μA | - | - | No | 332V | 1500W 1.5kW | 3.2A | 482V | 482V | 300V | 3.2A | 3.2A | 1.5kW | - | 1mA | 1 | - | - | - | 332V | - | 368V | 1 | - | - | 5.3mm | - | 9.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6SMB510CA Littelfuse Inc. | 1000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 485V | 1 | 5W | 434V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | R-PDSO-J2 | 434V | Bidirectional | SINGLE | 1 | - | - | - | No | - | - | - | 698V | 698V | - | 900mA | 900mA | 600W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMC64AT3G Littelfuse Inc. | In Stock | - | Datasheet | 29 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | - | 1 | 0.75W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | 1SMC | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 71.1V | 1500W 1.5kW | 14.6A | 103V | - | 64V | - | - | - | - | - | 1 | - | 64V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC110A Littelfuse Inc. | 30000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 105V | 1 | 6.5W | 94V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 110V | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 94V | Unidirectional | SINGLE | - | 1μA | - | - | No | - | 1500W 1.5kW | - | 152V | 152V | - | 10A | 10A | 1.5kW | - | 1mA | 1 | - | - | - | 105V | - | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SLD24-018-B Littelfuse Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | 27.5V | 1 | 8W | 24V | -55°C~175°C TJ | Bulk | 2014 | Automotive, AEC-Q101, SLD | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | UL RECOGNIZED | - | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 26.7V | 5000W 5kW | 131.1A | - | 38.9V | - | 131.1A | - | 5kW | - | - | - | 1 | - | - | - | 50000W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC51A Littelfuse Inc. | 12000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 48.5V | 1 | - | 43.6V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 51V | 1.5kW | DUAL | J BEND | 260 | 40 | - | 2 | R-PDSO-J2 | 43.6V | Unidirectional | SINGLE | - | - | - | - | No | - | 1500W 1.5kW | - | 70.1V | 70.1V | - | 21.7A | 21.7A | 1.5kW | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ15CA Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 15.05V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 14.3V | 600W | 28.8A | 21.2V | - | 12.8V | - | - | - | - | - | - | 1 | - | - | - | 600W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZ1.5SMC62AT3G Littelfuse Inc. | 276 | - | Datasheet | 11 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | - | 1 | 0.75W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | DUAL | C BEND | - | - | 1.5SMC | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 58.9V | 1500W 1.5kW | 17.7A | 85V | - | 53V | - | - | - | - | - | 1 | - | 53V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMB20A Littelfuse Inc. | 12500 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 20V | 1 | 5W | 17.1V | -65°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | J BEND | 260 | 30 | - | - | R-PDSO-J2 | 17.1V | Unidirectional | SINGLE | - | - | - | - | No | 19V | - | 22A | - | 27.7V | - | 22A | 100A | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP1021-01WTG Littelfuse Inc. | 21 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | 2 | - | - | SILICON | - | 1 | - | 6V | -40°C~125°C TJ | Tape & Reel (TR) | 2015 | SP1021, SPA® | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | LOW CAPACITANCE | - | - | - | BOTTOM | - | - | - | - | - | - | - | Bidirectional | SINGLE | - | - | - | - | No | - | - | 2A 8/20μs | - | 11.2V | 6V Max | 2A | - | - | - | - | - | 1 | 6V | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() P6SMB200AT3G Littelfuse Inc. | 30000 | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 190V | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 600W | 2.2A | 274V | - | 171V | - | - | - | - | - | 1 | - | - | 115pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE9.1CA Littelfuse Inc. | 800 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 86.5V | 1 | - | 77.8V | -55°C~175°C TJ | Cut Tape (CT) | - | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 9.1V | 600W | - | - | - | - | - | - | - | 7.78V | Bidirectional | - | 1 | 1μA | - | - | No | 8.65V | 600W | 45.5A | 13.4V | 125V | 7.78V | 4.9A | 45.5A | 600W | - | 1mA | - | 1 | - | - | 86.5V | - | - | - | 1 | - | 3.6mm | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SZSMF20AT1G Littelfuse Inc. | 22 |
| Datasheet | 11 Weeks | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | - | 1 | 0.385W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | DUAL | FLAT | 265 | 30 | SMF*A | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 22.2V | 1000W 1kW | 6.2A 8/20μs | 32.4V | - | 20V | - | - | - | - | - | 1 | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMA48CAT3G Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 53.3V | 400W | 5.2A | 77.4V | - | 48V | - | - | - | - | - | - | 1 | 48V | 135pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ30CA-T7 Littelfuse Inc. | 532 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 35.05V | 1 | 6.5W | 30V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | - | Bidirectional | SINGLE | - | 5μA | - | - | No | - | 5000W 5kW | 103A | - | 48.4V | 30V | 103A | - | 5kW | - | 1mA | - | - | - | - | 33.3V | 5000W | - | - | - | 36.8V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ51A Littelfuse Inc. | 6000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 56.7V | 1 | - | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 1.5kW | 51V | - | - | - | - | - | - | - | - | 51V | Unidirectional | - | 1 | 1μA | 1.5kW | - | No | 56.7V | 1500W 1.5kW | 18.2A | 82.4V | 82.4V | 51V | 18.2A | 18.2A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 56.7V | - | 62.7V | 1 | - | - | - | 2.62mm | 8.13mm | 6.22mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SZ1SMB58AT3G Littelfuse Inc. | 467 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | DUAL | C BEND | - | - | 1SMB | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 64.4V | 600W | 6.4A | 93.6V | - | 58V | - | - | - | - | - | 1 | - | 58V | 310pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMF48AT1G Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | - | 1 | 0.385W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | SMF | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | DUAL | FLAT | - | - | SMF*A | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 53.3V | 200W | 2.6A | 77.4V | - | 48V | - | - | - | - | - | 1 | - | 58V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP200CA Littelfuse Inc. | 757 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | 2.099991g | SILICON | 222V | 1 | - | 200V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 5KP | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 5kW | 200V | 8W | - | WIRE | 260 | 40 | - | 2 | - | 200V | - | SINGLE | 1 | 2μA | 15kW | ISOLATED | No | - | 5000W 5kW | - | 329.2V | 329.2V | - | 15.5A | 9.1A | 5kW | Bidirectional | 5mA | - | - | - | - | 222V | 5000W | 246V | - | - | - | 9.1mm | - | 9.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ20A Littelfuse Inc. | 855000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 22.2V | 1 | - | 20V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | Telecom | - | - | - | - | - | - | - | - | - | - | - | 20V | Unidirectional | - | 1 | 5μA | - | - | No | 22.2V | 5000W 5kW | 155A | 32.4V | 32.4V | 20V | 155A | 155A | 5kW | - | 1mA | 1 | - | - | - | 22.2V | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |