- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Manufacturer Package Identifier | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Number of Bidirectional Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP1001-05XTG Littelfuse Inc. | 3000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | - | SILICON | - | 5.5V | 5 | - | 5.5V | -40°C~125°C TJ | Tape & Reel (TR) | 2005 | SP1001, SPA® | e3 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | LOW CAPACITANCE | - | 12pF | - | - | - | DUAL | FLAT | - | 1.3mm | - | - | 6 | - | 5.5V | 5.5V | Bidirectional, Unidirectional | - | - | - | 500nA | - | - | - | - | No | 7V | - | 2A 8/20μs | - | - | 13V | 5.5V Max | 2A | 2A | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC400CA Littelfuse Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | - | 380V | 1 | - | 342V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | 1.5kW | 400V | 6.5W | DUAL | J BEND | 260 | - | 40 | - | 2 | - | 342V | - | - | SINGLE | 1 | - | 5μA | - | - | 1.5kW | - | No | - | 1500W 1.5kW | - | - | 548V | 548V | - | 2.8A | 2.8A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | - | 380V | - | 420V | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() P6SMB200A Littelfuse Inc. | 15000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | - | 190V | 1 | - | 171V | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | 600W | DUAL | J BEND | 260 | - | 40 | - | 2 | - | 171V | - | - | SINGLE | - | - | 1μA | - | - | 600W | - | No | - | - | - | - | 274V | 274V | - | 2.2A | 2.2A | 600W | Unidirectional | 1mA | - | - | - | - | - | 190V | - | 210V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AK10-058C Littelfuse Inc. | 30 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | 2 | - | - | SILICON | - | 64V | 1 | - | 58V | -55°C~150°C TJ | Bulk | 2011 | AK10 | e4 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Silver (Ag) | - | - | - | General Purpose | UL RECOGNIZED | - | 6.5nF | - | 58V | - | DUAL | WIRE | 260 | - | 30 | - | 2 | - | 58V | - | Bidirectional | SINGLE | 1 | - | 20μA | - | - | - | - | No | - | - | 10000A 10kA 8/20μs | - | - | 110V | - | 10kA | 10kA | 10kW | - | 10mA | - | - | - | - | 6500pF @ 10kHz | 64V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SP1001-04JTG Littelfuse Inc. | 15661 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | SILICON | - | 5.5V | 4 | - | 5.5V | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101, SP1001, SPA® | e3 | - | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | LOW CAPACITANCE | - | 8pF | - | - | - | DUAL | GULL WING | - | 1.35mm | - | - | 5 | - | 5.5V | 5.5V | Unidirectional | - | - | - | 500nA | - | - | - | - | No | 7V | - | 2A 8/20μs | - | - | 13V | 5.5V Max | 2A | 2A | - | - | - | - | - | - | MO-203AA | - | - | - | - | - | 4 | - | - | - | 2.25mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SP1255PUTG Littelfuse Inc. | 3000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | - | SILICON | - | 13.5V | 2 | - | 4V | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101, SP1255P, SPA® | e3 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | Automotive, USB OTG | ULTRA LOW CAPACITANCE | 8541.10.00.50 | 500mF | - | - | - | DUAL | NO LEAD | 260 | - | 40 | - | - | - | - | 12V | UNIDIRECTIONAL | COMPLEX | 3 | - | - | - | - | - | - | Yes | 4.5V | - | 2A 8/20μs | - | - | 8.5V | 4V Max | 2A | 100A | - | - | - | - | - | - | MO-229 | 0.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMF45A Littelfuse Inc. | 2863 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | SILICON | - | 55.3V | 1 | - | 45V | -55°C~150°C TJ | Cut Tape (CT) | 2013 | SMF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | FLAT | 260 | 2mm | 40 | - | - | - | - | 45V | Unidirectional | - | - | - | 1μA | Single | - | - | - | No | - | - | - | - | - | 72.7V | - | 2.8A | 2.8A | 200W | Unidirectional | 1mA | 1 | - | - | - | - | 50V | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ36A Littelfuse Inc. | 2880 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | - | 40V | 1 | - | 36V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 1.5kW | 36V | 6.5W | - | - | - | - | - | - | - | - | 36V | - | Unidirectional | - | 1 | - | 1μA | Single | - | 1.5kW | - | No | 40V | 1500W 1.5kW | 25.9A | 1μA | 58.1V | 58.1V | 36V | 25.9A | 25.9A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | 40V | - | 44.2V | - | 1 | 150°C | - | 2.62mm | 7.11mm | 6.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMBJ18A Littelfuse Inc. | 6396 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | - | 20V | 1 | - | 18V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 600W | 18V | 5W | - | - | - | - | - | - | - | - | 18V | - | Unidirectional | - | 1 | - | 1μA | Single | - | 600W | - | No | 20V | 600W | 20.6A | 1μA | 29.2V | 29.2V | 18V | 20.6A | 20.6A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | 20V | - | 22.1V | - | 1 | 150°C | - | 2.61mm | 4.57mm | 3.94mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SMDJ33CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | - | 36.7V | 1 | - | 33V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | - | - | 3kW | - | - | - | - | - | - | - | - | 33V | - | Bidirectional | - | 1 | - | 2μA | Single | - | 3kW | - | No | 36.7V | 3000W 3kW | 56.3A | 2μA | 53.3V | 53.3V | 33V | 56.3A | 56.3A | 3kW | Bidirectional | 1mA | - | 1 | - | - | - | 36.7V | - | 40.6V | - | - | 150°C | 1 | 2.62mm | 7.11mm | 6.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SZ1SMB5.0AT3G Littelfuse Inc. | 1 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 6.4V | 1 | 0.55W | 5V | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | 2.7nF | - | - | - | DUAL | C BEND | - | - | - | 1SMB | - | R-PDSO-C2 | - | - | - | SINGLE | - | - | - | - | - | - | - | No | - | 600W | - | - | - | 9.2V | 5V | 65.2A | - | - | Unidirectional | - | 1 | - | 5V | - | 2700pF @ 1MHz | - | 600W | - | - | - | 150°C | - | 2.47mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ6.0A Littelfuse Inc. | 50000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | - | 6.67V | 1 | - | 6V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 400W | 6V | 3.3W | - | - | - | - | - | - | - | - | 6V | - | Unidirectional | - | 1 | 60V | 1μA | - | 41A | 400W | - | No | 6.67V | 400W | 38.8A | - | 10.3V | 10.3V | 6V | 38.8A | 38.8A | 400W | Unidirectional | 1mA | 1 | - | - | - | - | 66.7V | - | 7.37V | - | 1 | 150°C | - | 2.29mm | 5.28mm | 2.79mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMCJ400A Littelfuse Inc. | In Stock |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 210.013267mg | SILICON | - | 447V | 1 | - | 400V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | LOW INDUCTANCE, EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | 1.5kW | 400V | 6.5W | DUAL | C BEND | 260 | - | 40 | - | 2 | - | 400V | - | - | SINGLE | - | - | 1μA | - | - | 1.5kW | - | No | - | 1500W 1.5kW | - | 1μA | 648V | 648V | - | 2.3A | 2.3A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | 447V | - | 494V | - | - | - | - | 2.417mm | 7.11mm | 6.22mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMBJ28A Littelfuse Inc. | 6442 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | - | 31.1V | 1 | - | 28V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 600W | 28V | 600W | - | - | - | - | - | - | - | - | 28V | - | Unidirectional | - | 1 | 28V | 1μA | Single | 1mA | 600W | - | No | 31.1V | 600W | 13.3A | 1μA | 45.4V | 45.4V | 28V | 13.3A | 13.3A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | 31.1V | - | 34.4V | - | 1 | 150°C | - | 2.61mm | 4.57mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMCJ5.0A Littelfuse Inc. | 2890 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | - | 6.4V | 1 | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 1.5kW | 5V | 6.5W | - | - | - | - | - | - | - | - | 5V | - | Unidirectional | - | 1 | - | 800μA | Single | - | 1.5kW | - | No | 6.4V | 1500W 1.5kW | 163A | 800μA | 9.2V | 9.2V | 5V | 163A | 163A | 1.5kW | Unidirectional | 10mA | 1 | - | - | - | - | 6.4V | - | 7V | - | 1 | - | - | 2.417mm | 7.11mm | 6.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMBJ58CA Littelfuse Inc. | 2540 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | DO-214AA (SMB J-Bend) | 64.4V | 1 | - | 58V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 600W | 58V | 5W | - | - | - | - | - | - | - | - | 58V | - | Bidirectional | - | 1 | - | 1μA | Single | - | 5W | - | No | 64.4V | 600W | 6.5A | 1μA | 93.6V | 93.6V | 58V | 6.5A | 6.5A | 600W | Bidirectional | 1mA | - | 1 | - | - | - | 64.4V | - | 71.2V | - | - | - | 1 | 2.237mm | 4.57mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SP3031-01ETG Littelfuse Inc. | 541 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | - | SILICON | - | 6V | 1 | - | 5V | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | SP3031, SPA® | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | Ethernet, HDMI | LOW CAPACITANCE | - | 800FF | - | - | - | BOTTOM | - | - | 600μm | - | - | - | - | 5V | 5V | - | - | - | - | 1μA | Single | - | - | - | No | - | - | 5A 8/20μs | - | 7.5V Typ | 7.5V | 5V Max | 5A | 5A | - | Unidirectional | - | - | - | 5V | - | - | - | - | - | - | 1 | - | - | - | 1mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SMBJ15CA Littelfuse Inc. | 60499 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | - | 16.7V | 1 | - | 15V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 600W | 15V | 5W | - | - | - | - | - | - | - | - | 15V | - | Bidirectional | - | 1 | - | 1μA | Single | - | 600W | - | No | 16.7V | 600W | 24.6A | 1μA | 24.4V | 24.4V | 15V | 24.6A | 24.6A | 600W | Bidirectional | 1mA | - | 1 | - | - | - | 16.7V | - | 18.5V | Yes | - | 150°C | 1 | 2.61mm | 4.5466mm | 3.937mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SP4021-01FTG-C Littelfuse Inc. | 7986 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | - | SILICON | - | 6.3V | 1 | - | 5V | -40°C~125°C TJ | Tape & Reel (TR) | 2015 | SP4021, SPA® | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | Ethernet | LOW CAPACITANCE | - | - | - | - | 600W | DUAL | GULL WING | - | - | - | - | - | - | 5V | 5V | Bidirectional | SINGLE | - | - | - | - | - | - | - | No | - | - | 24A 8/20μs | - | 19.6V Typ | 19.6V | 5V Max | 24A | 25A | 600W | - | - | - | 1 | 5V | - | 2.5pF @ 1MHz | - | - | - | - | - | - | - | 1mm | 2.7mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 15KPA150CA Littelfuse Inc. | 15710 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | - | 167V | 1 | - | 150V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | - | WIRE | 260 | - | 40 | - | 2 | - | 150V | - | Bidirectional | SINGLE | 1 | - | 2μA | - | - | 1.5kW | ISOLATED | No | - | 15000W 15kW | - | - | - | 241.9V | 150V | 62.4A | 62A | 15kW | - | 5mA | - | - | - | - | - | 167.6V | - | 183.5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |