- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5KP200CA Littelfuse Inc. | 757 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | 2.099991g | SILICON | 222V | 1 | - | 200V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 5KP | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 5kW | 200V | 8W | - | WIRE | 260 | 40 | 2 | - | 200V | - | SINGLE | 1 | 2μA | 15kW | ISOLATED | No | - | 5000W 5kW | - | 329.2V | 329.2V | - | 15.5A | 9.1A | 5kW | Bidirectional | 5mA | - | - | - | - | 222V | 5000W | 246V | - | - | 9.1mm | - | 9.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SP1064-04UTG Littelfuse Inc. | 3000 | - | Datasheet | 13 Weeks | - | Surface Mount | 10-UFDFN | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | SP1064 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 2A 8/20μs | 95V Typ | - | 60V Max | - | - | - | - | - | 4 | - | - | 8.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ43CA-HRAT7 Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | - | 1 | 6.5W | 43V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMDJ-HRA | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | R-PDSO-J2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 47.8V | 3000W 3kW | 43.2A | - | 69.4V | - | 43.2A | - | 3kW | - | - | - | 1 | - | - | - | 3000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ17A-HR Littelfuse Inc. | 50 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 18.9V | 1 | 6.5W | 17V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMDJ-HR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | 2 | R-PDSO-J2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 3000W 3kW | - | 27.6V | 27.6V | - | 108.7A | - | 3kW | - | - | 1 | - | - | - | - | 3000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA510A Littelfuse Inc. | 140000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 485V | 1 | 3.3W | 434V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 400W | 510V | - | DUAL | C BEND | 260 | 40 | 2 | - | 434V | Unidirectional | SINGLE | - | 5μA | - | - | No | - | - | - | 698V | 698V | - | 600mA | 600mA | 400W | - | 1mA | 1 | - | - | - | 485V | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMDJ20CA-HR Littelfuse Inc. | 50 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 22.2V | 1 | 6.5W | 20V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMDJ-HR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | 2 | R-PDSO-J2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 3000W 3kW | - | 32.4V | 32.4V | - | 92.6A | - | 3kW | - | - | - | 1 | - | - | - | 3000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC510CA Littelfuse Inc. | 3000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 210.013267mg | SILICON | 485V | 1 | - | 434V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 1.5kW | 510V | - | DUAL | J BEND | 225 | - | - | - | 434V | Bidirectional | SINGLE | 1 | 5μA | - | - | No | - | 1500W 1.5kW | - | 698V | 698V | - | 2.1A | 2.1A | 1.5kW | - | 1mA | - | 1 | - | - | 485V | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB20CA Littelfuse Inc. | 15260 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 18V | 1 | 5W | 17.1V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | 2 | - | 17.1V | Bidirectional | SINGLE | 1 | 1μA | - | - | No | - | 1000W 1kW | - | - | 27.7V | 17.1V | 36.1A | 35A | 1kW | - | 1mA | - | - | - | - | 19V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE540CA Littelfuse Inc. | 20 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | SILICON | 513V | 1 | 5W | 460V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | WIRE | 260 | 30 | 2 | O-PALF-W2 | 486V | Bidirectional | SINGLE | 1 | - | - | ISOLATED | No | - | - | - | 740V | 740V | - | 800mA | 800mA | 600W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA20CA Littelfuse Inc. | 700 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 22.2V | 1 | - | 20V | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 500W | 20V | 500W | - | - | - | - | - | - | 20V | Bidirectional | - | 1 | 3μA | 500W | - | No | 22.2V | 500W | 15.7A | 32.4V | 32.4V | 20V | 15.7A | 15.7A | 500W | Bidirectional | 1mA | - | 1 | - | - | 22.2V | - | 24.5V | - | 1 | 3.6mm | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SLD8S15A Littelfuse Inc. | 96500 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard SMD | - | - | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, SLD8S | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | 260 | 40 | - | - | - | - | - | - | - | - | - | No | 16.7V | 7000W 7kW | 286A | 24.4V | - | 15V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMA6L11A Littelfuse Inc. | 29 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | DO-221AC, SMA Flat Leads | - | 2 | - | - | SILICON | 13.5V | 1 | - | 11V | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | SMA6L | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | - | 260 | 40 | - | - | 11V | Unidirectional | SINGLE | - | 1μA | 600W | - | No | - | - | - | - | 18.2V | - | 33A | 33A | 600W | Unidirectional | 1mA | 1 | - | - | - | 12.2V | - | 13.5V | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SZ1SMA24CAT3G Littelfuse Inc. | 5000 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 26.7V | 400W | 10.3A | 38.9V | - | 24V | - | - | - | - | - | - | 1 | 24V | 260pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ58A-T7 Littelfuse Inc. | 581 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 67.8V | 1 | 6.5W | 58V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | 2 | - | - | Unidirectional | SINGLE | - | 5μA | - | - | No | - | 5000W 5kW | 53.5A | - | 93.6V | 58V | 53.5A | - | 5kW | - | 1mA | - | - | - | - | 64.4V | 5000W | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SLD10-018 Littelfuse Inc. | 58600 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 11.8V | 1 | 6.3W | 10V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101, SLD | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | UL RECOGNIZED | - | - | - | - | WIRE | 260 | 30 | 2 | - | 10V | Bidirectional | SINGLE | 1 | 10μA | - | ISOLATED | No | - | 5000W 5kW | - | 17V | 17V | - | 300A | 115A | 50kW | - | 5mA | - | - | - | - | 11.8V | 50000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMA33CAT3G Littelfuse Inc. | 2716 | - | Datasheet | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | 36.7V | 1 | 0.5W | - | -65°C~150°C TJ | Cut Tape (CT) | - | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 400W | 7.5A | 53.3V | - | 33V | - | - | - | - | - | - | 1 | 33V | 190pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE250A Littelfuse Inc. | 3900 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 237V | 1 | - | 214V | -55°C~175°C TJ | Tape & Reel (TR) | - | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 250V | - | - | - | - | - | - | - | 214V | Unidirectional | - | 1 | 1μA | 600W | - | No | 237V | 600W | 1.8A | 344V | 344V | 214V | 1.8A | 1.8A | 600W | Unidirectional | 1mA | 1 | - | - | - | 237V | - | 263V | 1 | - | 3.6mm | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6SMB15AT3G Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 14.3V | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | P6SMB | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 600W | 28A | 21.2V | - | 12.8V | - | - | - | - | - | 1 | - | - | 1175pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP15A Littelfuse Inc. | 595 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 16.7V | 1 | - | 15V | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 5kW | 15V | 8W | - | - | - | - | - | - | 15V | Unidirectional | - | 1 | 10μA | - | - | No | 16.7V | 5000W 5kW | 209A | 24.4V | 24.4V | 15V | 209A | 205A | 5kW | - | 5mA | 1 | - | - | - | 16.7V | - | 18.5V | 1 | - | 9.1mm | - | 9.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLD10U-017 Littelfuse Inc. | In Stock |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 11.8V | 1 | - | 10V | -55°C~175°C TJ | Tape & Reel (TR) | 2008 | Automotive, AEC-Q101, SLD | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | UL RECOGNIZED | 2.2kW | 10V | - | - | WIRE | 260 | 30 | 2 | - | 10V | - | SINGLE | - | 10μA | 2.2kW | ISOLATED | No | - | 5000W 5kW | - | 17V | 17V | - | 300A | 115A | 50kW | Unidirectional | 5mA | - | - | - | - | 11.8V | 50000W | 13V | - | - | 9.1mm | - | 9.1mm | - | - | - | ROHS3 Compliant | Lead Free |