- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Number of Bidirectional Channels | Clamping Voltage-Max | Reverse Test Voltage | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5KP51CA-B Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | SILICON | 56.7V | 1 | 8W | 51V | -55°C~175°C TJ | Bulk | 2005 | 5KP | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 5kW | 51V | - | - | WIRE | 260 | 40 | - | 2 | - | 51V | Bidirectional | SINGLE | 1 | 2μA | - | - | ISOLATED | No | - | 5000W 5kW | - | - | 82.4V | 82.4V | - | 61.9A | 60.7A | 5kW | - | 5mA | - | - | - | - | 56.7V | 5000W | - | - | - | - | - | - | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TP5KP30A Littelfuse Inc. | 930 |
| Datasheet | 18 Weeks | - | Through Hole | P600, Axial | NO | - | - | SILICON | - | 1 | 8W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, TP5KP | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | 33.3V | 5000W 5kW | 105.4A | - | 48.4V | - | 30V | - | - | - | - | - | 1 | - | 30V | - | - | 5000W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA10CA-B Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | SILICON | 11.1V | 1 | 3W | 10V | -55°C~175°C TJ | Bulk | 2005 | SA | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 500W | 10V | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | 10V | Bidirectional | SINGLE | 1 | - | - | - | ISOLATED | No | - | - | - | - | 17V | 17V | - | 30A | 30A | 500W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1SMA20AT3G Littelfuse Inc. | 20000 | - | Datasheet | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | 22.2V | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 400W | 12.3A | - | 32.4V | - | 20V | - | - | - | - | - | 1 | - | 20V | 585pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA30CA Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 28.5V | 1 | 3.3W | 25.6V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 400W | 30V | - | DUAL | C BEND | 260 | 40 | - | 2 | - | 25.6V | Bidirectional | SINGLE | 1 | - | - | - | - | No | - | - | - | - | 41.4V | 41.4V | - | 9.9A | 9.9A | 400W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE24A-B Littelfuse Inc. | 41 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | SILICON | 22.8V | 1 | 5W | 20.5V | -55°C~175°C TJ | Bulk | 2005 | P6KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | 20.5V | Unidirectional | SINGLE | - | - | - | - | ISOLATED | No | - | 600W | - | - | 33.2V | 33.2V | - | 18.4A | 18A | 600W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMF22AT1G Littelfuse Inc. | In Stock | - | Datasheet | 34 Weeks | - | Surface Mount | SOD-123F | YES | - | - | SILICON | 25.6V | 1 | 0.385W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | SMF | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | DUAL | FLAT | - | - | SMF*A | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 24.4V | 200W | 5.6A | - | 35.5V | - | 22V | - | - | - | - | - | 1 | - | 22V | - | - | - | - | - | - | - | 35.5V | 22V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMF4L75A Littelfuse Inc. | 11896 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | SILICON | 83.3V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, TPSMF4L | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | FLAT | 260 | 40 | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 400W | 3.3A | - | 121V | - | 75V | - | - | - | - | - | 1 | - | 75V | - | - | 2000W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA130CA Littelfuse Inc. | 21 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 124V | 1 | 3.3W | 111V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 400W | 130V | - | DUAL | C BEND | 260 | 40 | - | 2 | - | 111V | Bidirectional | SINGLE | 1 | 5μA | - | - | - | No | - | - | - | - | 179V | 179V | - | 2.3A | 2.3A | 400W | - | 1mA | - | 1 | - | - | 124V | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1SMB22AT3G Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | 24.4V | 1 | 0.55W | - | -65°C~150°C TJ | Cut Tape (CT) | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | 260 | 40 | 1SMB | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 600W | 16.9A | - | 35.5V | - | 22V | - | - | - | - | - | 1 | - | 22V | 730pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMA9.0AT3G Littelfuse Inc. | 1216 | - | Datasheet | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | 10V | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 400W | 26A | - | 15.4V | - | 9V | - | - | - | - | - | 1 | - | 9V | 1200pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMC9.0AT3G Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 0.75W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | 1SMC | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 10V | 1500W 1.5kW | 97.4A | - | 15.4V | - | 9V | - | - | - | - | - | 1 | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA280A Littelfuse Inc. | 665 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | SILICON | 311V | 1 | 8W | 280V | -55°C~175°C TJ | Tape & Reel (TR) | 2012 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | 280V | Unidirectional | SINGLE | - | 2μA | - | - | ISOLATED | No | - | 15000W 15kW | - | - | - | 454.5V | 280V | 33.2A | 33A | 15kW | - | 5mA | - | - | - | - | 312.8V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMF4L110A Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMF4L | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | - | 260 | 40 | - | - | - | - | - | - | - | - | - | - | - | No | 122V | 400W | 1.1A | - | 177V | - | 110V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMCJ64A-T7 Littelfuse Inc. | 21 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMCJ) | - | - | - | - | 64V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | SMCJ | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 71.1V | 1500W 1.5kW | 14.6A | - | 103V | 103V | 64V | 14.6A | - | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ78A Littelfuse Inc. | 2116 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | 86.7V | 1 | - | 78V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 400W | 78V | - | - | - | - | - | - | - | - | 78V | Unidirectional | - | 1 | 1μA | - | 400W | - | No | 86.7V | 400W | 3.2A | - | 126V | 126V | 78V | 3.2A | 3.2A | 400W | Unidirectional | 1mA | 1 | - | - | - | 86.7V | - | 95.8V | - | 1 | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1SMB8.5AT3G Littelfuse Inc. | 10 |
| Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | 9.44V | 1 | 0.55W | - | -65°C~150°C TJ | Cut Tape (CT) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | 260 | 40 | 1SMB | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 600W | 41.7A | - | 14.4V | - | 8.5V | - | - | - | - | - | 1 | - | 8.5V | 1690pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMA6J43CA Littelfuse Inc. | 12 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | SMA6J | - | - | Active | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 47.8V | 600W | 8.7A | - | 69.4V | - | 43V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA6.5CA Littelfuse Inc. | 4285 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | 7.22V | 1 | - | 6.5V | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 500W | 6.5V | 3W | - | - | - | - | - | - | - | 6.5V | Bidirectional | - | 1 | 800μA | Single | 500W | - | No | 7.22V | 500W | 45.5A | 800μA | 11.2V | 11.2V | 6.5V | 45.5A | 45.5A | 500W | Bidirectional | 10mA | - | 1 | - | - | 7.22V | - | 7.98V | Yes | - | 1 | - | - | 3.6mm | - | 7.5946mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SMBJ180A Littelfuse Inc. | 15000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | 201V | 1 | - | 180V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 600W | 180V | - | - | - | - | - | - | - | - | 180V | Unidirectional | - | 1 | 1μA | - | 600W | - | No | 201V | 600W | 2.1A | - | 292V | 292V | 180V | 2.1A | 2.1A | 600W | Unidirectional | 1mA | 1 | - | - | - | 201V | - | 222V | - | 1 | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | - | ROHS3 Compliant | Lead Free |