- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ78A Littelfuse Inc. | 30 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMCJ) | - | - | 86.7V | - | - | 78V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 78V | Unidirectional | - | 1 | - | - | - | No | 86.7V | 3000W 3kW | 23.8A | 126V | 126V | 78V | 23.8A | 23.8A | 3kW | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA36CA Littelfuse Inc. | 151 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 40.2V | 1 | - | 36V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | 36V | - | SINGLE | 1 | 10mA | 30kW | ISOLATED | No | - | 30000W 30kW | - | 61.8V | 61.8V | - | 490.3A | 490.3A | 30kW | Bidirectional | 50mA | - | 1 | - | - | 40.2V | 30000W | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SLD13U-017-B Littelfuse Inc. | 21 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | 2.099991g | - | - | - | - | 13V | -55°C~175°C TJ | Bulk | 2014 | Automotive, AEC-Q101, SLD | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 14.4V | 5000W 5kW | 237.2A | - | 21.5V | - | 237.2A | - | 5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLD8S43A Littelfuse Inc. | 10039 | - | Datasheet | 18 Weeks | - | Surface Mount | Nonstandard SMD | - | - | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, SLD8S | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 47.8V | 7000W 7kW | 101A | 69.4V | - | 43V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA36ARLG Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | - | SILICON | 40V | 1 | 3W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2006 | MiniMosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 40 | SA*A | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | - | 500W | 8.6A | 58.1V | - | 36V | - | - | - | - | - | 1 | - | 36V | - | - | 500W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLD48U-017-B Littelfuse Inc. | 30 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | - | - | 48V | -55°C~175°C TJ | Bulk | 2014 | Automotive, AEC-Q101, SLD | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 53.3V | 5000W 5kW | 65.9A | - | 77.4V | - | 65.9A | - | 5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLD10U-017-B Littelfuse Inc. | 30 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | 11.8V | 1 | 8W | 10V | -55°C~175°C TJ | Bulk | 2008 | Automotive, AEC-Q101, SLD | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | 10V | Unidirectional | SINGLE | - | - | - | ISOLATED | No | - | 5000W 5kW | - | 17V | 17V | - | 300A | 115A | 5kW | - | - | - | - | - | - | - | 50000W | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA15CA Littelfuse Inc. | 3813 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 14.3V | 1 | 3.3W | 12.8V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 15V | - | DUAL | C BEND | 260 | 40 | - | 2 | - | 12.8V | Bidirectional | SINGLE | 1 | 5μA | - | - | No | - | - | - | 21.2V | 21.2V | - | 19.3A | 19.3A | 400W | - | 1mA | - | 1 | - | - | 14.3V | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE36CA Littelfuse Inc. | 1200 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 34.2V | 1 | - | 30.8V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | - | 6.5W | - | WIRE | 260 | 30 | - | 2 | - | 30.8V | - | SINGLE | 1 | 1μA | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | 49.9V | 49.9V | - | 30.5A | 30.5A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 34.2V | - | 37.8V | - | 5.3mm | - | 9.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5KP12A Littelfuse Inc. | 800 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 13.3V | 1 | - | 12V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 12V | Unidirectional | - | 1 | 10μA | - | - | No | 13.3V | 5000W 5kW | 256.3A | 19.9V | 19.9V | 12V | 256.3A | 252A | 5kW | - | 5mA | 1 | - | - | - | 13.3V | - | - | 1 | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1SMB110AT3G Littelfuse Inc. | 7500 | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | 260 | 40 | 1SMB | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 122V | 600W | 3.4A | 177V | - | 110V | - | - | - | - | - | 1 | - | - | 175pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMA6L10A Littelfuse Inc. | 132800 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | DO-221AC, SMA Flat Leads | - | 2 | - | - | SILICON | 12.3V | 1 | 3W | 10V | -50°C~150°C TJ | Cut Tape (CT) | 2012 | Automotive, AEC-Q101, TPSMA6L | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | - | - | - | - | - | - | 10V | Unidirectional | SINGLE | - | - | - | - | No | 11.1V | 600W | - | - | 17V | - | 35.3A | 60A | 600W | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP85A Littelfuse Inc. | 21 |
| Datasheet | 17 Weeks | - | Through Hole | P600, Axial | - | - | P600 | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | 5kW | 85V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 94.4V | 5000W 5kW | 37.2A | 137V | - | 85V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AK10-190C Littelfuse Inc. | 500 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | 2 | - | - | SILICON | 200V | 1 | - | 190V | -55°C~150°C TJ | Bulk | 2009 | AK10 | e4 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Silver (Ag) | - | - | - | General Purpose | UL RECOGNIZED | 2.5nF | - | 190V | - | DUAL | WIRE | 260 | 30 | - | 2 | - | 190V | Bidirectional | SINGLE | 1 | 20μA | - | - | No | - | - | 10000A 10kA 8/20μs | - | 290V | - | 10kA | 10kA | 10kW | - | 10mA | - | - | - | 2500pF @ 10kHz | 200V | - | 245V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1SMC24AT3G Littelfuse Inc. | In Stock | - | Datasheet | 29 Weeks | - | Surface Mount | DO-214AB, SMC | YES | 2 | - | - | SILICON | 26.7V | 1 | 0.75W | - | -65°C~150°C TJ | Cut Tape (CT) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | - | DUAL | C BEND | 260 | 40 | 1SMC | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 1500W 1.5kW | 38.6A | 38.9V | - | 24V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZ1SMA58AT3G Littelfuse Inc. | 2152 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 64.4V | 400W | 4.3A | 93.6V | - | 58V | - | - | - | - | - | 1 | - | 58V | 225pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA51A-B Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | 56.7V | 1 | 8W | 51V | -55°C~175°C TJ | Bulk | 2014 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | 51V | Unidirectional | SINGLE | - | - | - | ISOLATED | No | 57V | 15000W 15kW | - | - | 82.9V | - | 182.1A | 181A | 15kW | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP170CA Littelfuse Inc. | 23 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 189V | 1 | - | 170V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | 5KP | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 5kW | 170V | 8W | - | WIRE | 260 | 40 | - | 2 | - | 170V | Bidirectional | SINGLE | 1 | - | - | ISOLATED | No | - | 5000W 5kW | - | 275V | 275V | - | 18.5A | 18.2A | 5kW | - | - | - | - | - | - | - | 5000W | 209V | - | 9.1mm | - | 9.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1SMA20CAT3G Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 22.2V | 400W | 12.3A | 32.4V | - | 20V | - | - | - | - | - | - | 1 | 20V | 305pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA260A Littelfuse Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 289V | 1 | - | 260V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 8W | - | WIRE | 260 | 40 | - | 2 | - | 260V | Unidirectional | SINGLE | - | 2μA | - | ISOLATED | No | - | 15000W 15kW | - | - | 416.7V | 260V | 36.2A | 36A | 15kW | - | 5mA | - | - | - | - | 290.4V | - | 318V | - | - | - | - | - | Unknown | ROHS3 Compliant | - |