- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE440CA-B Littelfuse Inc. | 2344 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | SILICON | 418V | 1 | 5W | 376V | -55°C~175°C TJ | Bulk | 2005 | P6KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | 376V | - | Bidirectional | SINGLE | 1 | - | - | ISOLATED | No | - | - | - | 602V | 602V | - | 1A | 1A | 600W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AQ1005-01ETG Littelfuse Inc. | 70000 |
| Datasheet | 11 Weeks | - | Surface Mount | SOD-882 | YES | - | - | - | SILICON | - | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101, AQ1005, SPA® | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Automotive | LOW CAPACITANCE | - | - | - | BOTTOM | - | - | - | - | - | R-PBCC-N2 | 6V | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 8.5V Typ | - | 10A 8/20μs | 15.6V Typ | - | 6V Max | - | - | - | - | - | - | 1 | 6V | MO-236 | 30pF @ 1MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ33A-HR Littelfuse Inc. | 50 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | 92.986436mg | SILICON | 40.6V | 1 | - | 33V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMBJ-HR | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | 600W | DUAL | J BEND | - | - | - | - | R-PDSO-J2 | - | 33V | Unidirectional | SINGLE | - | - | - | - | No | 36.7V | - | - | - | 53.3V | - | 11.3A | 11.3A | 600W | - | - | 1 | - | - | - | - | - | - | - | - | 2.44mm | 4.57mm | 3.94mm | - | ROHS3 Compliant | - | ||
![]() SZ1SMA20AT3G Littelfuse Inc. | 2000 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Automotive | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 22.2V | 400W | 12.3A | 32.4V | - | 20V | - | - | - | - | - | 1 | - | 20V | - | 585pF @ 1MHz | - | 400W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMB15CAT3G Littelfuse Inc. | 5170 | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 16.7V | 1 | 0.55W | - | -65°C~150°C TJ | Cut Tape (CT) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | 260 | 40 | 1SMB | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 600W | 24A | 24.4V | - | 15V | - | - | - | - | - | - | 1 | - | - | 555pF @ 1MHz | - | 600W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE30A Littelfuse Inc. | 900 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 28.5V | 1 | - | 25.6V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 1.5kW | 30V | 6.5W | - | WIRE | 260 | 30 | - | 2 | - | 25.6V | - | - | SINGLE | - | 1μA | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | 41.4V | 41.4V | - | 36.7A | 36.7A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | 28.5V | - | 31.5V | 5.3mm | - | 9.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6KE180A-TB Littelfuse Inc. | 2000 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | SILICON | - | 1 | 5W | 154V | -55°C~175°C TJ | Tape & Box (TB) | 2005 | P6KE | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 265 | 40 | - | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 171V | - | 2.5A | - | 246V | 154V | 2.5A | - | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZ1.5SMC33AT3G Littelfuse Inc. | 30005 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | 31.4V | 1 | 0.75W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Automotive | - | - | - | - | DUAL | C BEND | - | - | 1.5SMC | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 1500W 1.5kW | 33A | 45.7V | - | 28.2V | - | - | - | - | - | 1 | - | 28.2V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE510A Littelfuse Inc. | 1196 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 485V | 1 | - | 434V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 1.5kW | 510V | 6.5W | - | WIRE | 260 | 30 | - | 2 | - | 434V | - | - | SINGLE | - | 1μA | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | 698V | 698V | - | 2.1A | 2.1A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | 485V | - | 535V | 5.3mm | - | 9.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMAJ60CA Littelfuse Inc. | 9987 | - | Datasheet | 17 Weeks | - | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 66.7V | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | General Purpose | - | 400W | 60V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 66.7V | 400W | 4.1A | 96.8V | - | 60V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ60A Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | - | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 66.7V | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | General Purpose | - | 1.5kW | 60V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 66.7V | 1500W 1.5kW | 15.5A | 96.8V | - | 60V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC20CA Littelfuse Inc. | 3000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 19V | 1 | - | 17.1V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 20V | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 17.1V | - | - | SINGLE | 1 | 1μA | 1.5kW | - | No | - | 1500W 1.5kW | - | 27.7V | 27.7V | - | 54.9A | 54.9A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | - | 19V | - | 21V | - | 2.62mm | 8.13mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1SMA70CAT3G Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | 77.8V | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 400W | 3.5A | 113V | - | 70V | - | - | - | - | - | - | 1 | 70V | - | 95pF @ 1MHz | - | 400W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMB70AT3G Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 77.8V | 1 | 0.55W | - | -65°C~150°C TJ | Cut Tape (CT) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | 260 | 40 | 1SMB | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 600W | 5.3A | 113V | - | 70V | - | - | - | - | - | 1 | - | 70V | - | 260pF @ 1MHz | - | 600W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLD18-018 Littelfuse Inc. | 38 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | 2.099991g | - | 22.1V | - | - | 18V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, SLD | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Matte Tin (Sn) | Automotive | - | - | - | 8W | - | - | - | - | - | - | - | - | - | Bidirectional | - | - | - | - | - | No | 20V | 5000W 5kW | - | - | 29.2V | - | 174.7A | 600A | 5kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLD10-018-B Littelfuse Inc. | 30 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | 2.099991g | SILICON | 12.4V | 1 | 8W | 10V | -55°C~175°C TJ | Bulk | 2015 | Automotive, AEC-Q101, SLD | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | Automotive | UL RECOGNIZED | - | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 11.8V | 5000W 5kW | 300A | - | 17V | - | 300A | - | 5kW | - | - | - | 1 | - | - | - | - | 50000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20KPA204CA Littelfuse Inc. | 12 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 227.9V | 1 | 8W | 204V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 20KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | 30 | - | 2 | - | 204V | - | Bidirectional | SINGLE | 1 | 2μA | - | ISOLATED | No | - | 20000W 20kW | - | 329V | 329V | - | 61.4A | 61.4A | 20kW | - | 5mA | - | 1 | - | - | - | 227.9V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC30AT3G Littelfuse Inc. | 9999 | - | Datasheet | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | 28.5V | 1 | 0.75W | - | -65°C~150°C TJ | Cut Tape (CT) | - | 1.5SMC | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 1500W 1.5kW | 36A | 41.4V | - | 25.6V | - | - | - | - | - | 1 | - | 25.6V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZP6SMB27AT3G Littelfuse Inc. | In Stock |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | - | - | - | - | DUAL | C BEND | 260 | 30 | P6SMB | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 25.7V | 600W | 16A | 37.5V | - | 23.1V | - | - | - | - | - | 1 | - | - | - | 700pF @ 1MHz | - | 600W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC36C Littelfuse Inc. | 21 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 34.2V | 1 | 6.5W | 30.8V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 36V | - | DUAL | J BEND | 260 | 40 | - | - | - | 30.8V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | No | 32.4V | 1500W 1.5kW | - | 53.4V | 49.9V | - | 30.5A | 30.5A | 1.5kW | - | 1mA | - | 1 | - | - | - | 34.2V | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | ROHS3 Compliant | Lead Free |