- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Number of Bidirectional Channels | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPSMC33CA Littelfuse Inc. | 30000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 34.7V | 1 | - | 28.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | 1.5kW | DUAL | J BEND | 260 | - | 30 | - | R-PDSO-J2 | - | 3.5V | Bidirectional | SINGLE | - | - | - | - | - | No | 31.4V | 1500W 1.5kW | - | - | - | 45.7V | - | 33.3A | 33.3A | 1.5kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | - | ||
![]() TPSMB39CA Littelfuse Inc. | 1960 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 39V | 1 | 5W | 33.3V | -65°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | J BEND | 260 | - | 30 | - | R-PDSO-J2 | 33.3V | - | Bidirectional | SINGLE | - | - | - | - | - | No | 37.1V | - | 11.3A | - | - | 53.9V | - | 11.3A | 100A | 600W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP2555NUTG Littelfuse Inc. | 7037 | - | Datasheet | 13 Weeks | - | Surface Mount | 10-UDFN Exposed Pad | YES | - | - | - | SILICON | - | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101, SP2555, SPA® | e3 | - | Active | 1 (Unlimited) | 10 | - | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | Automotive, Ethernet | LOW CAPACITANCE | - | - | - | DUAL | NO LEAD | 260 | unknown | 40 | - | R-PDSO-N10 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | Yes | - | 1000W 1kW | 45A 8/20μs | - | 19V | - | 2.5V | - | - | - | - | - | 4 | - | 2.5V | MO-229 | 2.5pF @ 1MHz | - | 1000W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB51A Littelfuse Inc. | 1490 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 48.5V | 1 | 5W | 43.6V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | - | 40 | 2 | - | 43.6V | - | Unidirectional | SINGLE | - | 1μA | - | - | - | No | - | 600W | - | - | 70.1V | 70.1V | - | 8.7A | 8.6A | 600W | - | 1mA | - | - | - | - | - | 48.5V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB22CA Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 20.9V | 1 | 5W | 18.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | - | 40 | 2 | - | 18.8V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | - | No | - | 600W | - | - | 30.6V | 30.6V | - | 19.9A | 20A | 600W | - | 1mA | - | - | - | - | - | 20.9V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ24A Littelfuse Inc. | 5 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 26.7V | 1 | - | 24V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 6.5W | - | - | - | - | - | - | - | 24V | - | Unidirectional | - | 1 | 2μA | - | 3kW | - | No | 26.7V | 3000W 3kW | 77.1A | - | 38.9V | 38.9V | 24V | 77.1A | 77.1A | 3kW | Unidirectional | 1mA | 1 | - | - | - | - | 26.7V | - | 29.5V | - | 1 | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMBJ36CA Littelfuse Inc. | 23005 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 40V | 1 | - | 36V | -65°C~150°C TJ | Tape & Reel (TR) | 2004 | SMBJ | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 600W | 35V | 5W | - | - | - | - | - | - | - | 36V | - | Bidirectional | - | 1 | 1μA | Single | 600W | - | No | 40V | 600W | 10.4A | 1μA | 58.1V | 58.1V | 36V | 10.4μA | 10.4A | 600W | Bidirectional | 1mA | - | 1 | - | - | - | 40V | - | 44.2V | - | - | 150°C | 1 | - | 2.61mm | 4.57mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMBJ24A Littelfuse Inc. | 88500 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 26.7V | 1 | - | 24V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 600W | 24V | 5W | - | - | - | - | - | - | - | 24V | - | Unidirectional | - | 1 | 1μA | Single | 600W | - | No | 26.7V | 600W | 15.5A | 1μA | 38.9V | 38.9V | 24V | 15.5A | 15.5A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | 26.7V | - | 29.5V | - | 1 | 150°C | - | - | 2.61mm | 4.57mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE6.8CA Littelfuse Inc. | 1150 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | DO-201 | - | - | 6.45V | 1 | - | 5.8V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 1.5kW | 6.8V | 6.5W | - | - | - | - | - | - | - | 5.8V | - | Bidirectional | - | 1 | 1μA | Single | 1.5kW | - | No | 6.45V | 1500W 1.5kW | 144.8A | 1μA | 10.5V | 10.5V | 5.8V | 16.5A | 16.5A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | - | 6.45V | - | 7.14V | Yes | - | - | 1 | 5.3mm | - | 9.4996mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6KE120A Littelfuse Inc. | 124 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | 400.011771mg | - | 114V | 1 | - | 102V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 120V | - | - | - | - | - | - | - | - | 102V | - | Unidirectional | - | 1 | 1μA | - | 600W | - | No | 114V | 600W | 3.7A | - | 165V | 165V | 102V | 3.7A | 3.6A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | 114V | - | 126V | - | 1 | - | - | 3.6mm | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15KPA64CA Littelfuse Inc. | 802 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 71.1V | 1 | - | 64V | -55°C~175°C TJ | Tape & Reel (TR) | - | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | 8W | - | WIRE | 260 | - | 40 | 2 | - | 64V | - | Bidirectional | SINGLE | 1 | 2μA | - | 1.5kW | ISOLATED | No | - | 15000W 15kW | - | - | - | 104.2V | 64V | 144.9A | 144A | 15kW | - | 5mA | - | - | - | - | - | 71.5V | - | 78.3V | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMAJ26CA Littelfuse Inc. | 9058 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 28.9V | 1 | - | 26V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 400W | 26V | 3.3W | - | - | - | - | - | - | - | 26V | - | Bidirectional | - | 1 | 1μA | - | 400W | - | No | 28.9V | 400W | 9.5A | - | 42.1V | 42.1V | 26V | 9.5A | 9.5A | 400W | Bidirectional | 1mA | - | 1 | - | - | - | 28.9V | - | 31.9V | - | - | 150°C | 1 | - | 2.29mm | 5.28mm | 2.79mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6SMB100A Littelfuse Inc. | 1775 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 95V | 1 | 5W | 85.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | - | 40 | 2 | - | 85.5V | - | Unidirectional | SINGLE | - | 1μA | - | - | - | No | - | 600W | - | - | 137V | 137V | - | 4.5A | 4.4A | 600W | - | 1mA | - | - | - | - | - | 95V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ440A Littelfuse Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 492V | 1 | - | 440V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | LOW INDUCTANCE, EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 440V | 6.5W | DUAL | C BEND | 260 | - | 40 | 2 | - | 440V | - | - | SINGLE | - | 1μA | - | 1.5kW | - | No | - | 1500W 1.5kW | - | - | 713V | 713V | - | 2.1A | 2.1A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | 492V | - | 543V | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMDJ10CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 11.1V | 1 | 6.5W | 10V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMDJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | - | 40 | 2 | - | 10V | - | Bidirectional | SINGLE | 1 | 10μA | - | - | - | No | - | 3000W 3kW | - | - | 17V | 17V | - | 176.5A | 176.5A | 3kW | - | 1mA | - | 1 | - | - | - | 11.1V | 3000W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ36CA Littelfuse Inc. | 10797 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 40V | 1 | - | 36V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 400W | 36V | 3.3W | - | - | - | - | - | - | - | 36V | - | Bidirectional | - | 1 | 1μA | - | 400W | - | No | 40V | 400W | 6.9A | - | 58.1V | 58.1V | 36V | 6.9A | 6.9A | 400W | Bidirectional | 1mA | - | 1 | - | - | - | 40V | - | 44.2V | - | - | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
SMF8.0A Littelfuse Inc. | 6000 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | SILICON | 9.83V | 1 | - | 8V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | FLAT | 260 | - | 40 | - | - | 8V | - | Unidirectional | SINGLE | - | 25μA | - | - | - | No | - | - | - | - | - | 13.6V | - | 14.7A | 14.7A | 200W | - | 1mA | 1 | - | 8V | - | - | 8.89V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ36CA Littelfuse Inc. | 10211 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 40V | 1 | - | 36V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 1.5kW | 36V | 6.5W | - | - | - | - | - | - | - | 36V | - | Bidirectional | - | 1 | 1μA | - | 1.5kW | - | No | 40V | 1500W 1.5kW | 25.9A | - | 58.1V | 58.1V | 36V | 25.9A | 25.9A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | - | 40V | - | 44.2V | - | - | 150°C | 1 | - | 2.62mm | 8.13mm | 6.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMAJ28A Littelfuse Inc. | 5000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 31.1V | 1 | - | 28V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 400W | 28V | 3.3W | - | - | - | - | - | - | - | 28V | - | Unidirectional | - | 1 | 1μA | Single | 400W | - | No | 31.1V | 400W | 8.8A | 1μA | 45.4V | 45.4V | 28V | 8.8A | 8.8A | 400W | Unidirectional | 1mA | 1 | - | - | - | - | 31.1V | - | 34.4V | - | 1 | 150°C | - | - | 2.29mm | 4.5mm | 2.79mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPSMB43CA Littelfuse Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 43V | 1 | 5W | 36.8V | -65°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | J BEND | 260 | - | 30 | - | R-PDSO-J2 | 26.8V | - | Bidirectional | SINGLE | - | - | - | - | - | No | 40.9V | 600W | - | - | - | 59.3V | - | 10.3A | 100A | 600W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |