- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLD8S14A Littelfuse Inc. | 96500 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard SMD | - | - | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, SLD8S | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 15.6V | 7000W 7kW | 301A | 23.2V | - | 14V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA160CA Littelfuse Inc. | 5248 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | 152V | 1 | 3.3W | 136V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 400W | 160V | DUAL | C BEND | 260 | 40 | - | 2 | R-PDSO-C2 | 136V | Bidirectional | SINGLE | 1 | - | - | - | No | - | - | - | 219V | 219V | - | 1.9A | 1.9A | 400W | - | - | - | 1 | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() SA12ARLG Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | MiniMosorb™ | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | SA*A | - | - | - | - | - | - | - | - | - | No | 13.3V | 500W | 25.1A | 19.9V | - | 12V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA260CA Littelfuse Inc. | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 290.4V | 1 | 8W | 260V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | WIRE | 260 | 40 | - | 2 | - | 260V | Bidirectional | SINGLE | 1 | 2μA | - | ISOLATED | No | - | 30000W 30kW | - | 416V | 416V | - | 72.8A | 72.8A | 30kW | - | 5mA | - | 1 | - | - | 290.4V | 30000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SESD0201X1UN-0030-088 Littelfuse Inc. | 95000 |
| Datasheet | 17 Weeks | - | Surface Mount | 0201 (0603 Metric) | YES | - | - | - | SILICON | - | 1 | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101, SESD, SPA® | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive, HDMI | - | - | - | BOTTOM | - | - | - | - | - | R-PBCC-N2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 8.8V Typ | - | 2.5A 8/20μs | 13V Typ | - | 7V Max | - | - | - | - | - | 1 | - | 5V | 0.3pF @ 3GHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMF4L7.0A Littelfuse Inc. | 1762 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | 7.78V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMF4L | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 400W | 30.9A | 12V | - | 7V | - | - | - | - | - | 1 | - | 7V | - | - | 2000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA7.0A Littelfuse Inc. | 2000000 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-204AC (DO-15) | - | - | 7.78V | - | - | 7V | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 500W | 7V | - | - | - | - | - | - | - | 7V | Unidirectional | - | 1 | - | - | - | No | 7.78V | 500W | 42.5A | 12V | 12V | 7V | 42.5A | 42.5A | 500W | - | - | 1 | - | - | - | - | - | - | 1 | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMDJ8.0A Littelfuse Inc. | 20 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMCJ) | - | - | 8.89V | - | - | 8V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 8V | Unidirectional | - | 1 | - | - | - | No | 8.89V | 3000W 3kW | 220.6A | 13.6V | 13.6V | 8V | 220.6A | 220.6A | 3kW | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE82A-TB Littelfuse Inc. | 12 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-204AC (DO-15) | - | - | - | - | - | 70.1V | -55°C~175°C TJ | Bulk | 2014 | P6KE | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 77.9V | 600W | 5.4A | 113V | 113V | 70.1V | 5.4A | - | 600W | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC150CA Littelfuse Inc. | 371 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 210.013267mg | SILICON | 143V | 1 | 6.5W | 128V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 150V | DUAL | J BEND | 260 | 40 | - | 2 | - | 128V | Bidirectional | SINGLE | 1 | 1μA | - | - | No | - | 1500W 1.5kW | - | 207V | 207V | - | 7.3A | 7.3A | 1.5kW | - | 1mA | - | 1 | - | - | 143V | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ150A-T7 Littelfuse Inc. | 41 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 176V | 1 | 6.5W | 150V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | - | Unidirectional | SINGLE | - | 5μA | - | - | No | - | 5000W 5kW | 20.6A | - | 243V | 150V | 20.6A | - | 5kW | - | 1mA | - | - | - | - | 167V | 5000W | - | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMB15AT3G Littelfuse Inc. | 1284 | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 16.7V | 1 | 0.55W | - | -65°C~150°C TJ | Cut Tape (CT) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | DUAL | C BEND | - | - | 1SMB | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 600W | 24A | 24.4V | - | 15V | - | - | - | - | - | 1 | - | - | 1020pF @ 1MHz | - | 600W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA12CA-B Littelfuse Inc. | 12 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | SILICON | 13.3V | 1 | - | 12V | -55°C~175°C TJ | Bulk | 2009 | SA | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 500W | 12V | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | 12V | - | SINGLE | 1 | - | 500W | ISOLATED | No | - | - | - | 19.9V | 19.9V | - | 25.6A | 25.6A | 500W | Bidirectional | - | - | 1 | - | - | - | - | 14.7V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE62A-B Littelfuse Inc. | 2250 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | - | - | SILICON | 62V | 1 | 6.5W | 53V | -55°C~175°C TJ | Bulk | - | 1.5KE | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 58.9V | 1500W 1.5kW | 17.9A | - | 85V | - | 17.9A | - | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA120A Littelfuse Inc. | 1757 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 134V | 1 | 8W | 120V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | WIRE | 260 | 40 | - | 2 | - | 120V | Unidirectional | SINGLE | - | 2μA | - | ISOLATED | No | - | 30000W 30kW | - | 194.4V | 194.4V | - | 155.9A | 155.9A | 30kW | - | 5mA | 1 | - | - | - | 134V | 30000W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA24A Littelfuse Inc. | 989000 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 26.7V | 1 | - | 24V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | WIRE | 260 | 40 | - | 2 | - | 24V | Unidirectional | SINGLE | - | - | 15kW | ISOLATED | No | 26.81V | 15000W 15kW | - | - | 40.7V | - | 371A | 369A | 15kW | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC220A Littelfuse Inc. | 3490 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 210.013267mg | SILICON | 209V | 1 | 6.5W | 185V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 220V | DUAL | J BEND | 260 | 40 | - | 2 | - | 185V | Unidirectional | SINGLE | - | 1μA | - | - | No | - | 1500W 1.5kW | - | 328V | 328V | - | 4.6A | 4.6A | 1.5kW | - | 1mA | 1 | - | - | - | 209V | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | ROHS3 Compliant | Lead Free | ||
![]() P6KE36A-B Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | SILICON | 36V | 1 | 5W | 30.8V | -55°C~175°C TJ | Bulk | 2014 | P6KE | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 34.2V | - | 12.2A | - | 49.9V | 30.8V | 12.2A | - | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB68CAT3G Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | P6SMB | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | HIGH RELIABILITY, UL RECOGNIZED | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 64.6V | 600W | 6.5A | 92V | - | 58.1V | - | - | - | - | - | - | 1 | - | 155pF @ 1MHz | - | 600W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ54A Littelfuse Inc. | 6000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 60V | 1 | - | 54V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | 54V | Unidirectional | - | 1 | 2μA | 3kW | - | No | 60V | 3000W 3kW | 34.4A | 87.1V | 87.1V | 54V | 34.4A | 34.4A | 3kW | Unidirectional | 1mA | 1 | - | - | - | 60V | - | 66.3V | 1 | - | - | - | - | ROHS3 Compliant | Lead Free |