- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLD45-018-B Littelfuse Inc. | 30 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | - | - | 45V | -55°C~175°C TJ | Bulk | 2014 | Automotive, AEC-Q101, SLD | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 50V | 5000W 5kW | 70.2A | - | 72.7V | - | 70.2A | - | 5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP1013-01WTG Littelfuse Inc. | 10000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | - | SILICON | 7V | 1 | - | 5V | -40°C~125°C TJ | Tape & Reel (TR) | 2015 | SP1013, SPA® | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | LOW CAPACITANCE | - | - | - | BOTTOM | - | - | - | - | - | - | - | Bidirectional | SINGLE | - | - | - | No | - | - | 2A 8/20μs | 9.5V | 9.5V | 5V Max | 2A | - | - | - | - | 1 | 5V | 30pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() SLD8S17A Littelfuse Inc. | 96500 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard SMD | - | - | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, SLD8S | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | 260 | 40 | - | - | - | - | - | - | - | - | - | No | 18.9V | 7000W 7kW | 253A | 27.6V | - | 17V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE12A-B Littelfuse Inc. | 165 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | 11.4V | 1 | - | 10.2V | -55°C~175°C TJ | Bulk | 2005 | P6KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 12V | 600W | - | WIRE | 260 | 30 | 2 | - | 10.2V | - | Unidirectional | SINGLE | - | 5μA | ISOLATED | No | - | - | - | 16.7V | 16.7V | - | 36.5A | 36A | 600W | 1mA | - | - | - | - | 11.4V | - | - | - | - | 3.6mm | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SZ1SMB51AT3G Littelfuse Inc. | 32 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 56.7V | 600W | 7.3A | 82.4V | - | 51V | - | - | - | - | 1 | - | - | 345pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1KSMB51A Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 45.9V | 1 | 5W | 43.6V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | 2 | R-PDSO-J2 | 43.6V | - | Unidirectional | SINGLE | - | - | - | No | 48.5V | 1000W 1kW | - | - | 70.1V | - | 14.3A | 13.7A | 1kW | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ70CA-T7 Littelfuse Inc. | 25 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMBJ) | - | - | - | - | - | 70V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMBJ | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 77.8V | 600W | 5.3A | 113V | 113V | 70V | 5.3A | - | 600W | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMA26AT3G Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | 28.9V | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | - | 400W | 9.5A | 42.1V | - | 26V | - | - | - | - | 1 | - | 26V | 460pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA258CA Littelfuse Inc. | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 288.2V | 1 | 8W | 258V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | 40 | 2 | - | 258V | - | Bidirectional | SINGLE | 1 | - | ISOLATED | No | - | 30000W 30kW | - | 416.4V | 416.4V | - | 72.8A | 72.8A | 30kW | - | - | 1 | - | - | - | 30000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC350A Littelfuse Inc. | 66000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 332V | 1 | 6.5W | 300V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 350V | - | DUAL | J BEND | 260 | 40 | 2 | - | 300V | - | Unidirectional | SINGLE | - | 5nA | - | No | - | 1500W 1.5kW | - | 482V | 482V | - | 3.2A | 3.2A | 1.5kW | 1mA | 1 | - | - | - | 332V | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SP3530-01ETG Littelfuse Inc. | 139502 |
| Datasheet | 13 Weeks | - | Surface Mount | SOD-882 | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101, SP3530, SPA® | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | Automotive, HDMI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 8.2V Typ | - | 2.5A 8/20μs | 11.8V Typ | - | 7V Max | - | - | - | - | 1 | - | - | 0.3pF @ 3GHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ36A-HR Littelfuse Inc. | 21 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 40V | 1 | 6.5W | 36V | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | SMCJ-HR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | R-PDSO-J2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | - | 1500W 1.5kW | - | 58.1V | 58.1V | - | 25.9A | - | 1.5kW | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ170CA-HRA Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | 20.9V | - | - | 170V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMCJ-HRA | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | 1.5kW | - | - | 260 | 40 | - | - | - | 17V | Bidirectional | - | - | - | - | No | 189V | 1500W 1.5kW | - | 275V | 27.6V | - | 5.5A | 54.4A | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZ1SMA33CAT3G Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 36.7V | 400W | 7.5A | 53.3V | - | 33V | - | - | - | - | - | 1 | 33V | 190pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE16A Littelfuse Inc. | 4000 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 15.2V | 1 | - | 13.6V | -55°C~175°C TJ | Cut Tape (CT) | 2004 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 16V | 5W | - | - | - | - | - | - | 13.6V | - | Unidirectional | - | 1 | 1μA | - | No | 15.2V | 600W | 27.1A | 22.5V | 22.5V | 13.6V | 27.1A | 27A | 600W | 1mA | 1 | - | - | - | 15.2V | - | 16.8V | 1 | - | 3.6mm | - | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLD13U-017 Littelfuse Inc. | 21 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | 2.099991g | - | 15.9V | - | - | 13V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, SLD | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | 8W | - | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | No | 14.4V | 5000W 5kW | - | - | 21.5V | - | 237.2A | 600A | 5kW | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLD45-018 Littelfuse Inc. | 30 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | - | - | 45V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, SLD | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 50V | 5000W 5kW | 70.2A | - | 72.7V | - | 70.2A | - | 5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ20CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 22.2V | 1 | - | 20V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | Telecom | - | - | - | - | - | - | - | - | - | - | 20V | - | Bidirectional | - | 1 | 10μA | - | No | 22.2V | 5000W 5kW | 155A | 32.4V | 32.4V | 20V | 155A | 155A | 5kW | 1mA | - | 1 | - | - | 22.2V | - | - | - | 1 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 5KP160A Littelfuse Inc. | 21 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 178V | 1 | 8W | 160V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 5KP | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 5kW | 160V | - | - | WIRE | 260 | 40 | 2 | - | 160V | - | Unidirectional | SINGLE | - | 2μA | ISOLATED | No | - | 5000W 5kW | - | 259V | 259V | - | 19.7A | 19.3A | 5kW | 5mA | - | - | - | - | 178V | 5000W | - | - | - | 9.1mm | - | 9.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SLD18U-017 Littelfuse Inc. | 58600 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | 2.099991g | - | 22.1V | - | - | 18V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, SLD | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | 8W | - | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | No | 20V | 5000W 5kW | - | - | 29.2V | - | 174.7A | 600A | 5kW | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |