- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Breakdown Voltage-Max | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SZ1SMB54CAT3G Littelfuse Inc. | 21 |
| Datasheet | 13 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 60V | 600W | 6.9A | 87.1V | - | 54V | - | - | - | - | - | - | 1 | 54V | 170pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ54A Littelfuse Inc. | 100000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 60V | 1 | - | 54V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | Telecom | - | - | - | - | - | - | - | - | - | - | - | 54V | - | Unidirectional | - | 1 | 5μA | - | - | No | 60V | 5000W 5kW | 57.5A | 87.1V | 87.1V | 54V | 57.5A | 57.5A | 5kW | - | 1mA | 1 | - | - | - | 60V | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMC56CA Littelfuse Inc. | 2899 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 58.8V | 1 | - | 47.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | 1.5kW | DUAL | J BEND | 260 | 30 | - | - | R-PDSO-J2 | - | 3.5V | Bidirectional | SINGLE | - | - | - | - | No | 53.2V | 1500W 1.5kW | - | - | 77V | - | 19.7A | 19.7A | 1.5kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | ROHS3 Compliant | - | ||
![]() P6KE300A Littelfuse Inc. | 3722 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 285V | 1 | - | 256V | -55°C~175°C TJ | Tape & Reel (TR) | - | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 300V | - | - | - | - | - | - | - | - | 256V | - | Unidirectional | - | 1 | 1μA | - | - | No | 285V | 600W | 1.5A | 414V | 414V | 256V | 1.5A | 1.5A | 600W | - | 1mA | 1 | - | - | - | 285V | - | - | 1 | - | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC9.1CA Littelfuse Inc. | 3002 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 8.65V | 1 | 6.5W | 7.78V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 9.1V | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 7.78V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | No | - | 1500W 1.5kW | 113.4A | 13.4V | 13.4V | - | 12.2A | 12.2A | 1.5kW | - | 1mA | - | - | - | - | 8.65V | - | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | ROHS3 Compliant | Lead Free | ||
![]() P4SMA170CA Littelfuse Inc. | 6750 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | 162V | 1 | 3.3W | 145V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 400W | 170V | - | DUAL | C BEND | 260 | 40 | - | 2 | R-PDSO-C2 | 145V | - | Bidirectional | SINGLE | 1 | - | - | - | No | - | - | - | 234V | 234V | - | 1.8A | 1.8A | 400W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() 15KPA18CA Littelfuse Inc. | 29 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 20.11V | 1 | - | 18V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | 15kW | - | WIRE | 260 | 40 | - | 2 | - | 18V | - | Bidirectional | SINGLE | 1 | 10mA | - | ISOLATED | No | - | 15000W 15kW | - | 30.9V | 30.9V | - | 488.7A | 485A | 15kW | - | 50mA | - | - | - | - | 20.11V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA26CA Littelfuse Inc. | 41 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-204AC (DO-15) | - | - | 28.9V | - | - | 26V | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 500W | 26V | - | - | - | - | - | - | - | - | 26V | - | Bidirectional | - | 1 | - | - | - | No | 28.9V | 500W | 12.1A | 42.1V | 42.1V | 26V | 12.1A | 12.1A | 500W | - | - | - | 1 | - | - | - | - | - | - | 1 | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ30A-T7 Littelfuse Inc. | 50 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 35.05V | 1 | 6.5W | 30V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | - | - | Unidirectional | SINGLE | - | 5μA | - | - | No | - | 5000W 5kW | 103A | - | 48.4V | 30V | 103A | - | 5kW | - | 1mA | - | - | - | - | 33.3V | 5000W | - | 1 | - | 36.8V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB47AT3G Littelfuse Inc. | 30000 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | P6SMB | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 44.7V | 600W | 9.3A | 64.8V | - | 40.2V | - | - | - | - | - | 1 | - | 40.2V | 425pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLD30-018-B Littelfuse Inc. | 30 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | 2.099991g | - | - | - | - | 30V | -55°C~175°C TJ | Bulk | 2014 | Automotive, AEC-Q101, SLD | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 33.3V | 5000W 5kW | 105.4A | - | 48.4V | - | 105.4A | - | 5kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA160A Littelfuse Inc. | 99999 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 178V | 1 | 8W | 160V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | 160V | - | Unidirectional | SINGLE | - | 2μA | - | ISOLATED | No | - | 15000W 15kW | - | - | 258.6V | 160V | 58.4A | 58A | 15kW | - | 5mA | - | - | - | - | 178.7V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP6.5CA Littelfuse Inc. | 486 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 7.22V | 1 | - | 6.5V | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 6.5V | - | Bidirectional | - | 1 | 4mA | 5kW | - | No | 7.22V | 5000W 5kW | 455.4A | 11.2V | 11.2V | 6.5V | 455.4A | 447A | 5kW | Bidirectional | 50mA | - | 1 | - | - | 7.22V | - | 7.98V | - | 1 | - | 9.1mm | - | 9.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB160A Littelfuse Inc. | 25000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 144V | 1 | 5W | 136V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 136V | - | Unidirectional | SINGLE | - | 1μA | - | - | No | - | 1000W 1kW | - | - | 219V | 136V | 4.6A | 4.3A | 1kW | - | 1mA | - | - | - | - | 152V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMF64A Littelfuse Inc. | 40 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | - | 1 | - | 64V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | SMF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | FLAT | 260 | 40 | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 71.1V | - | 1.7A | - | 103V | 64V | 1.7A | - | 200W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMB11A Littelfuse Inc. | 12500 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | - | - | -65°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMB | e3 | yes | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | 260 | 10 | - | - | - | - | - | - | - | - | - | - | - | No | - | 600W | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMB11AT3G Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 12.2V | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | - | - | 1SMB | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 600W | 33A | 18.2V | - | 11V | - | - | - | - | - | 1 | - | - | 1345pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE160A-B Littelfuse Inc. | 1000 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | SILICON | 160V | 1 | 5W | 136V | -55°C~175°C TJ | Bulk | 2014 | P6KE | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 152V | - | 2.8A | - | 219V | 136V | 2.8A | - | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE600CA Littelfuse Inc. | 99999 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | SILICON | 600V | 1 | 5W | 512V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | P6KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | - | - | Bidirectional | SINGLE | 1 | - | - | ISOLATED | No | 570V | 600W | - | - | 828V | - | 750mA | - | 600W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ10CA-HRA Littelfuse Inc. | 50 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | 92.986436mg | SILICON | 12.3V | 1 | - | 10V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMBJ-HRA | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | 600W | DUAL | J BEND | - | - | - | - | R-PDSO-J2 | - | 10V | Bidirectional | SINGLE | - | - | - | - | No | 11.1V | - | - | - | 17V | - | 35.3A | 35.3A | 600W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.44mm | 4.57mm | 3.94mm | ROHS3 Compliant | - |