- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ45A Littelfuse Inc. | 5000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 50V | 1 | - | 45V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 400W | 45V | 3.3W | - | - | - | - | - | - | - | 45V | Unidirectional | - | 1 | 1μA | 400W | - | No | 50V | 400W | 5.5A | - | 72.7V | 72.7V | 45V | 5.5A | 5.5A | 400W | Unidirectional | 1mA | 1 | - | - | - | 50V | - | 53.3V | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SZ1SMA48CAT3G Littelfuse Inc. | 40000 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 53.3V | 400W | 5.2A | - | 77.4V | - | 48V | - | - | - | - | - | - | 1 | - | 135pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ24CA-T7 Littelfuse Inc. | 21 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 24.5V | 1 | 6.5W | 24V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMDJ | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 24V | Bidirectional | SINGLE | - | 2μA | - | - | No | - | 3000W 3kW | - | - | - | 38.9V | 24V | 77.1A | 300A | 3kW | - | 1mA | - | - | - | - | 26.7V | 3000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC27C Littelfuse Inc. | 30 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 25.7V | 1 | 6.5W | 23.1V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 27V | - | DUAL | J BEND | 260 | 40 | - | - | R-PDSO-J2 | 23.1V | Bidirectional | SINGLE | 1 | - | - | - | No | 24.35V | 1500W 1.5kW | - | - | - | 39.38V | - | 40.5A | 40.5A | 1.5kW | - | - | - | - | - | - | - | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() 15KPA280CA Littelfuse Inc. | 99999 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 311V | 1 | - | 280V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | 8W | - | WIRE | 260 | 40 | - | 2 | - | 280V | Bidirectional | SINGLE | 1 | 2μA | - | ISOLATED | No | - | 15000W 15kW | - | - | - | 454.5V | 280V | 33.2A | 33A | 15kW | - | 5mA | - | - | - | - | 312.8V | - | 342.4V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1.5KE180A Littelfuse Inc. | 2000 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 171V | 1 | 6.5W | 154V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 1.5kW | 180V | - | - | WIRE | 260 | 30 | - | 2 | - | 154V | - | SINGLE | - | 1μA | - | ISOLATED | No | - | 1500W 1.5kW | - | 1μA | 246V | 246V | - | 6.2A | 6.2A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 171V | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE82A Littelfuse Inc. | 77 |
| Datasheet | 19 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-204AC (DO-15) | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 77.9V | 600W | 5.4A | - | 113V | - | 70.1V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6SMB170A Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 162V | 1 | 5W | 145V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 145V | Unidirectional | SINGLE | - | 1μA | - | - | No | - | - | - | - | 234V | 234V | - | 2.6A | 2.6A | 600W | - | 1mA | 1 | - | - | - | 162V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP20CA-B Littelfuse Inc. | 30 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | 22.2V | 1 | 8W | 20V | -55°C~175°C TJ | Bulk | 2005 | 5KP | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 5kW | 20V | - | - | WIRE | 260 | 40 | - | 2 | O-PALF-W2 | 20V | Bidirectional | SINGLE | 1 | - | - | ISOLATED | No | - | 5000W 5kW | - | - | 32.4V | 32.4V | - | 157.4A | 154A | 5kW | - | - | - | - | - | - | - | 5000W | - | - | - | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SLD28-018-B Littelfuse Inc. | 30 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | 2.099991g | - | - | - | - | 28V | -55°C~175°C TJ | Bulk | 2014 | Automotive, AEC-Q101, SLD | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 31.1V | 5000W 5kW | 112.3A | - | - | 45.4V | - | 112.3A | - | 5kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZ1SMA22AT3G Littelfuse Inc. | 46 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 24.4V | 400W | 11.3A | - | 35.5V | - | 22V | - | - | - | - | - | 1 | - | 22V | 540pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE24A-B Littelfuse Inc. | 37 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | - | - | SILICON | 22.8V | 1 | 6.5W | 20.5V | -55°C~175°C TJ | Bulk | - | 1.5KE | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 1.5kW | 24V | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | 20.5V | Unidirectional | SINGLE | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | 33.2V | 33.2V | - | 45.8A | 45.8A | 1.5kW | - | - | 1 | - | - | - | - | - | - | 1 | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE24CA-B Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | - | - | SILICON | 25.2V | 1 | 6.5W | 20.5V | -55°C~175°C TJ | Bulk | - | 1.5KE | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 1.5kW | 24V | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | 20.5V | Bidirectional | SINGLE | 1 | - | - | ISOLATED | No | 22.8V | 1500W 1.5kW | - | - | - | 33.2V | - | 45.8A | 45.8A | 1.5kW | - | - | - | - | - | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ48A-HRA Littelfuse Inc. | 71 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | - | 53.3V | - | - | 48V | -65°C~150°C TJ | Tape & Reel (TR) | 2008 | SMCJ-HRA | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | - | 260 | 40 | - | - | - | - | Unidirectional | - | - | 1μA | - | - | No | - | 1500W 1.5kW | 19.4A | - | 77.4V | 77.4V | - | 19.4A | - | 1.5kW | - | 1mA | - | - | - | - | 53.3V | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMF4L130A Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMF4L | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | - | 260 | 40 | - | - | - | - | - | - | - | - | - | - | No | 144V | 400W | 1A | - | 209V | - | 130V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMF4L188A Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMF4L | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | - | 260 | 40 | - | - | - | - | - | - | - | - | - | - | No | 209V | 400W | 700mA | - | 304V | - | 188V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1SMB100AT3G Littelfuse Inc. | 2193 | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 111V | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | - | - | 1SMB | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 600W | 3.7A | - | 162V | - | 100V | - | - | - | - | - | 1 | - | - | 190pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMB22CAT3G Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | 260 | 40 | 1SMB | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 24.4V | 600W | 16.9A | - | 35.5V | - | 22V | - | - | - | - | - | - | 1 | 22V | 390pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE39CA Littelfuse Inc. | 4000 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 37.1V | 1 | - | 33.3V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 39V | - | - | - | - | - | - | - | - | 33.3V | Bidirectional | - | 1 | 1μA | 600W | - | No | 37.1V | 600W | 11.33A | - | 53.9V | 53.9V | 33.3V | 11.3A | 11.3A | 600W | Bidirectional | 1mA | - | 1 | - | - | 37.1V | - | 41V | - | 1 | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ75A Littelfuse Inc. | 83 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 83.3V | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | 400W | 75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 83.3V | 400W | 3.3A | - | 121V | - | 75V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |