- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Breakdown Voltage-Max | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLD51-018-B Littelfuse Inc. | 30 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | - | - | 51V | -55°C~175°C TJ | Bulk | 2014 | Automotive, AEC-Q101, SLD | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 56.7V | 5000W 5kW | 61.9A | - | 82.4V | - | 61.9A | - | 5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE6.8A-B Littelfuse Inc. | 12 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 6.45V | 1 | 6.5W | 5.8V | -55°C~175°C TJ | Bulk | - | 1.5KE | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 1.5kW | 6.8V | - | - | WIRE | 260 | 30 | - | 2 | - | 5.8V | Unidirectional | SINGLE | - | 1μA | ISOLATED | No | - | 1500W 1.5kW | 144.8A | 10.5V | 10.5V | - | 16.5A | 16.5A | 1.5kW | 1mA | - | - | - | - | 6.45V | - | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6SMB11A Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 10.5V | 1 | 5W | 9.4V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | R-PDSO-J2 | 9.4V | Unidirectional | SINGLE | - | - | - | No | - | 600W | - | 15.6V | 15.6V | - | 39.1A | 38A | 600W | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMF4L48A Littelfuse Inc. | 1956 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | 53.3V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, TPSMF4L | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | FLAT | 260 | 40 | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | - | 400W | 5.2A | 77.4V | - | 48V | - | - | - | - | 1 | - | 48V | - | - | 2000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE180CA Littelfuse Inc. | 100 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 171V | 1 | - | 154V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 154V | Bidirectional | - | 1 | 1μA | - | No | 171V | 600W | 2.5A | 246V | 246V | 154V | 2.5A | 2.5A | 600W | 1mA | - | 1 | - | - | 171V | - | - | - | 1 | - | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ60CA-T7 Littelfuse Inc. | 329 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 70.2V | 1 | 6.5W | 60V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | - | Bidirectional | SINGLE | - | 5μA | - | No | - | 5000W 5kW | 51.7A | - | 96.8V | 60V | 51.7A | - | 5kW | 1mA | - | - | - | - | 66.7V | 5000W | - | - | - | 73.7V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AQ15-01FTG Littelfuse Inc. | 20 |
| Datasheet | 11 Weeks | - | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101, AQ, SPA® | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive, CAN | - | - | - | - | - | - | 260 | 40 | - | - | - | 15V | - | - | - | - | - | No | - | 450W | 12A 8/20μs | 30V | - | 15V Max | - | - | - | - | 1 | - | - | 100pF @ 1MHz Max | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA78CA Littelfuse Inc. | 15710 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 86.7V | 1 | - | 78V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | 8W | - | WIRE | 260 | 40 | - | 2 | - | 78V | Bidirectional | SINGLE | 1 | - | ISOLATED | No | 87.1V | 15000W 15kW | - | - | 126.1V | - | 119.7A | 119A | 15kW | - | - | - | - | - | - | - | 95.4V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() P6SMB24AT3G Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 22.8V | 600W | 18A | 33.2V | - | 20.5V | - | - | - | - | 1 | - | 20.5V | 775pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20KPA48CA Littelfuse Inc. | 15 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 53.6V | 1 | 8W | 48V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 20KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | - | - | - | 2 | - | 48V | Bidirectional | SINGLE | 1 | - | ISOLATED | No | - | 20000W 20kW | - | 79.4V | 79.4V | - | 254.4A | 254.4A | 20kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP70A-B Littelfuse Inc. | 30 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 77.8V | 1 | 8W | 7V | -55°C~175°C TJ | Bulk | 2014 | 5KP | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 5kW | 70V | - | - | WIRE | 260 | 40 | - | 2 | - | 70V | Unidirectional | SINGLE | - | 1mA | ISOLATED | No | - | 5000W 5kW | - | 113V | 12V | - | 45.1A | 44.3A | 5kW | 50mA | - | - | - | - | 7.78V | 5000W | - | - | - | - | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6SMB480A Littelfuse Inc. | 96800 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 456V | 1 | - | 408V | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | DUAL | J BEND | 260 | 40 | - | 2 | - | 408V | Unidirectional | SINGLE | - | 1μA | - | No | - | - | - | 658V | 658V | - | 900mA | 900mA | 600W | 1mA | - | - | - | - | 456V | - | 504V | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() P6SMBJ170A Littelfuse Inc. | 15000 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | 162V | 1 | - | 145V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 170V | - | DUAL | C BEND | 260 | 30 | - | - | - | 145V | Unidirectional | SINGLE | - | 5μA | - | No | - | - | - | 234V | 234V | - | 2.6A | 2.6A | 600W | 1mA | 1 | - | - | - | 162V | - | - | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMB40A-VR Littelfuse Inc. | 30000 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 5W | - | -65°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TPSMB-VR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 30 | - | - | R-PDSO-J2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 44.4V | 600W | 9.3A | 64.5V | - | 40V | - | - | - | - | 1 | - | 40V | - | - | 600W | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SZ1SMB51CAT3G Littelfuse Inc. | 32 |
| Datasheet | 13 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2006 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 56.7V | 600W | 7.3A | 82.4V | - | 51V | - | - | - | - | - | 1 | - | 175pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZ1SMB14CAT3G Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 15.6V | 600W | 25.8A | 23.2V | - | 14V | - | - | - | - | - | 1 | - | 590pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB170 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 153V | 1 | 5W | 145V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | - | R-PDSO-J2 | 145V | Unidirectional | SINGLE | - | - | - | No | 153.45V | 600W | - | - | 245.7V | - | 2.6A | 2.5A | 600W | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP1020-01WTG Littelfuse Inc. | 118975 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | 2 | - | - | SILICON | - | 1 | - | 6V | -40°C~125°C TJ | Tape & Reel (TR) | 2015 | SP1020, SPA® | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | LOW CAPACITANCE | - | - | - | BOTTOM | - | - | - | - | - | - | - | Bidirectional | SINGLE | - | - | - | No | - | - | 2A 8/20μs | - | 10V | 6V Max | 2A | - | - | - | - | 1 | 6V | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 1SMB130AT3G Littelfuse Inc. | 5000 | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | - | - | 1SMB | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 144V | 600W | 2.9A | 209V | - | 130V | - | - | - | - | 1 | - | - | 150pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA150A Littelfuse Inc. | 15710 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 167V | 1 | 8W | 150V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | 150V | Unidirectional | SINGLE | - | 2μA | ISOLATED | No | - | 15000W 15kW | - | - | 241.9V | 150V | 62.4A | 62A | 15kW | 5mA | - | - | - | - | 167.6V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |