- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Number of Bidirectional Channels | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30KPA33CA Littelfuse Inc. | 800 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 36.9V | 1 | 8W | 33V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | - | WIRE | 260 | - | 40 | 2 | - | 33V | - | Bidirectional | SINGLE | 1 | - | 10mA | - | - | - | ISOLATED | No | - | 30000W 30kW | - | - | 58.5V | 58.5V | - | 517.9A | 517.9A | 30kW | - | 50mA | - | 1 | - | - | - | 36.9V | 30000W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ48CA Littelfuse Inc. | 15256 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 53.3V | 1 | - | 48V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 1.5kW | 48V | 6.5W | - | - | - | - | - | - | - | 48V | - | Bidirectional | - | 1 | - | 1μA | Single | - | 1.5kW | - | No | 53.3V | 1500W 1.5kW | 19.4A | 1μA | 77.4V | 77.4V | 48V | 19.4A | 19.4A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | - | 53.3V | - | 58.9V | - | - | - | 1 | - | 2.417mm | 7.11mm | 6.22mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC6.8A Littelfuse Inc. | 6000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 6.45V | 1 | - | 5.8V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | 1.5kW | 6.8V | 6.5W | DUAL | J BEND | 260 | - | 40 | 2 | - | 5.8V | - | Unidirectional | SINGLE | - | - | 1μA | - | - | - | - | No | - | 1500W 1.5kW | 144.8A | - | 10.5V | 10.5V | - | 16.5A | 16.5A | 1.5kW | - | 1mA | - | - | - | - | - | 6.45V | - | 7.14V | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SP3012-06UTG Littelfuse Inc. | In Stock |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 14-UFDFN | - | 14 | - | - | SILICON | 6V | 1 | - | 5V | -40°C~125°C TJ | Cut Tape (CT) | 2013 | Automotive, AEC-Q101, SP3012, SPA® | - | - | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | Automotive | ULTRA LOW CAPACITANCE | 8541.10.00.50 | - | - | - | - | DUAL | - | - | 1.35mm | - | - | - | - | 5V | Bidirectional | SINGLE | 6 | - | 1.5μA | - | - | - | - | Yes | - | - | 4A 8/20μs | - | 7V Typ | 7V | 5V Max | 2A | - | - | Unidirectional | - | - | - | 5V | MO-229 | 0.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6SMB18CA Littelfuse Inc. | 29883 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 17.1V | 1 | - | 15.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2006 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | 5W | DUAL | J BEND | 260 | - | 40 | 2 | - | 15.3V | - | - | SINGLE | 1 | - | 1μA | - | - | 600W | - | No | - | - | - | - | 25.5V | 25.5V | - | 24.2A | 24A | 600W | Bidirectional | 1mA | - | - | - | - | - | 17.1V | - | 18.9V | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SMAJ400CA Littelfuse Inc. | 44 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 447V | 1 | - | 400V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 400W | 400V | 3.3W | - | - | - | - | - | - | - | 400V | - | Bidirectional | - | 1 | - | 1μA | Single | - | 400W | - | No | 447V | 400W | 600mA | 1μA | 648V | 648V | 400V | 600mA | 600mA | 400W | Bidirectional | 1mA | - | 1 | - | - | - | 447V | - | 494V | - | - | 150°C | 1 | - | 2.29mm | 4.5mm | 2.79mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SESD0802Q4UG-0020-090 Littelfuse Inc. | 7430 |
| Datasheet | 17 Weeks | - | Surface Mount | 4-XFDFN Exposed Pad | YES | - | - | - | SILICON | 9V | 4 | - | 7V | -55°C~125°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101, SESD, SPA® | - | - | Active | 1 (Unlimited) | 5 | - | EAR99 | Zener | - | - | - | - | Automotive, HDMI | ULTRA LOW CAPACITANCE | - | 200FF | - | - | - | BOTTOM | - | - | - | - | - | R-PBCC-N5 | 9V | - | - | - | - | - | - | - | - | - | - | No | 9V Typ | - | 2A 8/20μs | - | 9.2V Typ | 9.2V | 7V Max | 2A | - | - | Unidirectional | - | 4 | - | 7V | - | 0.2pF @ 3GHz | - | - | - | - | - | - | - | - | 430μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB62A Littelfuse Inc. | 6000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 58.9V | 1 | 5W | 53V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | J BEND | 260 | - | 40 | 2 | - | 53V | - | Unidirectional | SINGLE | - | - | 1μA | - | - | - | - | No | - | 600W | - | - | 85V | 85V | - | 7.2A | 7.1A | 600W | - | 1mA | - | - | - | - | - | 58.9V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SP3011-06UTG Littelfuse Inc. | 8 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 14-UFDFN | - | 14 | - | - | SILICON | 6V | 1 | 1W | 6V | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | SP3011, SPA® | - | - | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | General Purpose | LOW CAPACITANCE | 8541.10.00.50 | 400FF | - | - | - | DUAL | - | 260 | 1.35mm | 40 | 14 | - | - | 6V | Bidirectional | - | 6 | - | 500nA | Single | - | - | ISOLATED | Yes | - | - | 3A 8/20μs | - | - | 12.5V | 6V Max | 3A | 3A | - | - | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | 500μm | 3.5mm | 1.35mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() P6SMB220A Littelfuse Inc. | 3219 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 209V | 1 | - | 185V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMB | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | J BEND | 260 | - | 40 | 2 | - | 185V | - | - | SINGLE | - | - | 1μA | - | - | 600W | - | No | - | - | - | - | 328V | 328V | - | 1.9A | 1.8A | 600W | Unidirectional | 1mA | - | - | - | - | - | 209V | - | 231V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMF18A Littelfuse Inc. | 3000 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | 22.1V | 1 | - | 18V | -55°C~150°C TJ | Cut Tape (CT) | 2013 | SMF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | FLAT | 260 | - | 40 | - | R-PDSO-F2 | - | - | Unidirectional | SINGLE | - | - | - | - | - | 200W | - | No | 20V | - | - | - | - | 29.2V | - | 6.8A | 6.8A | 200W | Unidirectional | - | 1 | - | - | - | - | - | - | 22.1V | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ6.5CA Littelfuse Inc. | 7616 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 7.22V | 1 | - | 6.5V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | 600W | 6.5V | - | - | - | - | - | - | - | - | 6.5V | - | Bidirectional | - | 1 | - | 1mA | Single | - | 600W | - | No | 7.22V | 600W | 53.6A | 1mA | 11.2V | 11.2V | 6.5V | 53.6A | 53.6A | 600W | Bidirectional | 10mA | - | 1 | - | - | - | 7.22V | - | 7.98V | Yes | - | - | 1 | - | 2.4384mm | 4.5466mm | 3.937mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6KE51CA Littelfuse Inc. | 39 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 48.5V | 1 | - | 43.6V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | 5W | - | - | - | - | - | - | - | 43.6V | - | Bidirectional | - | 1 | 51V | 1μA | Single | 86A | 600W | - | No | 48.5V | 600W | 8.7A | 1μA | 70.1V | 70.1V | 43.6V | 8.7A | 8.7A | 600W | Bidirectional | 1mA | - | 1 | - | - | - | 48.5V | - | 53.6V | Yes | - | - | 1 | 3.6mm | - | 7.5946mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SMBJ36A Littelfuse Inc. | 20976 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 40V | 1 | - | 36V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 600W | 35V | 600W | - | - | - | - | - | - | - | 36V | - | Unidirectional | - | 1 | - | 1μA | Single | - | 600W | - | No | 40V | 600W | 10.4A | 1μA | 58.1V | 58.1V | 36V | 10.4A | 10.4A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | 40V | - | 44.2V | Yes | 1 | 150°C | - | - | 2.61mm | 4.57mm | 3.94mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SMAJ33A Littelfuse Inc. | 5000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 36.7V | 1 | - | 33V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 400W | 33V | 3.3W | - | - | - | - | - | - | - | 33V | - | Unidirectional | - | 1 | - | 1μA | Single | - | 400W | - | No | 36.7V | 400W | 7.5A | 1μA | 53.3V | 53.3V | 33V | 7.5A | 7.5A | 400W | Unidirectional | 1mA | 1 | - | - | - | - | 36.7V | - | 40.6V | - | 1 | 150°C | - | - | 2.29mm | 4.5mm | 2.79mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SMF48A Littelfuse Inc. | 2900 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | SILICON | 58.9V | 1 | - | 48V | -55°C~150°C TJ | Cut Tape (CT) | 2014 | SMF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | FLAT | 260 | - | 40 | - | - | - | - | Unidirectional | SINGLE | - | - | 1μA | - | - | - | - | No | - | - | - | - | - | 77.4V | 48V | 2.6A | 2.6A | 200W | - | 1mA | 1 | - | - | - | - | 53.3V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TPSMC62CA Littelfuse Inc. | 6000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 65.1V | 1 | - | 53V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | 1.5kW | DUAL | J BEND | 260 | - | 30 | - | R-PDSO-J2 | - | 3.5V | Bidirectional | SINGLE | - | - | - | - | - | - | - | No | 58.9V | 1500W 1.5kW | - | - | - | 85V | - | 17.9A | 17.9A | 1.5kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | - | ||
![]() 5KP150CA Littelfuse Inc. | 17 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 167V | 1 | - | 150V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | Bidirectional | - | 1 | - | 2μA | - | - | - | - | No | 167V | 5000W 5kW | 21A | - | 243V | 243V | 150V | 21A | 20.6A | 5kW | - | 5mA | - | 1 | - | - | - | 167V | - | - | - | - | - | 1 | 9.1mm | - | 9.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMF13A Littelfuse Inc. | 2548 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | 15.9V | 1 | - | 13V | -55°C~150°C TJ | Cut Tape (CT) | 2014 | SMF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | FLAT | 260 | - | 40 | - | R-PDSO-F2 | - | - | Unidirectional | SINGLE | - | - | - | - | - | - | - | No | 14.4V | - | 9.3A | - | - | 21.5V | - | 9.3A | 9.3A | 200W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ33A Littelfuse Inc. | 2900 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 36.7V | 1 | - | 33V | -65°C~150°C TJ | Tape & Reel (TR) | 2008 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 600W | 33V | 5W | - | - | - | - | - | - | - | 33V | - | Unidirectional | - | 1 | - | 1μA | Single | - | 600W | - | No | 36.7V | 600W | 11.3A | 1μA | 53.3V | 53.3V | 33V | 11.3A | 11.3A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | 36.7V | - | 40.6V | - | 1 | 150°C | - | - | 2.61mm | 4.57mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free |