- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Working Voltage | Polarity | Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP1112-01UTG Littelfuse Inc. | 190 |
| Datasheet | 13 Weeks | - | Surface Mount | 0603 (1610 Metric) | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | SPA® | - | Active | 1 (Unlimited) | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | No | - | - | 40A 8/20μs | 26.5V Typ | - | 12V Max | - | - | - | 1 | - | - | 230pF @ 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() SMF58A-T13 Littelfuse Inc. | 50 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | SILICON | - | 1 | 58V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | SMF | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 40 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | No | 64.4V | - | 2.1A | - | 93.6V | 58V | 2.1A | - | 200W | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMF43A-T13 Littelfuse Inc. | 50 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | SILICON | - | 1 | 43V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | SMF | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 40 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | No | 47.8V | - | 2.9A | - | 69.4V | 43V | 2.9A | - | 200W | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMF7.0A-T13 Littelfuse Inc. | 12 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | SILICON | - | 1 | 7V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMF | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 40 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | No | 7.78V | - | 16.7A | - | 12V | 7V | 1.5A | - | 200W | 1 | - | 7V | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMF85A-T13 Littelfuse Inc. | 50 |
| Datasheet | 20 Weeks | - | Surface Mount | SOD-123F | YES | - | - | SILICON | - | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | SMF | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 40 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | No | 94.4V | 200W | 1.3A | 137V | - | 85V | - | - | - | 1 | - | 85V | - | 200W | - | - | - | ROHS3 Compliant | ||
![]() SMF45A-T13 Littelfuse Inc. | 32 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | SILICON | - | 1 | 45V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | SMF | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 40 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | No | 50V | - | 2.8A | - | 72.7V | 45V | 2.8A | - | 200W | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMF78A-T13 Littelfuse Inc. | 50 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | SILICON | - | 1 | 78V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | SMF | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 40 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | No | 86.7V | - | 1.4A | - | 126V | 78V | 1.4A | - | 200W | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ36CA-HR Littelfuse Inc. | 12 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 92.986436mg | SILICON | 44.2V | 1 | 36V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMBJ-HR | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | 600W | DUAL | J BEND | - | - | R-PDSO-J2 | 36V | Bidirectional | SINGLE | No | 40V | - | - | - | 58.1V | - | 10.4A | 10.4A | 600W | - | 1 | - | - | - | 2.44mm | 4.57mm | 3.94mm | ROHS3 Compliant | ||
![]() SMCJ110A-HRA Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 13.5V | - | 110V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMCJ-HRA | e3 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | 1.5kW | - | - | 260 | 40 | - | 11V | Unidirectional | - | No | 122V | 1500W 1.5kW | - | 177V | 18.2V | - | 8.5A | 82.5A | 1.5kW | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMCJ120CA-HRA Littelfuse Inc. | 66000 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 14.7V | - | 120V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMCJ-HRA | e3 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | 1.5kW | - | - | 260 | 40 | - | 12V | Bidirectional | - | No | 133V | 1500W 1.5kW | - | 193V | 19.9V | - | 7.8A | 75.4A | 1.5kW | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMCJ130A-HRA Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | 15.9V | - | 130V | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | SMCJ-HRA | e3 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | 1.5kW | - | - | 260 | 40 | - | 13V | Unidirectional | - | No | 144V | 1500W 1.5kW | - | 209V | 21.5V | - | 7.2A | 69.8A | 1.5kW | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMCJ13CA-HRA Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 14.4V | - | 13V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMCJ-HRA | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | 260 | 40 | - | - | - | - | No | - | 1500W 1.5kW | - | 21.5V | 21.5V | - | 69.8A | - | 1.5kW | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMCJ12CA-HRA Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 13.3V | - | 12V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMCJ-HRA | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | 260 | 40 | - | - | - | - | No | - | 1500W 1.5kW | - | 19.9V | 19.9V | - | 75.4A | - | 1.5kW | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMF17A-T13 Littelfuse Inc. | 50 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | SILICON | - | 1 | 17V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | SMF | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 40 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | No | 18.9V | - | 7.2A | - | 27.6V | 17V | 7.2A | - | 200W | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMCJ18CA-HRA Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 20V | - | 18V | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | SMCJ-HRA | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | 260 | 40 | - | - | - | - | No | - | 1500W 1.5kW | - | 29.2V | 29.2V | - | 51.4A | - | 1.5kW | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMCJ120A-HRA Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | 14.7V | - | 120V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMCJ-HRA | e3 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | 1.5kW | - | - | 260 | 40 | - | 12V | Unidirectional | - | No | 133V | 1500W 1.5kW | - | 193V | 19.9V | - | 7.8A | 75.4A | 1.5kW | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMCJ14A-HRA Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 15.6V | - | 14V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMCJ-HRA | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | 260 | 40 | - | - | - | - | No | - | 1500W 1.5kW | - | 23.2V | 23.2V | - | 64.7A | - | 1.5kW | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMCJ40CA-HRA Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 44.4V | - | 40V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMCJ-HRA | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | 260 | 40 | - | - | - | - | No | - | 1500W 1.5kW | - | 64.5V | 64.5V | - | 23.3A | - | 1.5kW | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMCJ15CA-HRA Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 16.7V | - | 15V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMCJ-HRA | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | 260 | 40 | - | - | - | - | No | - | 1500W 1.5kW | - | 24.4V | 24.4V | - | 61.5A | - | 1.5kW | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMCJ22CA-HRA Littelfuse Inc. | 12 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 24.4V | - | 22V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMCJ-HRA | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | 260 | 40 | - | - | - | - | No | - | 1500W 1.5kW | - | 35.5V | 35.5V | - | 42.3A | - | 1.5kW | - | 1 | - | - | - | - | - | - | ROHS3 Compliant |