- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Breakdown Voltage-Min | Breakdown Voltage-Max | Diameter | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA17ARLG Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | - | - | Axial | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | MiniMosorb™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SA*A | - | - | - | - | - | - | - | - | - | - | - | No | 18.9V | 500W | 18.1A | 27.6V | - | 17V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA150CA Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 167.6V | 1 | - | - | - | 150V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | - | 150V | - | SINGLE | 1 | - | - | 30kW | ISOLATED | No | - | 30000W 30kW | - | 233.4V | 233.4V | - | 129.8A | 129.8A | 30kW | Bidirectional | - | - | 1 | - | - | - | 30000W | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4SMA75CA Littelfuse Inc. | 5926 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | 75V | 1 | - | - | 3.3W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | 400W | 75V | - | DUAL | C BEND | 260 | 40 | - | 2 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 71.3V | - | 4A | 103V | - | 64.1V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SACB22 Littelfuse Inc. | 29 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 24.4V | 1 | - | - | 3W | 22V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | SACB | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 45pF | - | - | - | DUAL | C BEND | 260 | 30 | - | 2 | - | - | 22V | Unidirectional | SINGLE | - | 5μA | - | - | - | No | - | - | - | - | 35.4V | - | 14A | 14A | 500W | - | 1mA | 1 | - | - | - | 24.4V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE91CA Littelfuse Inc. | 73 |
| Datasheet | 19 Weeks | - | Through Hole | DO-201AA, DO-27, Axial | NO | 2 | - | - | SILICON | 86.5V | 1 | - | - | 6.5W | 77.8V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | - | WIRE | 260 | 30 | - | 2 | - | - | - | - | SINGLE | - | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 125V | 125V | - | 12.2A | - | 1.5kW | Bidirectional | - | - | 1 | - | - | - | - | - | 175°C | - | - | - | 5.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() 30KPA108CA-B Littelfuse Inc. | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | - | - | 8W | 108V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | 120.6V | 30000W 30kW | 172.9A | - | 175.2V | - | 172.9A | - | 30kW | - | - | - | 1 | - | - | - | 30000W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA170A-B Littelfuse Inc. | 10 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 189.9V | 1 | - | - | 8W | 170V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | - | 170V | Unidirectional | SINGLE | - | 2μA | - | - | ISOLATED | No | - | 30000W 30kW | - | 275V | 275V | - | 110.2A | 110.2A | 30kW | - | 5mA | 1 | - | - | - | 189.9V | 30000W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMB18CA Littelfuse Inc. | 12943 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 18V | 1 | - | - | 5W | 15.3V | -65°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | - | - | DUAL | J BEND | 260 | 30 | - | - | - | - | 15.3V | Bidirectional | SINGLE | - | 1μA | - | - | - | No | - | 600W | - | - | 25.5V | 15.3V | 24.2A | 100A | 600W | - | 1mA | - | - | - | - | 17.1V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA270CA Littelfuse Inc. | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 301.6V | 1 | - | - | 8W | 270V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | - | 270V | Bidirectional | SINGLE | 1 | - | - | - | ISOLATED | No | - | 30000W 30kW | - | 436.2V | 436.2V | - | 69.5A | 69.5A | 30kW | - | - | - | 1 | - | - | - | 30000W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMA30AT3G Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | 33.3V | 1 | - | - | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | HIGH RELIABILITY | - | - | - | - | - | DUAL | C BEND | - | - | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 400W | 8.3A | 48.4V | - | 30V | - | - | - | - | - | 1 | - | 30V | 405pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA96A Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 107.2V | 1 | - | - | 8W | 96V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | - | 96V | Unidirectional | SINGLE | - | 2μA | - | - | ISOLATED | No | - | 30000W 30kW | - | 156V | 156V | - | 194.2A | 194.2A | 30kW | - | 5mA | 1 | - | - | - | 107.2V | 30000W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA78A Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 87.1V | 1 | - | - | 8W | 78V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | - | 78V | Unidirectional | SINGLE | - | 2μA | - | - | ISOLATED | No | - | 30000W 30kW | - | 129V | 129V | - | 234.9A | 234.9A | 30kW | - | 5mA | 1 | - | - | - | 87.1V | 30000W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE550A Littelfuse Inc. | 36000 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 522.5V | 1 | - | - | - | 468V | -55°C~175°C TJ | Tape & Reel (TR) | 2012 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 600W | 560V | 600W | - | - | - | - | - | - | - | - | 495V | Unidirectional | - | 1 | 1μA | - | - | - | No | 522.5V | 600W | 800mA | 760V | 760V | 468V | 800mA | 800mA | 600W | - | 1mA | 1 | - | - | - | 522.5V | - | 1 | - | - | - | 3.6mm | - | 7.6mm | ROHS3 Compliant | Lead Free | ||
![]() SZ1SMC40AT3G Littelfuse Inc. | 29 | - | Datasheet | 11 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | - | 1 | - | - | 0.75W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | DUAL | C BEND | - | - | 1SMC | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 44.4V | 1500W 1.5kW | 32.2A | 64.5V | - | 40V | - | - | - | - | - | 1 | - | 40V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMB150A Littelfuse Inc. | 9 |
| Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | 260 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | No | 143V | 600W | 2.9A | 207V | - | 128V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC47AT3G Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AB, SMC | YES | 2 | - | - | SILICON | 44.7V | 1 | - | - | 0.75W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | DUAL | C BEND | - | - | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 1500W 1.5kW | 23.2A | 64.8V | - | 40.2V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZ1SMB10CAT3G Littelfuse Inc. | 17 |
| Datasheet | 13 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | - | - | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | DUAL | C BEND | - | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 11.1V | 600W | 35.3A | 17V | - | 10V | - | - | - | - | - | - | 1 | - | 805pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLD12U-017 Littelfuse Inc. | 30 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | 2.099991g | - | 14.7V | - | - | - | - | 12V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, SLD | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | 8W | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | - | No | 13.3V | 5000W 5kW | - | - | 19.9V | - | 256.3A | 600A | 5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TP1.5KE43A Littelfuse Inc. | 30000 | - | Datasheet | 19 Weeks | - | Through Hole | DO-201AA, DO-27, Axial | NO | - | - | - | SILICON | - | 1 | - | - | 6.5W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TP1.5KE | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | - | WIRE | - | - | - | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | 40.9V | 1500W 1.5kW | 25.6A | 59.3V | - | 36.8V | - | - | - | - | - | 1 | - | 36.8V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZP6SMB68AT3G Littelfuse Inc. | 2000 | - | - | 11 Weeks | - | - | - | YES | - | - | - | SILICON | - | 1 | 150°C | -65°C | 0.55W | - | - | - | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | - | EXCELLENT CLAMPING CAPABILITY, LOW ZENER IMPEDANCE, UL RECOGNIZED | 8541.10.00.50 | - | - | - | - | DUAL | C BEND | 260 | 30 | - | - | AEC-Q101 | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58.1V | - | - | 600W | - | - | 64.6V | 71.4V | - | - | - | RoHS Compliant | - |