- Package / Case
- Packaging
- Applications
- Mounting Type
- Number of Circuits
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Factory Lead Time
- Working Voltage
- Peak Reflow Temperature (Cel)
Attribute column
Manufacturer
Littelfuse TVS - Mixed Technology
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Reverse Stand-off Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Number of Circuits | Operating Supply Current | Element Configuration | Nominal Supply Current | Diode Type | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Reference Voltage | Switching Voltage | JEDEC-95 Code | Reverse Breakdown Voltage | Series Resistance | Non-rep Peak Rev Power Dis-Max | Input Capacitance | Telecom IC Type | Hold Current | Max Breakdown Voltage | Trigger Device Type | ESD Protection | Max Junction Temperature (Tj) | Non-Repetitive Pk On-state Cur | Ambient Temperature Range High | Voltage - Clamping | Holding Current-Max | Min Breakdown Voltage | Breakover Voltage (Max) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP720ABG Littelfuse Inc. | 1920 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 30V | 12 | - | - | - | - | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Matte Tin (Sn) | 105°C | -40°C | General Purpose | - | 8541.30.00.80 | 3pF | 30V | - | DUAL | GULL WING | - | - | 4mm | - | - | - | 16 | - | - | - | 30V | - | - | - | 20nA | 14 | - | Single | - | - | - | - | 3A | - | - | Unidirectional | - | - | - | MS-012AC | - | - | - | - | - | - | - | SILICON SURGE PROTECTOR | Yes | 150°C | - | - | - | - | - | - | 1.75mm | 10mm | 3.9878mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
SP721ABTG Littelfuse Inc. | 845 | - | Datasheet | 13 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 30V | 12 | - | - | - | - | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | Matte Tin (Sn) | 105°C | -40°C | General Purpose | UL RECOGNIZED | - | 3pF | 30V | - | DUAL | GULL WING | 260 | - | 4mm | - | - | 30 | 8 | - | - | - | 30V | - | COMPLEX | - | 20nA | 6 | - | - | - | - | - | - | - | 3A | - | Bidirectional | - | - | - | MS-012AA | - | - | - | - | - | - | - | SILICON SURGE PROTECTOR | - | - | - | - | - | - | - | - | 1.75mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SP720ABTG Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 30V | 12 | - | - | - | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Matte Tin (Sn) | 105°C | -40°C | General Purpose | - | 8541.30.00.80 | 3pF | 30V | - | DUAL | GULL WING | 260 | - | 4mm | - | - | 30 | 16 | - | - | 30V | 30V | - | COMPLEX | - | 20nA | 14 | - | - | - | - | - | - | - | 3A | - | Bidirectional | - | - | - | MS-012AC | - | - | - | - | - | - | - | SILICON SURGE PROTECTOR | - | - | - | - | - | - | - | - | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SP724AHTG Littelfuse Inc. | 3000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | 20V | 8 | - | - | - | 20V | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | Matte Tin (Sn) | 105°C | -40°C | General Purpose | - | - | 3pF | - | - | DUAL | GULL WING | 260 | - | 1.75mm | - | - | 40 | 6 | - | - | 20V | 20V | - | COMPLEX | - | 10nA | 4 | - | - | - | - | 10nA | - | - | - | - | Bidirectional | - | - | - | - | - | - | - | - | - | - | - | SILICON SURGE PROTECTOR | Yes | 150°C | - | - | - | - | - | - | 1.45mm | 3mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
SP721ABG Littelfuse Inc. | 8 |
| Datasheet | 13 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 30V | 12 | - | - | - | - | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | Matte Tin (Sn) | 105°C | -40°C | General Purpose | UL RECOGNIZED | - | 3pF | 30V | - | DUAL | GULL WING | 260 | - | 4mm | - | - | 30 | 8 | - | - | - | 30V | - | COMPLEX | - | 20nA | 6 | - | - | - | - | - | - | 5A | 3A | - | Bidirectional | - | - | - | MS-012AA | - | - | - | - | - | - | - | SILICON SURGE PROTECTOR | - | - | - | - | - | - | - | - | 1.75mm | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SP721APP Littelfuse Inc. | 2000 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 30V | 12 | - | - | - | - | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | Matte Tin (Sn) | 105°C | -40°C | General Purpose | UL RECOGNIZED | - | 3pF | 30V | - | DUAL | - | 260 | - | 7.11mm | - | - | 30 | 8 | - | - | - | 30V | - | COMPLEX | - | 20nA | 6 | - | - | - | - | 20nA | - | 5A | 3A | - | Bidirectional | - | - | - | MS-001BA | - | 1Ohm | - | - | - | - | - | SILICON SURGE PROTECTOR | Yes | 150°C | - | 105°C | - | - | - | - | 5.33mm | 10.16mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
SP723ABG Littelfuse Inc. | 1000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 30V | 12 | - | - | - | 30V | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | Matte Tin (Sn) | 105°C | -40°C | General Purpose | - | - | 5pF | 30V | - | DUAL | GULL WING | - | - | 4mm | - | - | - | 8 | - | - | - | 30V | - | COMPLEX | - | 20nA | 6 | - | - | - | - | - | - | 7A | 7A | - | Bidirectional | - | - | - | MS-012AA | - | - | - | - | - | - | - | SILICON SURGE PROTECTOR | - | 150°C | - | - | - | - | - | - | 1.75mm | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
SP723ABTG Littelfuse Inc. | 20 | - | Datasheet | 13 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | 30V | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 105°C | -40°C | General Purpose | - | - | 5pF | 30V | - | - | - | - | - | 4mm | - | - | - | - | - | - | - | 30V | Bidirectional | - | 6 | 20nA | 6 | - | - | - | - | - | - | 7A | 7A | - | Bidirectional | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | - | 1.75mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SEP0640Q38CB Littelfuse Inc. | 4000 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 8-LQFN | - | 8 | - | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | 85°C | -40°C | Ethernet | UL RECOGNIZED | - | - | - | - | BOTTOM | NO LEAD | 260 | - | - | - | 2.2A | 30 | 8 | - | Not Qualified | - | 8V | - | SINGLE | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mA | - | - | - | - | 30 A | - | 64V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SP720APP Littelfuse Inc. | 16629 |
| Datasheet | 13 Weeks | - | Through Hole | 16-DIP | NO | 16 | - | - | - | 30V | 12 | - | - | - | - | Tube | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Matte Tin (Sn) | 105°C | -40°C | General Purpose | - | 8541.30.00.80 | 3pF | 30V | - | DUAL | - | 260 | - | 7.11mm | - | - | 30 | 16 | - | - | 30V | 30V | - | COMPLEX | - | 20nA | 14 | - | - | - | - | - | - | - | - | - | Bidirectional | - | - | - | MS-001BB | - | - | - | - | - | - | - | SILICON SURGE PROTECTOR | - | - | - | - | - | - | - | - | - | 19.68mm | 7.11mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SEP0720Q38CB Littelfuse Inc. | 134 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 8-LQFN | - | 8 | - | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2009 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | 85°C | -40°C | Ethernet | UL RECOGNIZED | - | - | - | - | BOTTOM | NO LEAD | 260 | - | - | not_compliant | 2.2A | 30 | 8 | - | Not Qualified | - | 8V | - | SINGLE | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mA | - | - | - | - | 30 A | - | 72V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
SP725ABTG Littelfuse Inc. | 1000 |
| Datasheet | 13 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 30V | 1 | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | Matte Tin (Sn) | 105°C | -40°C | General Purpose | LOW CAPACITANCE | - | 5pF | - | - | DUAL | GULL WING | - | - | 4mm | - | - | - | 8 | - | - | 30V | 30V | Bidirectional | SINGLE | - | 20nA | 4 | - | - | - | - | - | - | - | 14A | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | SILICON SURGE PROTECTOR | - | - | - | - | - | - | - | - | 1.75mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() P1101SCLRP Littelfuse Inc. | 3710 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 95.991485mg | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | SLIC | - | - | 160pF | - | - | DUAL | C BEND | 260 | 1 | - | not_compliant | 1A | 30 | 2 | - | Not Qualified | 5V | 95V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 130V | - | - | - | - | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
SP03-3.3BTG Littelfuse Inc. | 92 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | SILICON | 3.3V | 1 | - | - | - | 3.3V | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -55°C | General Purpose | - | - | 16pF | - | 3.3kW | - | GULL WING | - | - | 4mm | - | - | - | 8 | - | - | - | 3.3V | Bidirectional, Unidirectional | - | - | 1μA | 2 | - | Dual | - | TRANS VOLTAGE SUPPRESSOR DIODE | 1μA | 18V | 150A | 150A | 3.3kW | Bidirectional | 50μA | - | - | - | 3.3V | - | 3300W | - | - | - | 3.3V | - | - | - | - | - | - | - | 3.3V | - | 1.65mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
P1101DF-1E Littelfuse Inc. | 100 |
| Datasheet | 22 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | 2 | - | - | - | - | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | 85°C | -40°C | SLIC | UL RECOGNIZED | - | - | - | - | DUAL | GULL WING | 260 | - | - | unknown | 1A | 30 | - | - | - | - | 5V | - | SERIES CONNECTED, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mA | - | - | - | - | 1 A | - | 95V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDP3500Q38CB Littelfuse Inc. | 48 |
| Datasheet | 22 Weeks | - | Surface Mount | 8-LDFN | YES | 8 | - | 38.101759mg | - | - | 1 | 150°C | -40°C | - | - | Tape & Reel (TR) | 2008 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | Ethernet | UL RECOGNIZED | - | - | - | - | BOTTOM | NO LEAD | 260 | - | - | unknown | 2.2A | 30 | 8 | - | Not Qualified | - | 8V | - | SINGLE | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mA | - | - | - | - | 30 A | - | 320V | 150mA | - | 400V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZEN056V130A24LS Littelfuse Inc. | 2971 | - | Datasheet | 7 Weeks | - | Surface Mount | 3-SMD, No Lead | YES | - | - | - | SILICON | - | 1 | - | - | 0.7W | - | Tape & Reel (TR) | 2006 | PolyZen | - | - | Obsolete | 2A (4 Weeks) | 3 | - | EAR99 | - | - | - | General Purpose | - | - | - | - | - | DUAL | - | NOT SPECIFIED | - | - | not_compliant | - | NOT SPECIFIED | - | S-PDSO-N3 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | 1 | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | 5.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDP0640Q38CB Littelfuse Inc. | 11 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 8-LDFN | - | 8 | - | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2008 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | 85°C | -40°C | Ethernet | UL RECOGNIZED | - | - | - | - | BOTTOM | NO LEAD | 260 | - | - | not_compliant | 2.2A | 30 | 8 | - | Not Qualified | - | 8V | - | SINGLE | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mA | - | - | - | - | 30 A | - | 58V | - | - | 77V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP720AP Littelfuse Inc. | 75 | - | Datasheet | - | - | Through Hole | 16-DIP | NO | 16 | - | - | - | 30V | 28 | - | - | - | - | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | 16 | Through Hole | - | - | 105°C | -40°C | General Purpose | - | 8541.30.00.80 | 3pF | 30V | - | DUAL | - | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 16 | - | Not Qualified | 30V | 30V | - | COMPLEX | - | - | 14 | 200mA | - | 200mA | - | - | - | - | 3A | - | Bidirectional | - | - | - | MS-001BB | - | - | - | 3pF | - | - | - | SILICON SURGE PROTECTOR | - | - | - | - | - | - | - | - | 4.95mm | 19.7mm | 7.11mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SDP3100Q38CB Littelfuse Inc. | 500 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 8-LDFN | - | 8 | - | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2008 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | 150°C | -40°C | Ethernet | UL RECOGNIZED | - | - | - | - | BOTTOM | - | 260 | - | - | - | 2.2A | 30 | 8 | - | - | - | 8V | - | SINGLE | - | - | 2 | - | - | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | 150mA | - | - | - | - | 30 A | - | 275V | - | - | 350V | - | - | - | No | No SVHC | ROHS3 Compliant | - |