- Package / Case
- Packaging
- Applications
- Mounting Type
- Number of Circuits
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Factory Lead Time
- Working Voltage
- Peak Reflow Temperature (Cel)
Attribute column
Manufacturer
Littelfuse TVS - Mixed Technology
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Voltage - Rated AC | Qualification Status | Working Voltage | Temperature Grade | Configuration | Number of Channels | Number of Circuits | Diode Type | Clamping Voltage | Forward Voltage | Telecom IC Type | Hold Current | Non-Repetitive Pk On-state Cur | Voltage - Clamping | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B1161UC4LRP Littelfuse Inc. | 29 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 4V | Tape & Reel (TR) | 2004 | Battrax® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 125°C | -40°C | SLIC | - | 50pF | 4V | DUAL | - | 260 | 1 | 3.5mm | unknown | 5A | 30 | 6 | R-PDSO-G6 | - | Not Qualified | 4V | INDUSTRIAL | - | - | 1 | - | - | - | SURGE PROTECTION CIRCUIT | - | - | Adjustable | 2.36mm | 8.99mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() B1201UC4LTP Littelfuse Inc. | 29 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 4V | Tube | 2005 | Battrax® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 125°C | -40°C | SLIC | - | 50pF | 4V | DUAL | - | 260 | 1 | 3.5mm | unknown | 5A | 30 | 6 | R-PDSO-G6 | - | Not Qualified | 4V | INDUSTRIAL | - | - | 1 | - | - | - | SURGE PROTECTION CIRCUIT | - | - | Adjustable | 2.36mm | 8.99mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() B1161UC4LTP Littelfuse Inc. | 42 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 4V | Tube | 2005 | Battrax® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 125°C | -40°C | SLIC | - | 50pF | 4V | DUAL | - | 260 | 1 | 3.5mm | unknown | 5A | 30 | 6 | R-PDSO-G6 | - | Not Qualified | 4V | INDUSTRIAL | - | - | 1 | - | - | - | SURGE PROTECTION CIRCUIT | - | - | Adjustable | 2.36mm | 8.99mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() B3104UALRP Littelfuse Inc. | 29 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 4V | Tape & Reel (TR) | 2006 | Battrax® | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | SLIC | - | 50pF | 4V | - | - | - | - | - | unknown | 5A | - | - | - | - | - | 4V | - | - | - | 1 | - | - | - | - | 100mA | - | Adjustable | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() B1201UALRP Littelfuse Inc. | 29 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 4V | Tape & Reel (TR) | 2005 | Battrax® | - | - | Active | 1 (Unlimited) | 6 | - | - | 125°C | -40°C | SLIC | - | 50pF | 4V | DUAL | - | NOT SPECIFIED | 1 | 3.5mm | unknown | 5A | NOT SPECIFIED | 6 | R-PDSO-G6 | - | - | 4V | AUTOMOTIVE | - | - | 1 | - | - | - | SURGE PROTECTION CIRCUIT | - | - | Adjustable | 2.36mm | - | 7.39mm | ROHS3 Compliant | Lead Free | ||
![]() B1201UALTP Littelfuse Inc. | 29 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 4V | Tube | 2005 | Battrax® | - | - | Active | 1 (Unlimited) | 6 | - | - | 125°C | -40°C | SLIC | - | 50pF | 4V | DUAL | - | NOT SPECIFIED | 1 | 3.5mm | unknown | 5A | NOT SPECIFIED | 6 | R-PDSO-G6 | - | - | 4V | AUTOMOTIVE | - | - | 1 | - | - | - | SURGE PROTECTION CIRCUIT | - | - | Adjustable | 2.36mm | - | 7.39mm | ROHS3 Compliant | Lead Free | ||
![]() B3204UALRP Littelfuse Inc. | 29 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 4V | Tape & Reel (TR) | 2006 | Battrax® | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | SLIC | - | 50pF | 4V | - | - | - | - | - | unknown | 5A | - | - | - | - | - | 4V | - | - | - | 1 | - | - | - | - | - | - | Adjustable | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SDP0900Q38CB Littelfuse Inc. | 29 |
| Datasheet | 22 Weeks | - | Surface Mount | 8-LDFN | YES | 8 | - | 1 | - | Tape & Reel (TR) | 2009 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | 85°C | -40°C | Ethernet | UL RECOGNIZED | - | - | BOTTOM | NO LEAD | 260 | - | - | unknown | 2.2A | 30 | 8 | - | - | Not Qualified | 8V | - | SINGLE | - | 2 | - | - | - | - | 150mA | 30 A | 75V | - | - | - | ROHS3 Compliant | - | ||
![]() B3204UALTP Littelfuse Inc. | 29 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 4V | Tube | 2006 | Battrax® | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | SLIC | - | 50pF | 4V | - | - | - | - | - | unknown | 5A | - | - | - | - | - | 4V | - | - | - | 1 | - | - | - | - | - | - | Adjustable | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TM2P-10271-2 Littelfuse Inc. | 13 |
| Datasheet | 10 Weeks | - | Through Hole | Radial - 3 Leads | - | - | - | - | - | Tape & Reel (TR) | - | 2Pro | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 270V | - | - | - | ROHS3 Compliant | - | ||
![]() TM2P-10271 Littelfuse Inc. | 54 |
| Datasheet | 15 Weeks | - | Through Hole | Radial - 3 Leads | - | - | - | - | - | Bulk | 2011 | 2Pro | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | 260V | - | - | - | - | - | unknown | - | - | - | - | 260V | - | - | - | - | - | 1 | - | - | - | - | - | - | 270V | - | - | - | ROHS3 Compliant | - | ||
![]() B1100CA Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | YES | - | - | - | - | Bulk | 2004 | Battrax® | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | 85°C | -40°C | SLIC | - | 50pF | 4V | DUAL | C BEND | NOT SPECIFIED | 1 | - | unknown | 2.2A | NOT SPECIFIED | 2 | R-PDSO-C3 | - | Not Qualified | 4V | INDUSTRIAL | - | - | 1 | - | - | - | SURGE PROTECTION CIRCUIT | 100mA | - | Adjustable | - | 4.395mm | 3.75mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZEN056V260A16YC Littelfuse Inc. | 10 | - | Datasheet | 8 Weeks | - | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | Tape & Reel (TR) | 2010 | PolyZen | - | yes | Obsolete | 2A (4 Weeks) | - | - | - | - | - | General Purpose | - | - | - | - | - | 260 | - | - | unknown | - | 40 | - | - | - | - | - | - | - | - | 1 | ZENER DIODE | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PGD025S030BSA01 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | 25 | - | - | - | Bulk | 2005 | PulseGuard® | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect | - | 125°C | -65°C | D-Sub Connectors | - | - | 24V | - | - | - | - | - | - | 45A | - | - | - | - | - | 24V | - | - | 25 | 25 | - | 100V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PGD050S030CSF01 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | 50 | - | - | - | Bulk | 2000 | PulseGuard® | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect | - | 125°C | -65°C | D-Sub Connectors | - | - | 24V | - | - | - | - | - | - | 45A | - | - | - | - | - | 24V | - | - | 50 | 50 | - | 100V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() B1200CARP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | - | DO-214AA | - | 4V | Tape & Reel (TR) | 2004 | Battrax® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | SLIC | - | 50pF | 4V | - | - | - | - | - | - | 5A | - | - | - | - | - | 4V | - | - | - | 1 | - | - | - | - | - | - | Adjustable | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() B1200CCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | - | DO-214AA | - | 4V | Tape & Reel (TR) | 2012 | Battrax® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | SLIC | - | 50pF | 4V | - | - | - | - | - | - | 5A | - | - | - | - | - | 4V | - | - | - | 1 | - | - | - | - | - | - | Adjustable | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0901UCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | MS-013 | - | - | Tape & Reel (TR) | 2004 | TwinSLIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | SLIC | - | 70pF | 75V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | 75V | - | - | - | 4 | - | - | 5V | - | 120mA | - | 98V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1101UATP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | MS-013 | - | - | Tube | 2004 | TwinSLIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | SLIC | - | - | 95V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | 95V | - | - | - | 4 | - | - | - | - | 120mA | - | 130V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0901UATP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | MS-013 | - | - | Tube | 2004 | TwinSLIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | SLIC | - | - | 75V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | 75V | - | - | - | 4 | - | - | - | - | 120mA | - | 98V | - | - | - | Non-RoHS Compliant | Contains Lead |