- Package / Case
- Packaging
- Applications
- Mounting Type
- Number of Circuits
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Factory Lead Time
- Working Voltage
- Peak Reflow Temperature (Cel)
Attribute column
Manufacturer
Littelfuse TVS - Mixed Technology
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Working Voltage | Configuration | Number of Circuits | Forward Voltage | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Clamping | Breakover Voltage (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B3164UCTP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | MS-013 | - | 4V | Tube | 2004 | Battrax® | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -40°C | SLIC | - | 50pF | 4V | - | - | - | - | 5A | - | - | - | - | 4V | - | 1 | - | - | - | - | Adjustable | - | Non-RoHS Compliant | Contains Lead | ||
![]() B3204UATP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | MS-013 | - | 4V | Tube | 2004 | Battrax® | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -40°C | SLIC | - | 50pF | 4V | - | - | - | - | 45A | - | - | - | - | 4V | - | 1 | - | - | - | - | Adjustable | - | Non-RoHS Compliant | Contains Lead | ||
![]() B1101UCTP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | MS-013 | - | 4V | Tube | 2004 | Battrax® | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -40°C | SLIC | - | 50pF | 4V | - | - | - | - | 45A | - | - | - | - | 4V | - | 1 | - | - | - | - | Adjustable | - | Non-RoHS Compliant | Contains Lead | ||
![]() B1161UA4LRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | MS-013 | - | 4V | Tape & Reel (TR) | 2016 | Battrax® | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -40°C | SLIC | - | 50pF | 4V | - | - | - | - | 5A | - | - | - | - | 4V | - | 1 | - | - | - | - | Adjustable | - | ROHS3 Compliant | Lead Free | ||
![]() P1701SARP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA | - | - | Tape & Reel (TR) | 2004 | TwinSLIC™ | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | SLIC | - | - | - | - | - | - | - | 1A | - | - | - | - | 160V | - | 1 | - | 120mA | - | - | 200V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1701SCRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA | - | - | Tape & Reel (TR) | 2004 | TwinSLIC™ | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | SLIC | - | - | 160V | - | - | - | - | 1A | - | - | - | - | 160V | - | 1 | - | 120mA | - | - | 200V | - | Non-RoHS Compliant | Contains Lead | ||
![]() SDP0080Q38B Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-LDFN | - | 8 | 8-QFN (5x6) | - | - | Tape & Reel (TR) | 2011 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | Ethernet | - | - | - | - | - | - | - | 2.2A | - | - | - | - | 8V | - | 2 | - | 50mA | - | - | 6V | - | ROHS3 Compliant | - | ||
![]() SDP2600Q38B Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-LDFN | YES | 8 | - | 1 | - | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 8 | Matte Tin (Sn) | 85°C | -40°C | Ethernet | UL RECOGNIZED | - | - | BOTTOM | NO LEAD | 260 | unknown | 2.2A | 30 | 8 | - | Not Qualified | 8V | SINGLE | 2 | - | 150mA | - | - | 220V | 300V | ROHS3 Compliant | - | ||
![]() SDP3500Q38B Littelfuse Inc. | 3900 | - | Datasheet | - | Surface Mount | 8-LDFN | YES | 8 | - | 1 | - | Tape & Reel (TR) | 2008 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 8 | Matte Tin (Sn) | 85°C | -40°C | Ethernet | UL RECOGNIZED | - | - | BOTTOM | NO LEAD | 260 | unknown | 2.2A | 30 | 8 | - | Not Qualified | 8V | SINGLE | 2 | - | 150mA | - | - | 320V | 400V | ROHS3 Compliant | - | ||
![]() SDP1100Q38B Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-LDFN | YES | 8 | - | 1 | - | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 8 | Matte Tin (Sn) | 85°C | -40°C | Ethernet | UL RECOGNIZED | - | - | BOTTOM | NO LEAD | 260 | unknown | 2.2A | 30 | 8 | - | Not Qualified | 8V | SINGLE | 2 | - | 150mA | - | - | 90V | 130V | ROHS3 Compliant | - | ||
![]() SDP1300Q38B Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-LDFN | YES | 8 | - | 1 | - | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 8 | Matte Tin (Sn) | 85°C | -40°C | Ethernet | UL RECOGNIZED | - | - | BOTTOM | NO LEAD | 260 | unknown | 2.2A | 30 | 8 | - | Not Qualified | 8V | SINGLE | 2 | - | 150mA | - | - | 120V | 160V | ROHS3 Compliant | - | ||
![]() B1101UA4LTP Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 6-SMD, Gull Wing | - | - | MS-013 | - | 4V | Tube | 2005 | Battrax® | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | SLIC | - | 50pF | 4V | - | - | - | - | 5A | - | - | - | - | 4V | - | 1 | - | - | - | - | Adjustable | - | ROHS3 Compliant | Lead Free | ||
![]() P0641CA2RP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | - | DO-214AA | - | - | Tape & Reel (TR) | 2004 | TwinSLIC™ | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | SLIC | - | 60pF | 58V | - | - | - | - | 1A | - | - | - | - | 58V | - | 2 | 5V | 120mA | - | - | 77V | - | Non-RoHS Compliant | Contains Lead | ||
![]() B1161UC4RP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | MS-013 | - | 4V | Tape & Reel (TR) | 2004 | Battrax® | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -40°C | SLIC | - | 50pF | 4V | - | - | - | - | 5A | - | - | - | - | 4V | - | 1 | - | - | - | - | Adjustable | - | Non-RoHS Compliant | Contains Lead | ||
![]() B3204UARP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | MS-013 | - | 4V | Tape & Reel (TR) | 2004 | Battrax® | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -40°C | SLIC | - | 50pF | 4V | - | - | - | - | 45A | - | - | - | - | 4V | - | 1 | - | 200mA | - | - | Adjustable | - | Non-RoHS Compliant | Contains Lead | ||
![]() B2050CARP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | - | DO-214AA | - | 4V | Tape & Reel (TR) | 2004 | Battrax® | - | Obsolete | 1 (Unlimited) | - | - | 150°C | -40°C | SLIC | - | 50pF | 4V | - | - | - | - | 5A | - | - | - | - | 4V | - | 1 | - | 50mA | - | - | Adjustable | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0721CA2RP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | 3 | DO-214AA | - | - | Tape & Reel (TR) | 2004 | TwinSLIC™ | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | SLIC | - | 60pF | 65V | - | - | - | - | 2.2A | - | - | - | - | 65V | - | 2 | 5V | 120mA | - | - | 88V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0721SARP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | - | Tape & Reel (TR) | 2004 | TwinSLIC™ | e0 | Obsolete | 1 (Unlimited) | 2 | Tin/Lead (Sn/Pb) | 85°C | -40°C | SLIC | - | 70pF | 65V | DUAL | C BEND | NOT SPECIFIED | unknown | 1A | NOT SPECIFIED | - | R-PDSO-C2 | Not Qualified | 65V | SINGLE WITH BUILT-IN DIODE | 1 | 5V | 120mA | SILICON SURGE PROTECTOR | 20 A | 88V | 88V | Non-RoHS Compliant | Contains Lead | ||
![]() B3104UCRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | MS-013 | - | 4V | Tape & Reel (TR) | 2004 | Battrax® | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -40°C | SLIC | - | 50pF | 4V | - | - | - | - | 45A | - | - | - | - | 4V | - | 1 | - | 100mA | - | - | Adjustable | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0901CA2RP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | - | DO-214AA | - | - | Tape & Reel (TR) | 2004 | TwinSLIC™ | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | SLIC | - | 60pF | 75V | - | - | - | - | 1A | - | - | - | - | 75V | - | 2 | 5V | 120mA | - | - | 98V | - | Non-RoHS Compliant | Contains Lead |