- Package / Case
- Packaging
- Applications
- Mounting Type
- Number of Circuits
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Factory Lead Time
- Working Voltage
- Peak Reflow Temperature (Cel)
Attribute column
Manufacturer
Littelfuse TVS - Mixed Technology
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Approval Agency | Operating Supply Voltage | Working Voltage | Polarity | Temperature Grade | Configuration | Number of Circuits | Diode Type | Peak Pulse Current | Reference Voltage | Filter Type | Voltage Tol-Max | DC Resistance (DCR) (Max) | Telecom IC Type | Hold Current | Trigger Device Type | Output Impedance | Voltage - Clamping | Breakover Voltage (Max) | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZEN065V230A16LS Littelfuse Inc. | 5800 | - | Datasheet | 7 Weeks | - | Surface Mount | 3-SMD, No Lead | YES | - | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | 2011 | PolyZen | - | - | Obsolete | 2A (4 Weeks) | 3 | - | EAR99 | - | - | - | General Purpose | - | - | - | - | - | - | DUAL | - | 260 | - | - | unknown | - | NOT SPECIFIED | - | S-XDSO-N3 | Not Qualified | - | - | - | UNIDIRECTIONAL | - | SINGLE | 1 | ZENER DIODE | - | 6.5V | - | 2.3% | - | - | - | - | - | 16V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SPUSB1AJT Littelfuse Inc. | 999000 | - | Datasheet | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | - | 5.5V | - | - | - | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | USB | BAG | 8504.50.80.00 | 47pF | - | TAPE AND REEL | 200mW | - | - | - | 2 | - | unknown | - | - | - | - | - | UL; IEC | 5.5V | - | Unidirectional | - | - | 1 | - | - | - | DATA LINE FILTER | - | - | - | - | - | 45Ohm Ω | 8V | - | - | 2.25mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() B1200CA Littelfuse Inc. | 5000 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | YES | - | - | - | - | - | - | - | Bulk | 2004 | Battrax® | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | 85°C | -40°C | SLIC | - | - | - | 4V | - | - | DUAL | C BEND | NOT SPECIFIED | 1 | - | unknown | 2.2A | NOT SPECIFIED | 2 | R-PDSO-C3 | Not Qualified | - | - | 4V | - | INDUSTRIAL | - | 1 | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | 200mA | - | - | Adjustable | - | - | 4.395mm | 3.75mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() LVM2P-035R14431 Littelfuse Inc. | 42 |
| Datasheet | 10 Weeks | - | Through Hole | Radial - 3 Lead, Formed | - | - | - | - | - | - | - | - | Bulk | 2012 | 2Pro | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZEN056V130A24YC Littelfuse Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 3-SMD Module | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | PolyZen | - | yes | Obsolete | 2A (4 Weeks) | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 260 | - | - | unknown | - | 40 | - | - | - | - | - | - | - | - | - | 1 | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZEN098V130A24LS Littelfuse Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 3-SMD, No Lead | YES | - | - | SILICON | - | 1 | 0.7W | - | Tape & Reel (TR) | 2011 | PolyZen | - | - | Obsolete | 2A (4 Weeks) | 3 | - | EAR99 | - | - | - | General Purpose | - | - | - | - | - | - | DUAL | - | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | - | S-PDSO-N3 | Not Qualified | - | - | - | UNIDIRECTIONAL | - | SINGLE | 1 | ZENER DIODE | - | 9.8V | - | - | - | - | - | - | - | 9.8V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZEN132V260A16CE Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Square 4mm, Formed Tabs | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | PolyZen | - | - | Obsolete | 2A (4 Weeks) | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1701UALTP Littelfuse Inc. | 29 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | - | - | - | Tube | 2004 | TwinSLIC™ | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | SLIC | - | - | - | - | - | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 160V | - | AUTOMOTIVE | - | 4 | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | 200V | - | 2.36mm | 9.195mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1101UALTP Littelfuse Inc. | 29 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | - | - | - | Tube | 2004 | TwinSLIC™ | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | SLIC | - | - | - | - | - | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 95V | - | AUTOMOTIVE | - | 4 | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | 130V | - | 2.36mm | 9.195mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1701UCLTP Littelfuse Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | - | - | - | Tube | 2004 | TwinSLIC™ | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | SLIC | - | - | - | - | - | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 160V | - | AUTOMOTIVE | - | 4 | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | 200V | - | 2.36mm | 9.195mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1301SALRP Littelfuse Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | - | - | SLIC | - | - | - | - | - | - | DUAL | C BEND | 260 | 1 | - | not_compliant | - | 40 | 2 | - | Not Qualified | - | - | 120V | - | - | - | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | - | - | - | 160V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SPUSB1BJT Littelfuse Inc. | 999000 | - | Datasheet | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | - | 5.5V | - | - | - | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | USB | BAG | 8504.50.80.00 | 47pF | - | TAPE AND REEL | 200mW | - | - | - | 2 | - | unknown | - | - | - | - | - | UL; IEC | 5.5V | - | Unidirectional | - | - | 1 | - | - | - | DATA LINE FILTER | - | 22Ohm | - | - | - | 45Ohm Ω | 8V | - | - | 2.25mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SDP1800Q38B Littelfuse Inc. | 3900 | - | Datasheet | - | - | Surface Mount | 8-LDFN | YES | 8 | - | - | - | 1 | - | - | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | 85°C | -40°C | Ethernet | UL RECOGNIZED | - | - | - | - | - | BOTTOM | NO LEAD | 260 | - | - | unknown | 2.2A | 30 | 8 | - | Not Qualified | - | - | 8V | - | - | SINGLE | 2 | - | - | - | - | - | - | - | 150mA | - | - | 170V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B2050CALRP Littelfuse Inc. | 42 |
| Datasheet | 18 Weeks | Reverse | - | - | - | 2 | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | DUAL | C BEND | 260 | 1 | - | unknown | - | 30 | 3 | R-XDSO-C3 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZEN132V130A24CE Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Square 4mm, Formed Tabs | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | PolyZen | - | - | Obsolete | 2A (4 Weeks) | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDP3100Q38B Littelfuse Inc. | 6000 | - | Datasheet | - | - | Surface Mount | 8-LDFN | YES | 8 | - | - | - | 1 | - | - | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | 85°C | -40°C | Ethernet | UL RECOGNIZED | - | - | - | - | - | BOTTOM | NO LEAD | 260 | - | - | unknown | 2.2A | 30 | 8 | - | Not Qualified | - | - | 8V | - | - | SINGLE | 2 | - | - | - | - | - | - | - | 150mA | - | - | 275V | 350V | - | - | - | - | ROHS3 Compliant | - | ||
![]() B1100CARP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | - | DO-214AA | - | - | - | - | 4V | Tape & Reel (TR) | 2004 | Battrax® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | SLIC | - | - | 50pF | 4V | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | 4V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0721SA Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | - | - | - | Bulk | 2004 | TwinSLIC™ | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | SLIC | - | - | - | 65V | - | - | DUAL | C BEND | NOT SPECIFIED | 1 | - | unknown | 1A | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | - | - | 65V | - | INDUSTRIAL | - | 1 | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | 88V | - | - | 4.395mm | 3.75mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SDP0242Q12FLRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-TDFN | - | - | - | - | - | 2 | - | - | Tape & Reel (TR) | 2008 | TwinSLIC™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | Ethernet | UL RECOGNIZED | 8541.30.00.80 | - | - | - | - | BOTTOM | NO LEAD | 260 | - | - | - | 2.2A | 30 | 2 | - | Not Qualified | - | - | 8V | - | - | - | 2 | - | 30A | - | - | - | - | - | 30mA | SIDAC | - | 16V | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() P0901SBLRP Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA | - | - | - | - | - | Tape & Reel (TR) | 2014 | SIDACtor® | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |