- Reach Compliance Code
- Approval Agency
- Features
- Operating Temperature
- Type
- ECCN Code
- Form
- Ihs Manufacturer
- Number of Poles
- Package Description
- Part Life Cycle Code
- Qualification Status
Attribute column
Manufacturer
Littelfuse TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Voltage - Rated DC | Technology | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Actuator Type | Working Voltage | Lead Spacing | Max Voltage Rating (AC) | Number of Poles | Product Type | Form | Varistor Voltage | Product | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Peak Surge Current | Current - Discharge (Max) (8/20μS) | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | Product Category | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSP10120P Littelfuse Inc. | 70 | - | Datasheet | 18 Weeks | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Tray | 2014 | LSP | - | yes | Active | Not Applicable | - | Type 2 | - | - | - | - | 120V | - | - | unknown | - | - | - | CE, cURus, UL | - | 120V | - | - | 1 | - | Module Only | - | - | 150VAC | 10kA | Thermally Protected | - | 20kA | - | - | 900V | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LSP05277P Littelfuse Inc. | 142 | - | Datasheet | 18 Weeks | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Tray | 2014 | LSP | - | yes | Active | Not Applicable | - | Type 2, Type 4 | - | - | - | - | - | - | 48mm | unknown | - | - | 277V | CE, cURus, UL | - | 277V | - | 320V | 1 | - | Module Only | 277V | - | 320VAC | 5kA | Thermally Protected | - | 10kA | - | - | 1.4kV | - | - | 64mm | - | 30mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LSP10480S Littelfuse Inc. | 1317 |
| Datasheet | 18 Weeks | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Tray | 2014 | LSP | - | yes | Active | Not Applicable | - | Type 2 | - | - | - | - | - | - | - | unknown | - | - | - | CE, cURus, UL | - | 480V | - | - | 1 | - | Module Only | - | - | 510VAC | 10kA | Thermally Protected | - | 20kA | - | - | 2.1kV | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LSP05G277S Littelfuse Inc. | 316 | - | Datasheet | 18 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Bulk | 2005 | LSP | - | yes | Active | Not Applicable | - | Type 2 | - | - | - | - | - | - | - | unknown | - | - | - | cURus, UL | - | - | - | - | 1 | - | Module Only | - | - | 320VAC | 5kA | Thermally Protected | - | 10kA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LSP10277S Littelfuse Inc. | 681 |
| Datasheet | 17 Weeks | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Tray | 2014 | LSP | - | yes | Active | Not Applicable | - | Type 2 | - | - | - | - | - | - | - | unknown | - | - | 277V | CE, cURus, UL | - | 277V | - | - | 1 | - | Module Only | - | - | 320VAC | 10kA | Thermally Protected | - | 20kA | - | - | 1.4kV | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LSP05G277SX3333 Littelfuse Inc. | 5747 | - | Datasheet | 18 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Tray | 2005 | LSP | - | yes | Active | Not Applicable | - | Type 2 | - | - | - | - | - | - | - | unknown | - | - | - | cURus, UL | - | - | - | - | 1 | - | Module Only | - | - | 320VAC | 5kA | Thermally Protected | - | 10kA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LSP05G277PX3316 Littelfuse Inc. | 91 |
| Datasheet | 18 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Bulk | 2011 | LSP | - | yes | Active | Not Applicable | - | Type 2 | - | - | - | - | - | - | - | unknown | - | - | - | cURus, UL | - | - | - | - | 1 | - | Module Only | - | - | 320VAC | 5kA | Thermally Protected | - | 10kA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LSP10120S Littelfuse Inc. | 641 |
| Datasheet | 18 Weeks | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Tray | 2014 | LSP | - | yes | Active | Not Applicable | - | Type 2 | - | - | - | - | 120V | - | - | unknown | - | - | - | CE, cURus, UL | - | 120V | - | - | 1 | - | Module Only | - | - | 150VAC | 10kA | Thermally Protected | - | 20kA | - | - | 900V | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LSP05120P Littelfuse Inc. | 429 |
| Datasheet | 18 Weeks | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Tray | 2010 | LSP | - | yes | Active | Not Applicable | - | Type 2, Type 4 | - | - | - | - | - | - | - | unknown | - | - | 120V | CE, cURus, UL | - | 120V | - | - | 1 | - | Module Only | - | - | 150VAC | 5kA | Thermally Protected | - | 10kA | - | - | 800V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LSP05G277P Littelfuse Inc. | 277 |
| Datasheet | 18 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Bulk | 2011 | LSP | - | yes | Active | Not Applicable | - | Type 2 | - | - | - | - | - | - | - | unknown | - | - | - | cURus, UL | - | - | - | - | 1 | - | Module Only | - | - | 320VAC | 5kA | Thermally Protected | - | 10kA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SPD2-480-1P0 Littelfuse | 8 |
| - | - | DIN Rail | - | Welwyn Components / TT Electronics | 0603 | 1608 | 5000 | - | TT Electronics | + 155 C | Littelfuse Inc. | - 55 C | PCB Mount | Bulk | Active | Details | 0.000071 oz | 200 V | -40°C ~ 80°C | Cut Tape | - | LHVC | 5 % | - | - | - | 200 PPM / C | Type 1, Type 2 | 1.62 MOhms | High Voltage | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | SMD/SMT | - | CE, cURus, UL, VDE | - | - | - | - | 1 | Thick Film Resistors | Base + Module | - | Thick Film Resistors SMD | 480V | - | Thermally Protected, Visual Life Indicator | - | - | 200 kA | 1.5 kV | 2.3 kV | Thick Film Resistors - SMD | 0.45 mm | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() SPD2-480-4P0 Littelfuse | 2515 |
| - | - | DIN Rail | - | AIRPAX | - | - | 3 | Not Illuminated | Sensata | + 85 C | Littelfuse Inc. | - 40 C | Panel Mount | - | Active | - | - | - | -40°C ~ 80°C | Box | - | - | - | - | - | - | - | Type 1, Type 2 | - | - | Circuit Breakers | - | - | - | - | - | 25 A | Quick Connect | - | CE, cURus, UL, VDE | Toggle | - | - | - | 1 Pole | - | Base + Module | - | Circuit Breakers | 480V | - | Thermally Protected, Visual Life Indicator | - | - | 200 kA | 1.5 kV | 2.3 kV | Circuit Breakers | - | - | - | - | - | - | - | ||
![]() SPD2-750-3P0 Littelfuse | 2946 |
| - | - | DIN Rail | - | AIRPAX | - | - | 3 | Not Illuminated | Sensata | + 85 C | Littelfuse Inc. | - 40 C | Panel Mount | - | Active | - | - | - | -40°C ~ 80°C | Box | - | IUG | - | - | - | - | - | Type 1, Type 2 | - | - | Circuit Breakers | - | - | - | - | - | 10 A | Screw | - | CE, cURus, UL, VDE | Toggle | - | - | - | 1 Pole | - | Base + Module | - | Circuit Breakers | 750V | - | Thermally Protected, Visual Life Indicator | - | - | 200 kA | 2.5 kV | 3.4 kV | Circuit Breakers | - | - | - | - | - | - | - | ||
![]() SPD2-075-1P0 Littelfuse | 45 |
| - | - | DIN Rail | - | AIRPAX | - | - | 3 | Not Illuminated | Sensata | + 85 C | Littelfuse Inc. | - 40 C | Panel Mount | Bulk | Active | - | - | - | -40°C ~ 80°C | Box | - | SPD2 1P+0 | - | - | - | - | - | Type 1, Type 2 | - | - | Circuit Breakers | - | - | - | - | - | 10 A | Screw | - | CE, cURus, UL, VDE | Toggle | - | - | - | 1 Pole | - | Base + Module | - | Circuit Breakers | 75V | - | Thermally Protected, Visual Life Indicator | - | - | 100 kA | 330 V | 800 V | Circuit Breakers | - | - | - | - | - | - | - | ||
![]() SPD2-150-4P0 Littelfuse | 2358 |
| - | - | DIN Rail | - | Littelfuse | - | - | 1 | - | Littelfuse | - | Littelfuse Inc. | - | DIN Rails | Bulk | Active | - | - | - | -40°C ~ 80°C | Box | - | SPD2 4+0 | - | - | - | - | - | Type 1, Type 2 | - | - | Surge Suppressors | - | - | - | - | - | - | - | - | CE, cURus, UL, VDE | - | - | - | - | 4 | - | Base + Module | - | Surge Protection Devices - SPDs | 150V | - | Thermally Protected, Visual Life Indicator | - | - | 200 kA | 600 V | 1.25 kV | Surge Suppressors | - | - | - | - | - | - | - | ||
![]() SPD2-150-1P1 Littelfuse | 2757 |
| - | - | DIN Rail | - | Littelfuse | - | - | 1 | - | Littelfuse | - | Littelfuse Inc. | - | DIN Rails | Bulk | Active | - | - | - | -40°C ~ 80°C | Box | - | SPD2 1P+1 | - | - | - | - | - | Type 1, Type 2 | - | - | Surge Suppressors | - | - | - | - | - | - | - | - | CE, cURus, UL, VDE | - | - | - | - | 1 | - | Base + Module | - | Surge Protection Devices - SPDs | 150V | - | Thermally Protected, Visual Life Indicator | - | - | 200 kA | 600 V | 1.25 kV | Surge Suppressors | - | - | - | - | - | - | - | ||
![]() SPD2-350-4P0 Littelfuse | 2764 |
| - | - | DIN Rail | - | Littelfuse | - | - | 1 | - | Littelfuse | - | Littelfuse Inc. | - | DIN Rails | Bulk | Active | - | - | - | -40°C ~ 80°C | Box | - | SPD2 4+0 | - | - | - | - | - | Type 1, Type 2 | - | - | Surge Suppressors | - | - | - | - | - | - | - | - | CE, cURus, UL, VDE | - | - | - | - | 4 | - | Base + Module | - | Surge Protection Devices - SPDs | 350V | - | Thermally Protected, Visual Life Indicator | - | - | 200 kA | 1 kV | 1.75 kV | Surge Suppressors | - | - | - | - | - | - | - | ||
![]() LST3205VL2NT1 Littelfuse Inc. | 597 |
| - | - | Through Hole | - | Littelfuse | - | - | 72 | - | Littelfuse | + 85 C | Littelfuse Inc. | - 40 C | PCB | Tray | Active | Details | - | - | -40°C ~ 85°C | Tray | - | LST | - | - | - | - | - | Type 1, Type 2, Type 4 | - | - | Varistors | - | - | - | - | - | - | Radial | - | UL | - | - | 5.08 mm | - | 1 | - | Module Only | - | MOV | 320VAC | 20 kA | Thermally Protected | 50 A | - | 200 kA | 1 kV | - | Varistors | - | - | - | - | - | - | - | ||
![]() LST3857VL2NT1 Littelfuse Inc. | 15 |
| - | - | Through Hole | - | - | - | - | - | - | - | + 85 C | Littelfuse Inc. | - 40 C | PCB Mount | Tray | Active | - | - | - | -40°C ~ 85°C | - | - | LST | - | - | - | - | - | Type 1, Type 2, Type 4 | - | - | Varistors | - | - | - | - | - | - | Radial | - | UL | - | - | 5.08 mm | - | 1 | - | Module Only | - | MOV | 385VAC | 20 kA | Thermally Protected | 75 A | - | 200 kA | 1.5 kV | - | - | - | - | - | - | - | - | - | ||
![]() LST1807VL2NT1 Littelfuse Inc. | 15 |
| - | - | Through Hole | - | Littelfuse | - | - | 72 | - | Littelfuse | + 85 C | Littelfuse Inc. | - 40 C | PCB | Tray | Active | Details | - | - | -40°C ~ 85°C | Tray | - | LST | - | - | - | - | - | Type 1, Type 2, Type 4 | - | - | Varistors | - | - | - | - | - | - | Radial | - | UL | - | - | 5.08 mm | - | 1 | - | Module Only | - | MOV | 180VAC | 20 kA | Thermally Protected | 75 A | - | 200 kA | 800 V | - | Varistors | - | - | - | - | - | - | - |