- Reach Compliance Code
- Approval Agency
- Features
- Operating Temperature
- Type
- ECCN Code
- Form
- Ihs Manufacturer
- Number of Poles
- Package Description
- Part Life Cycle Code
- Qualification Status
Attribute column
Manufacturer
Littelfuse TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Reach Compliance Code | Approval Agency | Working Voltage | Number of Circuits | Number of Poles | Form | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Current - Discharge (Max) (8/20μS) | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSP05GI120PH Littelfuse Inc. | 27 |
| Datasheet | 18 Weeks | Screw | Module | -40°C~85°C | Bulk | 2017 | LSP | - | Active | Not Applicable | Type 2, Type 3 | - | CE, cURus, KEMA-KEUR, UL | 120V | 1 | 1 | Module Only | 150VAC | 5kA | Thermally Protected | 10kA | - | - | - | ROHS3 Compliant | ||
![]() LSP05GI277SX3333 Littelfuse Inc. | 26 |
| Datasheet | 18 Weeks | Screw | Module | -40°C~85°C | Bulk | 2017 | LSP | - | Active | Not Applicable | Type 2, Type 3 | - | CE, cURus, KEMA-KEUR, UL | 277V | 1 | 1 | Module Only | 320VAC | 5kA | Thermally Protected | 10kA | - | - | 2.4kV | ROHS3 Compliant | ||
![]() LSP05GI120SH Littelfuse Inc. | 27 |
| Datasheet | 18 Weeks | Screw | Module | -40°C~85°C | Bulk | 2017 | LSP | - | Active | Not Applicable | Type 2, Type 3 | - | CE, cURus, KEMA-KEUR, UL | 120V | 1 | 1 | Module Only | 150VAC | 5kA | Thermally Protected | 10kA | - | - | - | ROHS3 Compliant | ||
![]() LSP05GI240PH Littelfuse Inc. | 35 |
| Datasheet | 18 Weeks | Screw | Module | -40°C~85°C | Bulk | 2017 | LSP | - | Active | Not Applicable | Type 2, Type 3 | - | CE, cURus, KEMA-KEUR, UL | 240V | 1 | 1 | Module Only | 275VAC | 5kA | Thermally Protected | 10kA | - | - | 2.4kV | ROHS3 Compliant | ||
![]() LSP05GI277SH Littelfuse Inc. | 27 |
| Datasheet | 18 Weeks | Screw | Module | -40°C~85°C | Bulk | 2017 | LSP | - | Active | Not Applicable | Type 2, Type 3 | - | CE, cURus, KEMA-KEUR, UL | 277V | 1 | 1 | Module Only | 320VAC | 5kA | Thermally Protected | 10kA | - | - | 2.4kV | ROHS3 Compliant | ||
![]() LSP05GI120P Littelfuse Inc. | 27 |
| Datasheet | 18 Weeks | Screw | Module | -40°C~85°C | Bulk | 2017 | LSP | - | Active | Not Applicable | Type 2, Type 3 | - | CE, cURus, KEMA-KEUR, UL | 120V | 1 | 1 | Module Only | 150VAC | 5kA | Thermally Protected | 10kA | - | - | - | ROHS3 Compliant | ||
![]() LSP05GI480S Littelfuse Inc. | 27 |
| Datasheet | 18 Weeks | Screw | Module | -40°C~85°C | Bulk | 2017 | LSP | - | Active | Not Applicable | Type 2, Type 3 | - | CE, cURus, KEMA-KEUR, UL | 480V | 1 | 1 | Module Only | 510VAC | 5kA | Thermally Protected | 10kA | - | - | - | ROHS3 Compliant | ||
![]() LSP05GI480P Littelfuse Inc. | 27 |
| Datasheet | 18 Weeks | Screw | Module | -40°C~85°C | Bulk | 2017 | LSP | - | Active | Not Applicable | Type 2, Type 3 | - | CE, cURus, KEMA-KEUR, UL | 480V | 1 | 1 | Module Only | 510VAC | 5kA | Thermally Protected | 10kA | - | - | - | ROHS3 Compliant | ||
![]() LSP10GI240S Littelfuse Inc. | 35 |
| Datasheet | 18 Weeks | Screw | - | -40°C~85°C | Bulk | - | LSP | - | Active | Not Applicable | Type 2 | - | UL | - | - | 1 | Module Only | 275VAC | 10kA | Thermally Protected | 20kA | - | - | 1.2kV | ROHS3 Compliant | ||
![]() LSP05GI277PX3316 Littelfuse Inc. | 27 |
| Datasheet | 18 Weeks | Screw | Module | -40°C~85°C | Bulk | 2017 | LSP | - | Active | Not Applicable | Type 2, Type 3 | - | CE, cURus, KEMA-KEUR, UL | 277V | 1 | 1 | Module Only | 320VAC | 5kA | Thermally Protected | 10kA | - | - | 2.4kV | ROHS3 Compliant | ||
![]() SPD2-300-2P0-R Littelfuse Inc. | 2189 |
| Datasheet | 19 Weeks | DIN Rail | - | -40°C~80°C | - | - | SPD2 2P+0 | - | Active | 1 (Unlimited) | Type 1, Type 2 | - | cURus, UL, VDE | - | - | 2 | Module Only | 300VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 150kA | 900V | 1.5kV | ROHS3 Compliant | ||
![]() SPD2-350-2P0-R Littelfuse Inc. | 2659 | - | Datasheet | 19 Weeks | DIN Rail | - | -40°C~80°C | - | - | SPD2 2P+0 | - | Active | 1 (Unlimited) | Type 1, Type 2 | - | cURus, UL, VDE | - | - | 2 | Module Only | 350VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 200kA | 1kV | - | ROHS3 Compliant | ||
![]() SPD2-PV11-3P0-R Littelfuse Inc. | 829 |
| Datasheet | 19 Weeks | DIN Rail | - | -40°C~80°C | - | - | SPD2 PV | - | Active | 1 (Unlimited) | Type 1, Type 2 | - | cURus, UL, VDE | - | - | 3 | Base + Module | 1.1kVAC | 20kA | Remote Signaling Contacts, Thermally Protected | 40kA | 50kA | 2.5kV | 3.8kV | ROHS3 Compliant | ||
![]() SPD2-550-2P0-R Littelfuse Inc. | 2159 |
| Datasheet | 19 Weeks | DIN Rail | - | -40°C~80°C | - | - | SPD2 2P+0 | - | Active | 1 (Unlimited) | Type 1, Type 2 | - | cURus, UL, VDE | - | - | 2 | Module Only | 550VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 200kA | 2kV | 2.5kV | ROHS3 Compliant | ||
![]() LSP05G240PX3316 Littelfuse Inc. | 159 |
| Datasheet | 18 Weeks | Screw | - | -45°C~85°C | Bulk | 2011 | LSP | yes | Active | Not Applicable | Type 2 | unknown | cURus, UL | - | - | 1 | Module Only | 275VAC | 5kA | Thermally Protected | 10kA | - | - | - | ROHS3 Compliant | ||
![]() LSP10GI240PX3316 Littelfuse Inc. | 35 |
| Datasheet | 18 Weeks | Screw | - | -40°C~85°C | Bulk | - | LSP | - | Active | Not Applicable | Type 2 | - | UL | - | - | 1 | Module Only | 275VAC | 10kA | Thermally Protected | 20kA | - | - | 1.2kV | - | ||
![]() LSP10GI347P Littelfuse Inc. | 35 |
| Datasheet | 18 Weeks | Screw | - | -40°C~85°C | Bulk | - | LSP | - | Active | Not Applicable | Type 2 | - | UL | - | - | 1 | Module Only | 420VAC | 10kA | Thermally Protected | 20kA | - | - | 1.9kV | - | ||
![]() LSP10GI480S Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | Screw | - | -40°C~85°C | Bulk | - | LSP | - | Active | Not Applicable | Type 2 | - | UL | - | - | 1 | Module Only | 510VAC | 10kA | Thermally Protected | 20kA | - | - | 2.1kV | - | ||
![]() LSP10GI240SX3333 Littelfuse Inc. | 35 |
| Datasheet | 18 Weeks | Screw | - | -40°C~85°C | Bulk | - | LSP | - | Active | Not Applicable | Type 2 | - | UL | - | - | 1 | Module Only | 275VAC | 10kA | Thermally Protected | 20kA | - | - | 1.2kV | - | ||
![]() LSP10GI120P Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Screw | - | -40°C~85°C | Bulk | - | LSP | - | Active | Not Applicable | Type 2 | - | UL | - | - | 1 | Module Only | 150VAC | 10kA | Thermally Protected | 20kA | - | - | 900V | - |