- Reach Compliance Code
- Approval Agency
- Features
- Operating Temperature
- Type
- ECCN Code
- Form
- Ihs Manufacturer
- Number of Poles
- Package Description
- Part Life Cycle Code
- Qualification Status
Attribute column
Manufacturer
Littelfuse TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Breakover Voltage-Max | Breakover Voltage-Min | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Non-Repetitive Pk On-state Cur | Repetitive Peak Reverse Voltage | Holding Current-Max | DC Off-state Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMTBJ070A Littelfuse Inc | In Stock | - | Datasheet | YES | 2 | 120 V | 80 V | LITTELFUSE INC | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | DUAL | C BEND | - | unknown | - | 2 | UL RECOGNIZED | R-PDSO-C2 | Not Qualified | SINGLE | - | DO-214AA | THYRISTOR SURGE PROTECTOR | 30 A | 70 V | 150 mA | 70 V | ||
![]() P1400AD Teccor | In Stock | - | Datasheet | NO | 2 | - | 160 V | TECCOR ELECTRONICS INC | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | IN-LINE, R-PSIP-T2 | RECTANGULAR | IN-LINE | Transferred | SFM | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | - | R-PSIP-T2 | Not Qualified | SINGLE | - | - | THYRISTOR SURGE PROTECTOR | 120 A | 120 V | 50 mA | 120 V | ||
![]() P1803ACMC Littelfuse Inc | In Stock | - | Datasheet | NO | 3 | - | - | LITTELFUSE INC | 1 | 3 | - | - | PLASTIC/EPOXY | IN-LINE, R-PSIP-T3 | RECTANGULAR | IN-LINE | Obsolete | SFM | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | 260 | unknown | 30 | 3 | - | R-PSIP-T3 | Not Qualified | STAR CONNECTED, 3 ELEMENTS | - | - | THYRISTOR SURGE PROTECTOR | 50 A | - | - | 150 V | ||
![]() SMT50-100 Littelfuse Inc | In Stock | - | Datasheet | - | - | 133 V | - | SEMITRON | - | - | - | - | - | , | - | - | Transferred | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | Not Qualified | - | - | - | SILICON SURGE PROTECTOR | 30 A | - | - | - | ||
![]() P2300SAL Littelfuse Inc | In Stock | - | Datasheet | YES | 2 | 265 V | 190 V | LITTELFUSE INC | 1 | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | Yes | e3 | No | EAR99 | MATTE TIN | SINGLE OR DUAL CHIP | 8541.30.00.80 | DUAL | C BEND | 260 | not_compliant | 40 | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | - | DO-214AA | THYRISTOR SURGE PROTECTOR | 20 A | 190 V | 150 mA | 190 V | ||
![]() P3206UCL Littelfuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGT2300SCT Littelfuse Inc | In Stock | - | Datasheet | YES | 2 | 260 V | - | LITTELFUSE INC | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | - | - | - | EAR99 | - | - | 8541.30.00.80 | DUAL | C BEND | - | unknown | - | 2 | UL APPROVED | R-PDSO-C2 | Not Qualified | SINGLE | - | DO-214AA | THYRISTOR SURGE PROTECTOR | 65 A | - | 150 mA | 190 V | ||
![]() P0300SD Teccor | In Stock | - | Datasheet | YES | 2 | - | - | TECCOR ELECTRONICS INC | - | 1 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | DO-214AA | - | - | - | EAR99 | - | - | 8541.30.00.80 | DUAL | C BEND | - | unknown | - | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | - | DO-214AA | THYRISTOR SURGE PROTECTOR | 50 A | - | - | 25 V | ||
![]() P5103UC Teccor | In Stock | - | Datasheet | YES | 6 | - | - | TECCOR ELECTRONICS INC | - | 3 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | EAR99 | - | - | 8541.30.00.80 | DUAL | GULL WING | - | unknown | - | 6 | - | R-PDSO-G6 | Not Qualified | STAR CONNECTED, 3 ELEMENTS | - | - | THYRISTOR SURGE PROTECTOR | 50 A | - | - | 420 V | ||
![]() SMT50-68 Littelfuse Inc | In Stock | - | Datasheet | - | - | 90 V | - | LITTELFUSE INC | - | - | 150 °C | - | - | , | - | - | Active | - | No | - | No | EAR99 | - | - | - | - | - | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | - | Not Qualified | - | - | - | SILICON SURGE PROTECTOR | 30 A | - | - | - | ||
![]() SGT0640SBT Littelfuse Inc | In Stock | - | Datasheet | YES | 2 | 77 V | - | LITTELFUSE INC | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | - | - | - | EAR99 | - | - | 8541.30.00.80 | DUAL | C BEND | - | unknown | - | 2 | UL APPROVED | R-PDSO-C2 | Not Qualified | SINGLE | - | DO-214AA | THYRISTOR SURGE PROTECTOR | 25 A | - | 150 mA | 58 V | ||
![]() P1602ABL60RP Littelfuse Inc | In Stock | - | Datasheet | NO | 3 | - | - | LITTELFUSE INC | 1 | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | IN-LINE, R-PSIP-T3 | RECTANGULAR | IN-LINE | Active | SFM | Yes | e3 | No | EAR99 | MATTE TIN | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | - | R-PSIP-T3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | SILICON SURGE PROTECTOR | 30 A | - | - | 65 V | ||
![]() P1553UBL Littelfuse Inc | In Stock | - | Datasheet | YES | 6 | - | - | LITTELFUSE INC | 1 | 3 | 125 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | e3 | No | EAR99 | Matte Tin (Sn) | - | 8541.30.00.80 | DUAL | GULL WING | 260 | unknown | 30 | 6 | - | R-PDSO-G6 | Not Qualified | STAR CONNECTED, 3 ELEMENTS | - | - | THYRISTOR SURGE PROTECTOR | 30 A | 130 V | 150 mA | 130 V | ||
![]() P6002CAL Littelfuse Inc | 45000 | - | Datasheet | YES | 3 | - | - | LITTELFUSE INC | 2 | 2 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C3 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.30.00.80 | DUAL | C BEND | - | unknown | - | 2 | - | R-PDSO-C3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | MAIN TERMINAL 2 | - | THYRISTOR SURGE PROTECTOR | 20 A | - | - | 275 V | ||
![]() P3002SB Littelfuse Inc | In Stock | - | Datasheet | YES | 2 | - | - | LITTELFUSE INC | - | 1 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | No | e0 | - | EAR99 | TIN LEAD | HIGH RELIABILITY | 8541.30.00.80 | DUAL | C BEND | - | unknown | - | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | - | DO-214AA | SILICON SURGE PROTECTOR | 30 A | - | - | 280 V | ||
![]() P0304UAL Littelfuse Inc | In Stock | - | Datasheet | YES | 6 | - | - | LITTELFUSE INC | 1 | 4 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | e3 | No | EAR99 | MATTE TIN | - | 8541.30.00.80 | DUAL | GULL WING | 260 | unknown | 30 | 6 | UL RECOGNIZED | R-PDSO-G6 | Not Qualified | 2 BANKS, SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | THYRISTOR SURGE PROTECTOR | 20 A | - | - | 25 V | ||
![]() P2202CAL Littelfuse Inc | In Stock | - | Datasheet | YES | 3 | - | - | LITTELFUSE INC | 2 | 2 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C3 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.30.00.80 | DUAL | C BEND | - | unknown | - | 2 | UL RECOGNIZED | R-PDSO-C3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | MAIN TERMINAL 2 | - | THYRISTOR SURGE PROTECTOR | 20 A | - | - | 90 V | ||
![]() P1556UCL Littelfuse Inc | In Stock | - | Datasheet | YES | 6 | - | - | LITTELFUSE INC | 1 | 6 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | e3 | No | EAR99 | Matte Tin (Sn) | - | 8541.30.00.80 | DUAL | GULL WING | 260 | unknown | 30 | 6 | UL RECOGNIZED | R-PDSO-G6 | Not Qualified | 2 BANKS, STAR CONNECTED, 3 ELEMENTS | - | MS-013 | THYRISTOR SURGE PROTECTOR | 50 A | - | - | 130 V | ||
![]() P1400ADL Littelfuse Inc | In Stock | - | Datasheet | NO | 2 | - | - | LITTELFUSE INC | 2 | 1 | - | - | PLASTIC/EPOXY | IN-LINE, R-PSIP-T2 | RECTANGULAR | IN-LINE | Obsolete | SFM | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | UL RECOGNIZED | R-PSIP-T2 | Not Qualified | SINGLE | - | - | THYRISTOR SURGE PROTECTOR | 120 A | - | - | 120 V | ||
![]() SGT2300SBT Littelfuse Inc | In Stock | - | Datasheet | YES | 2 | 260 V | - | LITTELFUSE INC | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | - | - | - | EAR99 | - | - | 8541.30.00.80 | DUAL | C BEND | - | unknown | - | 2 | UL APPROVED | R-PDSO-C2 | Not Qualified | SINGLE | - | DO-214AA | THYRISTOR SURGE PROTECTOR | 25 A | - | 150 mA | 190 V |