- Reach Compliance Code
- Approval Agency
- Features
- Operating Temperature
- Type
- ECCN Code
- Form
- Ihs Manufacturer
- Number of Poles
- Package Description
- Part Life Cycle Code
- Qualification Status
Attribute column
Manufacturer
Littelfuse TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Depth | Reach Compliance Code | Pin Count | JESD-30 Code | Voltage - Rated AC | Qualification Status | Approval Agency | Working Voltage | Configuration | Number of Circuits | Max Voltage Rating (AC) | Number of Poles | Case Connection | Form | Trigger Device Type | Varistor Voltage | Non-Repetitive Pk On-state Cur | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Current - Discharge (Max) (8/20μS) | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | DC Off-state Voltage-Max | Length | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1800AD Teccor | In Stock | - | Datasheet | - | - | - | NO | 2 | TECCOR ELECTRONICS INC | - | 1 | PLASTIC/EPOXY | IN-LINE, R-PSIP-T2 | RECTANGULAR | IN-LINE | Transferred | SFM | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | - | unknown | 3 | R-PSIP-T2 | - | Not Qualified | - | - | SINGLE | - | - | - | - | - | THYRISTOR SURGE PROTECTOR | - | 120 A | - | - | - | - | - | - | - | 170 V | - | - | - | - | - | ||
![]() P3203UC Teccor | In Stock | - | Datasheet | - | - | - | YES | 6 | TECCOR ELECTRONICS INC | - | 3 | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.30.00.80 | - | DUAL | GULL WING | - | unknown | 6 | R-PDSO-G6 | - | Not Qualified | - | - | STAR CONNECTED, 3 ELEMENTS | - | - | - | - | - | THYRISTOR SURGE PROTECTOR | - | 50 A | - | - | - | - | - | - | - | 270 V | - | - | - | - | - | ||
![]() P3602CAL Littelfuse Inc | In Stock | - | Datasheet | - | - | - | YES | 3 | LITTELFUSE INC | 2 | 2 | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C3 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | Yes | - | - | - | - | e3 | - | - | - | EAR99 | - | MATTE TIN | - | - | 8541.30.00.80 | - | DUAL | C BEND | - | unknown | 2 | R-PDSO-C3 | - | Not Qualified | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | - | MAIN TERMINAL 2 | - | THYRISTOR SURGE PROTECTOR | - | 20 A | - | - | - | - | - | - | - | 170 V | - | - | - | - | - | ||
![]() LSP05G240SX3333 Littelfuse Inc. | 695 | - | Datasheet | 18 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Tray | 2015 | LSP | - | yes | Active | Not Applicable | - | Type 2 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | cURus, UL | - | - | - | - | 1 | - | Module Only | - | - | - | 275VAC | 5kA | Thermally Protected | 10kA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LSP10277P Littelfuse Inc. | 3 | - | Datasheet | 18 Weeks | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Tray | 2014 | LSP | - | yes | Active | Not Applicable | - | Type 2 | - | - | - | - | - | - | - | 48mm | unknown | - | - | 277V | - | CE, cURus, UL | 277V | - | - | 320V | 1 | - | Module Only | - | 277V | - | 320VAC | 10kA | Thermally Protected | 20kA | - | - | 1.4kV | - | 64mm | 30mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LSP10240S Littelfuse Inc. | 88 |
| Datasheet | 18 Weeks | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Tray | 2014 | LSP | - | yes | Active | Not Applicable | - | Type 2 | - | - | - | - | 240V | - | - | - | unknown | - | - | 240V | - | CE, cURus, UL | 240V | - | - | - | 1 | - | Module Only | - | - | - | 275VAC | 10kA | Thermally Protected | 20kA | - | - | 1.2kV | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LSP05G277SX3316 Littelfuse Inc. | 62 |
| Datasheet | 18 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Bulk | 2005 | LSP | - | yes | Active | Not Applicable | - | Type 2 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | cURus, UL | - | - | - | - | 1 | - | Module Only | - | - | - | 320VAC | 5kA | Thermally Protected | 10kA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LSP05G240S Littelfuse Inc. | 206 |
| Datasheet | 18 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Bulk | 2011 | LSP | - | yes | Active | Not Applicable | - | Type 2 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | cURus, UL | - | - | - | - | 1 | - | Module Only | - | - | - | 275VAC | 5kA | Thermally Protected | 10kA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LSP05G277PX3333 Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Tray | 2015 | LSP | - | yes | Active | Not Applicable | - | Type 2 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | cURus, UL | - | - | - | - | 1 | - | Module Only | - | - | - | 320VAC | 5kA | Thermally Protected | 10kA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LSP10480P Littelfuse Inc. | 390 |
| Datasheet | 18 Weeks | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Tray | 2014 | LSP | - | yes | Active | Not Applicable | - | Type 2 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | CE, cURus, UL | 480V | - | - | - | 1 | - | Module Only | - | - | - | 510VAC | 10kA | Thermally Protected | 20kA | - | - | 2.1kV | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LSP05347P Littelfuse Inc. | 140 |
| Datasheet | 18 Weeks | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Tray | 2014 | LSP | - | yes | Active | Not Applicable | - | Type 2, Type 4 | - | - | - | - | - | - | - | - | unknown | - | - | 347V | - | CE, cURus, UL | 347V | - | - | - | 1 | - | Module Only | - | - | - | 420VAC | 5kA | Thermally Protected | 10kA | - | - | 1.7kV | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LSP10GIHP277S Littelfuse Inc. | 333 |
| Datasheet | 18 Weeks | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~75°C | Bulk | 2015 | LSP | - | - | Active | Not Applicable | - | Type 2, Type 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | cURus, KEMA-KEUR, UL | 277V | - | 1 | - | 1 | - | Module Only | - | - | - | 320VAC | 10kA | Thermally Protected | 20kA | - | - | 3.8kV | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LSP05240P Littelfuse Inc. | 109 |
| Datasheet | 18 Weeks | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Tray | 2014 | LSP | - | yes | Active | Not Applicable | - | Type 2, Type 4 | - | - | - | - | - | - | - | - | unknown | - | - | 240V | - | CE, cURus, UL | 240V | - | - | - | 1 | - | Module Only | - | - | - | 275VAC | 5kA | Thermally Protected | 10kA | - | - | 1.2kV | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LSP10GIHP480S Littelfuse Inc. | 44 |
| Datasheet | 18 Weeks | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~75°C | Bulk | 2015 | LSP | - | - | Active | Not Applicable | - | Type 2, Type 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | cURus, KEMA-KEUR, UL | 480V | - | 1 | - | 1 | - | Module Only | - | - | - | 510VAC | 10kA | Thermally Protected | 20kA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LSP10347S Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Tray | 2014 | LSP | - | - | Active | Not Applicable | - | Type 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, cURus, UL | 347V | - | 1 | - | 1 | - | Module Only | - | - | - | 420VAC | 10kA | Thermally Protected | 20kA | - | - | 1.9kV | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LSP05277PX3333 Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Bulk | 2014 | LSP | - | - | Active | Not Applicable | - | Type 2, Type 4 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 277V | - | CE, cURus, UL | 277V | - | 1 | - | 1 | - | Module Only | - | - | - | 320VAC | 5kA | Thermally Protected | 10kA | - | - | 1.4kV | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LSP05277PX3316 Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Bulk | 2014 | LSP | - | - | Active | Not Applicable | - | Type 2, Type 4 | - | 85°C | -40°C | - | - | - | - | 48mm | - | - | - | 277V | - | CE, cURus, UL | 277V | - | 1 | 320V | 1 | - | Module Only | - | 277V | - | 320VAC | 5kA | Thermally Protected | 10kA | - | - | 1.4kV | - | 64mm | 30mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LSP10480LLS Littelfuse Inc. | 41 |
| Datasheet | 18 Weeks | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Tray | 2014 | LSP | - | yes | Active | Not Applicable | - | Type 2 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | CE, cURus, UL | 480V | - | - | - | 1 | - | Module Only | - | - | - | 510VAC | 10kA | Thermally Protected | 20kA | - | - | 2.1kV | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LSP05277PM Littelfuse Inc. | In Stock | - | Datasheet | 9 Weeks | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Tray | 2014 | LSP | - | yes | Obsolete | Not Applicable | - | Type 2, Type 4 | - | - | - | - | - | - | - | - | unknown | - | - | 277V | - | CE, cURus, UL | 277V | - | - | - | 1 | - | Module Only | - | - | - | 320VAC | 5kA | Thermally Protected | 10kA | - | - | 1.4kV | - | - | - | - | ROHS3 Compliant | - | ||
![]() SPD2-350-3P1-R Littelfuse Inc. | 826 |
| Datasheet | 19 Weeks | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | - | - | SPD2 3P+1 | - | - | Active | 1 (Unlimited) | - | Type 1, Type 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | cURus, UL, VDE | - | - | - | - | 3 | - | Base + Module | - | - | - | 350VAC | 40kA | Remote Signaling Contacts, Thermally Protected | 65kA | 200kA | 1kV | 1.75kV | - | - | - | - | ROHS3 Compliant | - |