- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Configuration | Number of Circuits | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Direction | Forward Voltage | Max Repetitive Reverse Voltage (Vrrm) | Switching Voltage | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | DC Off-state Voltage-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P0640SCLRP Littelfuse Inc. | 2500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | 1 | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 155pF | 58V | DUAL | C BEND | 260 | - | 2.2A | 30 | 2 | - | SINGLE | - | - | 100A | 400A | - | - | - | 77V | 150mA | SILICON SURGE PROTECTOR | 30 A | 77V | - | 4V | - | - | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() P3100SCLRP Littelfuse Inc. | 2500 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | 1 | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | 150°C | -40°C | UL RECOGNIZED | 70pF | 275V | DUAL | C BEND | 260 | - | 2.2A | 30 | 2 | - | SINGLE | - | - | 100A | 400A | - | - | 275V | 350V | 150mA | SILICON SURGE PROTECTOR | 30 A | 350V | - | 4V | - | 2.45mm | 4.6mm | 3.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() P0300SCMCLRP Littelfuse Inc. | 2500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | 1 | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 45pF | - | DUAL | C BEND | 260 | - | 2.2A | 30 | 2 | - | SINGLE | - | - | 100A | 400A | - | - | 25V | - | 50mA | SILICON SURGE PROTECTOR | 30 A | 40V | - | 5V | - | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P3500SCLRP Littelfuse Inc. | 2500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | 1 | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 65pF | 320V | DUAL | C BEND | 260 | - | 2.2A | 30 | 2 | Not Qualified | SINGLE | - | - | 100A | 400A | - | - | - | 400V | 150mA | SILICON SURGE PROTECTOR | 30 A | 400V | - | 4V | - | - | 4.57mm | 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0080SCLRP Littelfuse Inc. | 2500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | 1 | - | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 260pF | - | DUAL | C BEND | 260 | - | 2.2A | 30 | 2 | - | SINGLE | - | - | 100A | 400A | - | - | 6V | 25V | 50mA | SILICON SURGE PROTECTOR | 30 A | 25V | - | 4V | 6V | 2.45mm | 4.6mm | 3.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() P0080SALRP Littelfuse Inc. | 2500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | 1 | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 150pF | - | DUAL | C BEND | 260 | - | 2.2A | 40 | 2 | - | SINGLE | - | - | 45A | 150A | - | - | 6V | - | 50mA | SILICON SURGE PROTECTOR | - | 25V | - | 4V | 6V | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P3100SCMCLRP Littelfuse Inc. | 2500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | 1 | 275V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 45pF | - | DUAL | C BEND | 260 | not_compliant | 2.2A | 30 | 2 | Not Qualified | SINGLE | - | - | 100A | 400A | - | - | 245V | 350V | 150mA | SILICON SURGE PROTECTOR | 30 A | 350V | - | 5V | - | 2.45mm | 4.6mm | 3.95mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P1100SBLRP Littelfuse Inc. | 779448 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | - | 1 | 90V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 70pF | - | DUAL | C BEND | 260 | not_compliant | 2.2A | 30 | 2 | Not Qualified | SINGLE | - | - | 80A | 250A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 130V | 90V | 4V | - | - | 4.57mm | 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3203ABL Littelfuse Inc. | 500 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole | TO-220-3 No Tab | - | 6.000006g | 150mA | 3 | - | Bulk | 2001 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 45pF 70pF | 270V | SINGLE | - | 260 | - | 2.2A | 10 | 3 | - | - | 2 | - | 80A | 250A | - | 270V | 270V | - | 150mA | SILICON SURGE PROTECTOR | - | 350V | - | 8V | - | 9.53mm | 10.42mm | 4.78mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P1800SCLRP Littelfuse Inc. | 7260 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | 1 | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 90pF | 170V | DUAL | C BEND | 260 | - | 2.2A | 30 | 2 | - | SINGLE | - | - | 100A | 400A | - | - | - | 220V | 150mA | SILICON SURGE PROTECTOR | 30 A | 220V | - | 4V | - | - | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() P1900MEL Littelfuse Inc. | 250 | - | Datasheet | 21 Weeks | - | Through Hole | Through Hole | TO-218-3, TO-218AC | 3 | - | - | 1 | 155V | Tube | 2009 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 650pF | - | SINGLE | - | 260 | - | 2.2A | 10 | 3 | Not Qualified | SINGLE | - | MAIN TERMINAL 2 | - | 5kA | - | - | - | - | 50mA | SILICON SURGE PROTECTOR | 400 A | 220V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3500SBLRP Littelfuse Inc. | 18547 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | 1 | - | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 40pF | 320V | DUAL | C BEND | 260 | - | 2.2A | 30 | 2 | - | SINGLE | - | - | 80A | 250A | - | - | - | 400V | 150mA | SILICON SURGE PROTECTOR | - | 400V | - | 4V | - | - | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() P0300SAMCLRP Littelfuse Inc. | 25000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | 1 | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 35pF | - | DUAL | C BEND | - | - | 2.2A | - | 2 | - | SINGLE | - | - | 45A | 150A | - | - | 25V | 40V | 50mA | SILICON SURGE PROTECTOR | - | 40V | - | 4V | - | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P1553ACL Littelfuse Inc. | 4000 |
| Datasheet | 22 Weeks | - | Through Hole | Through Hole | TO-220-3 No Tab | - | - | - | 3 | 130V | Bulk | 2006 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 60pF 95pF | 130V | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | Not Qualified | - | - | - | 100A | 400A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 180V | - | 8V | - | - | 10.4mm | 9.53mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0640SALRP Littelfuse Inc. | 3523 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | 1 | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 60pF | 58V | DUAL | C BEND | 260 | - | 2.2A | 40 | 2 | - | SINGLE | - | - | 45A | 150A | Bidirectional | - | - | 77V | 150mA | SILICON SURGE PROTECTOR | - | 77V | - | 4V | - | - | 4.57mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P0080SCMCLRP Littelfuse Inc. | 22 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | 1 | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 75pF | - | DUAL | C BEND | 260 | - | 2.2A | 30 | 2 | - | SINGLE | - | - | 100A | 400A | - | - | 6V | - | 50mA | SILICON SURGE PROTECTOR | 30 A | 25V | - | 5V | 6V | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P0640SBLRP Littelfuse Inc. | 898000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | 1 | 58V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 80pF | - | DUAL | C BEND | 260 | not_compliant | 2.2A | 30 | 2 | Not Qualified | SINGLE | - | - | 80A | 250A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 77V | 58V | 4V | - | - | 4.57mm | 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0900SBLRP Littelfuse Inc. | 898000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | 1 | 75V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 70pF | 75V | DUAL | C BEND | 260 | not_compliant | 2.2A | 30 | 2 | - | SINGLE | - | - | 80A | 250A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 98V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1300SCLRP Littelfuse Inc. | 2500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | 1 | 120V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 105pF | - | DUAL | C BEND | 260 | - | 2.2A | 30 | 2 | Not Qualified | SINGLE | - | - | 100A | 400A | - | - | - | 160V | 150mA | SILICON SURGE PROTECTOR | 30 A | 160V | - | 4V | - | - | 4.57mm | 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1100SALRP Littelfuse Inc. | 500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | - | 1 | 90V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 50pF | - | DUAL | C BEND | 260 | - | 2.2A | 40 | 2 | - | SINGLE | - | - | 45A | 150A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 130V | 90V | 4V | - | - | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free |