- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Current-Hold(Ih) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K2200SHURP Littelfuse Inc. | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | 1 | - | - | 190V | Tape & Reel (TR) | 2015 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 60mA | SIDAC | - | - | - | 1.5V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3100ECLRP1 Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1 | - | - | 275V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 70pF | 275V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 350V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3100S1ALRP Littelfuse Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | 33.991078mg | - | 1 | - | - | 275V | Tape & Reel (TR) | 2011 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 50pF | - | - | - | - | - | - | unknown | 2.2A | - | - | - | - | - | - | 50A | 150A | - | 150mA | - | - | 350V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0640Q12BLRP Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2-TDFN | - | 2 | - | - | 1 | - | - | 58V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 60pF | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | SINGLE | - | 80A | 250A | - | 150mA | - | - | 77V | 58V | 5V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1553UBLRP Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 3 | - | - | 130V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF 95pF | - | DUAL | - | 260 | - | - | - | 2.2A | 30 | 6 | - | - | - | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 180V | - | 8V | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CR3500SB Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | - | - | - | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | - | - | 30pF | 320V | DUAL | C BEND | - | - | - | unknown | - | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 75A | 100A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 400V | - | 5V | 100A | 4.57mm | 3.94mm | 2.44mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0300EALRP2 Littelfuse Inc. | 47 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | - | - | 1 | - | - | 25V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 140pF | 25V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | ISOLATED | 45A | 150A | - | 50mA | SILICON SURGE PROTECTOR | - | 40V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1100SCMCLRP Littelfuse Inc. | 15500 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 1 | - | - | 90V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 70pF | 90V | DUAL | C BEND | 260 | - | - | - | 2.2A | 30 | 2 | - | - | SINGLE | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 130V | - | 5V | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() P2602SBLRP Littelfuse Inc. | 1859 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 2 | - | - | 220V | Tape & Reel (TR) | 2006 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 25pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | - | - | 80A | 250A | - | 120mA | SILICON SURGE PROTECTOR | - | 300V | - | 8V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0641SARP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 120mA | 1 | - | -40°C | 58V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 90pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | R-PDSO-C2 | Not Qualified | SINGLE WITH BUILT-IN DIODE | - | 45A | - | - | - | SILICON SURGE PROTECTOR | 20 A | 77V | 58V | 4V | 150A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P0300Q22CLRP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2-TDFN | - | 2 | - | - | 1 | - | - | 25V | Tape & Reel (TR) | 2007 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | SINGLE | - | 100A | 400A | - | 50mA | - | 30 A | 40V | - | 5V | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P4802ACMCL Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | 3 | 6.000006g | - | 2 | 150°C | -40°C | 220V 440V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 30pF 45pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | - | 300V 600V | - | 4V | 400A | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4800MEL Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Through Hole | TO-218-3, TO-218AC | - | - | - | 20mA | 1 | - | - | 450V | - | - | SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 500pF | - | - | - | 260 | - | - | - | - | 30 | - | - | - | - | - | 1.1kA | - | - | - | SILICON SURGE PROTECTOR | - | 600V | - | 4V | 5kA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0602ACMCL Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Through Hole | TO-220-3 No Tab | NO | 3 | - | - | 2 | - | - | 25V 50V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 25pF 45pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 100A | 400A | - | 50mA | SILICON SURGE PROTECTOR | - | 40V 80V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3203ACLRP Littelfuse Inc. | 440 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | TO-220-3 No Tab | - | - | - | - | 3 | - | - | 270V | Tape & Reel (TR) | 2010 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF 70pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 350V | - | 8V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0080SAMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 50mA | 1 | - | - | 6V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 55pF | 6V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | 50mA | - | - | 25V | - | 4V | 150A | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() P2106UCLRP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 6 | - | - | 170V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 30pF 45pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 250V | - | 8V | - | 9.195mm | 7.49mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1100SA Littelfuse Inc. | 12500 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 150mA | 1 | - | -40°C | 90V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | - | - | SINGLE OR DUAL CHIP | - | 50pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 45A | - | - | - | SILICON SURGE PROTECTOR | 20 A | 130V | 90V | 4V | 150A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P1100SB Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | - | - | 90V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | UL RECOGNIZED | - | 50pF | 90V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 130V | - | 4V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1300EBL Littelfuse Inc. | 27 | - | Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1 | - | - | 120V | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF | 120V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 160V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |