- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Direction | Max Repetitive Reverse Voltage (Vrrm) | Switching Voltage | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | DC Off-state Voltage-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDP0240T023G6RP Littelfuse Inc. | 2518 | - | Datasheet | 17 Weeks | - | Surface Mount | SOT-23-6 | YES | 6 | - | 1 | 19V | Tape & Reel (TR) | 2013 | SDP | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 3pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | - | 40mA | SIDAC | - | - | - | - | 30A | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P2600EBL Littelfuse Inc. | 898000 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | 453.59237mg | 1 | 220V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 45pF | 220V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 300V | - | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1500SALRP Littelfuse Inc. | 898000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | 1 | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 40pF | 140V | DUAL | C BEND | 260 | - | - | - | 2.2A | 40 | 2 | - | - | SINGLE | - | 45A | 150A | - | - | 180V | - | 150mA | SILICON SURGE PROTECTOR | - | 180V | - | 4V | - | - | - | 4.57mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P1100SCLRP Littelfuse Inc. | 2500 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | 1 | 90V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 115pF | - | DUAL | C BEND | 260 | - | - | - | 2.2A | 30 | 2 | - | - | SINGLE | - | 100A | 400A | - | - | 130V | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 130V | 90V | 4V | - | - | - | 4.57mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P3100SBLRP Littelfuse Inc. | 2313 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | 1 | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 45pF | 275V | DUAL | C BEND | 260 | - | - | - | 2.2A | 30 | 2 | - | - | SINGLE | - | 80A | 250A | Bidirectional | 275V | 350V | - | 150mA | SILICON SURGE PROTECTOR | - | 350V | - | 4V | - | - | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P0080SBLRP Littelfuse Inc. | 62502 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | 1 | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 150pF | - | DUAL | C BEND | 260 | - | - | - | 2.2A | 30 | 2 | - | - | SINGLE | - | 80A | 250A | - | 6V | 25V | - | 50mA | SILICON SURGE PROTECTOR | - | 25V | - | 4V | - | 6V | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P2600SDLRP Littelfuse Inc. | 1776 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | 1 | 220V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 75pF | - | DUAL | C BEND | 260 | - | - | unknown | 2.2A | 30 | 2 | - | - | SINGLE | - | 200A | 1kA | - | - | - | - | 50mA | SILICON SURGE PROTECTOR | - | 300V | - | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0720EBL Littelfuse Inc. | 45000 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | 453.59237mg | 1 | 65V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 75pF | 65V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 88V | - | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3100Q22CLRP Littelfuse Inc. | 5000 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2-TDFN | - | 2 | - | 1 | 275V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 45pF | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | SINGLE | - | 100A | 400A | - | - | - | - | 150mA | - | 30 A | 350V | - | 5V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P2600SCLRP Littelfuse Inc. | 12260 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | 1 | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 80pF | 220V | DUAL | C BEND | 260 | - | - | - | 2.2A | 30 | 2 | - | - | SINGLE | - | 100A | 400A | - | - | 300V | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 300V | - | 4V | - | - | - | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() P0720ECL Littelfuse Inc. | 80000 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | - | 1 | 65V | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 150pF | 65V | BOTTOM | - | 260 | - | - | - | 2.2A | 10 | 3 | - | - | SINGLE | ISOLATED | 100A | 400A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 88V | - | 4V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() P2353AAL Littelfuse Inc. | 80000 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | 6.000006g | 3 | - | Bulk | 2006 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 25pF 35pF | 200V | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 45A | 150A | - | - | 270V | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 270V | - | 8V | - | - | - | 10.4mm | 9.53mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1500MEL Littelfuse Inc. | 273 |
| Datasheet | 21 Weeks | - | Through Hole | TO-218-3, TO-218AC | NO | - | - | 1 | 140V | Tube | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 650pF | - | SINGLE | - | 260 | - | - | - | 2.2A | 10 | 3 | R-PSFM-T3 | Not Qualified | SINGLE | MAIN TERMINAL 2 | - | 5kA | - | - | - | - | 50mA | SILICON SURGE PROTECTOR | 400 A | 180V | - | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0720SBLRP Littelfuse Inc. | 75000 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | 95.991485mg | 1 | 65V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 75pF | 65V | DUAL | C BEND | 260 | - | - | not_compliant | 2.2A | 30 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 80A | 250A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 88V | - | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0080SAMCLRP Littelfuse Inc. | 2500 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | 1 | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 55pF | - | DUAL | C BEND | 260 | - | - | - | 2.2A | 30 | 2 | - | - | SINGLE | - | 45A | 150A | - | 6V | 25V | - | 50mA | SILICON SURGE PROTECTOR | - | 25V | - | 4V | - | 6V | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P3100SALRP Littelfuse Inc. | 2500 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | 1 | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 35pF | 275V | DUAL | C BEND | 260 | - | - | - | 2.2A | 40 | 2 | - | - | SINGLE | - | 45A | 150A | - | 275V | 350V | - | 150mA | SILICON SURGE PROTECTOR | - | 350V | - | 4V | - | - | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P0300SCLRP Littelfuse Inc. | 2500 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 1 | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 250pF | 25V | DUAL | C BEND | 260 | - | - | - | 2.2A | 30 | 2 | - | - | SINGLE | - | 100A | 400A | - | 25V | - | - | 50mA | SILICON SURGE PROTECTOR | 30 A | 40V | - | 4V | - | - | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P1804UCLRP Littelfuse Inc. | 11 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 4 | 170V 340V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | 50pF 90pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 100A | 400A | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 220V 440V | - | 4V | - | - | - | 9.195mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2300SBLRP Littelfuse Inc. | 976448 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | 1 | 190V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 50pF | - | DUAL | C BEND | 260 | - | - | not_compliant | 2.2A | 30 | 2 | - | Not Qualified | SINGLE | - | 80A | 250A | - | - | 260V | - | 150mA | SILICON SURGE PROTECTOR | - | 260V | - | 4V | - | - | - | 4.57mm | 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3100EBL Littelfuse Inc. | 1037 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | 453.59237mg | 1 | - | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Through Hole | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 45pF | 275V | BOTTOM | - | 260 | - | - | - | 2.2A | 10 | 3 | - | - | SINGLE | ISOLATED | 80A | 250A | - | - | 350V | - | 150mA | SILICON SURGE PROTECTOR | - | 350V | - | 4V | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |