- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Switching Voltage | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1100EBL Littelfuse Inc. | 10 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | - | 90V | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 70pF | 90V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | O-PBCY-T2 | Not Qualified | - | SINGLE | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 130V | - | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0720SA Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | -40°C | 65V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | - | - | SINGLE OR DUAL CHIP | - | 60pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | - | SINGLE | 45A | - | - | - | - | SILICON SURGE PROTECTOR | 20 A | 88V | 65V | 4V | 150A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P0904UCMCLRP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | - | 75V 175V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 40pF 70pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 98V 196V | - | 8V | - | 2.36mm | 9.195mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1225UC4LRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | - | 100V 230V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 35pF 50pF 90pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | AUTOMOTIVE | - | 100A | 400A | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | 130V 290V | - | 4V | - | 2.36mm | 9.195mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2703ABLRP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | TO-220-3 No Tab | - | - | - | 3 | - | 230V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 50pF 75pF | - | SINGLE | - | 260 | - | - | - | 2.2A | 10 | 3 | - | - | - | - | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 300V | - | 8V | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() P3203ABLRP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | TO-220-3 No Tab | - | - | - | 3 | - | 270V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF 70pF | - | SINGLE | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | - | - | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 350V | - | 8V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4202ACMCL Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | - | 190V 380V | Bulk | 2014 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 30pF 50pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | - | - | 100A | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 250V 500V | - | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0640SCMC Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | - | 58V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | UL RECOGNIZED | - | 85pF | 58V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | - | SINGLE | 100A | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 77V | - | 5V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0900SA Littelfuse Inc. | 12500 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | 1 | - | 75V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | 85°C | -40°C | - | - | 55pF | 75V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | - | SINGLE | 45A | 150A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 98V | - | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0900SC Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | - | 75V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | 85°C | -40°C | - | - | 140pF | 75V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | - | SINGLE | 100A | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 98V | - | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0602AAL60 Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | - | 25V 50V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 90pF 145pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | - | - | 45A | 150A | - | - | 50mA | SILICON SURGE PROTECTOR | - | 40V 80V | - | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0904UCMCLTP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 4 | - | 75V 175V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 40pF 70pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 100A | 400A | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 98V 196V | - | 8V | - | - | 9.195mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6002ABLRP Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | - | Through Hole | TO-220-3 No Tab | NO | 3 | - | 2 | - | 275V 550V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF 80pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 80A | 250A | 350V | - | 150mA | SILICON SURGE PROTECTOR | - | 350V 700V | - | 4V | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P3800MEL Littelfuse Inc. | 4 |
| Datasheet | 22 Weeks | - | Through Hole | TO-218-3, TO-218AC | - | - | - | 1 | - | 350V | Tube | 2015 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 500pF | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | 5kA | - | - | 50mA | SILICON SURGE PROTECTOR | - | 430V | - | 4V | 5kA | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1804UALTP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | - | 170V 340V | Tube | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 20pF 35pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 45A | 150A | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 220V 440V | - | 4V | - | 2.36mm | 9.195mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3504UALTP Littelfuse Inc. | 10 |
| Datasheet | 24 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | - | 320V 640V | Tube | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 20pF 35pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 45A | 150A | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 400V 800V | - | 4V | - | 2.36mm | 9.195mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3203ACMCL Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-220-3 No Tab | - | - | - | 3 | - | 270V | Bulk | 2010 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 30pF 40pF | - | SINGLE | - | 260 | - | - | - | 2.2A | 10 | 3 | - | - | - | - | 100A | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 350V | - | 8V | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() P3000AA61 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 No Tab | NO | - | 150mA | 1 | -40°C | 270V | Bulk | 2005 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | SINGLE OR DUAL CHIP | - | 35pF | - | SINGLE | - | 245 | - | - | - | - | 60 | 3 | R-PSIP-T3 | Not Qualified | - | SINGLE | 45A | - | - | - | - | SILICON SURGE PROTECTOR | 20 A | 330V | 270V | 4V | 150A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P1500SB Littelfuse Inc. | 35000 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | 1 | - | 140V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | - | - | 40pF | 140V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | - | SINGLE | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 180V | - | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0720ECMCLRP1 Littelfuse Inc. | 40 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | - | 65V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 75pF | 65V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | O-PBCY-T2 | - | - | SINGLE | 100A | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 88V | - | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free |