- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | Switching Voltage | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P0300ECLRP1 Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 250pF | 25V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | ISOLATED | 100A | 400A | - | 40V | - | 50mA | SILICON SURGE PROTECTOR | 50 A | 40V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2304UCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 190V 380V | Tape & Reel (TR) | 2006 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 30pF 50pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | - | - | 150mA | - | - | 260V 520V | - | 8V | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3104UCLRP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 4 | 275V 550V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 45pF 80pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 100A | 400A | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 350V 700V | - | 4V | - | - | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P2353UALRP Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 3 | 200V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 75pF | - | DUAL | - | 260 | - | - | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 45A | 150A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 270V | - | 8V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0304UCMCLRP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | 25V 50V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 25pF 45pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | - | - | SURGE PROTECTION CIRCUIT | 50mA | - | - | 40V 80V | - | 8V | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P3300AA61RP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 No Tab | NO | 2 | - | 1 | 300V | Tape & Reel (TR) | 2004 | SIDACtor® | - | no | Obsolete | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | - | - | 35pF | 300V | SINGLE | - | 245 | - | - | unknown | 2.2A | 60 | 3 | - | Not Qualified | SINGLE | - | 45A | 150A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 360V | - | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3504UCMCLRP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | 320V 640V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 25pF 40pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 400V 800V | - | 8V | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P1556UCLRP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 6 | 130V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 35pF 55pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 100A | 400A | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 180V | - | 8V | - | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P0080SC Littelfuse Inc. | 5000 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | 1 | 6V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | UL RECOGNIZED | - | 260pF | 6V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | SINGLE | - | 100A | 400A | - | - | - | 50mA | SILICON SURGE PROTECTOR | 50 A | 25V | 6V | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1300SCMCLRP Littelfuse Inc. | 14 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | 120V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF | 120V | DUAL | C BEND | 260 | - | - | unknown | 2.2A | 30 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | 400A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 160V | - | 5V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0300SAMC Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | 25V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | UL RECOGNIZED | - | 35pF | 25V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | MAIN TERMINAL 2 | 45A | 150A | - | - | - | 50mA | SILICON SURGE PROTECTOR | 20 A | 40V | - | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0300EALRP1 Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | - | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 140pF | 25V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | ISOLATED | 45A | 150A | - | 40V | - | 50mA | SILICON SURGE PROTECTOR | - | 40V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3203AA Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | - | Bulk | 2006 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 20pF 30pF | 270V | SINGLE | - | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | - | - | 45A | 150A | 270V | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 350V | - | 8V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2353ABL60 Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | 200V | Bulk | 2006 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 75pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 80A | 250A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 270V | - | 8V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0640SCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | 58V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 85pF | 58V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | - | - | 150mA | - | - | 77V | - | 5V | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1800ECMCL Littelfuse Inc. | 47 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 170V | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF | 170V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | - | 100A | 400A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 220V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3100ECLAP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 275V | Tape & Box (TB) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 70pF | 275V | BOTTOM | - | 260 | - | - | - | 2.2A | 30 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 100A | 400A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 350V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1300ECMCL Littelfuse Inc. | 40 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 120V | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF | 120V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | - | 100A | 400A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 160V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2300SARP Littelfuse Inc. | 3900 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | 190V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 35pF | 190V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 45A | 150A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 260V | - | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0300ECMCL Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 25V | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | 25V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 100A | 400A | - | - | - | 50mA | SILICON SURGE PROTECTOR | 30 A | 40V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free |