- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1800SD Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | 1 | - | - | 170V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 90pF | 170V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | SINGLE | - | 200A | 1kA | - | 50mA | SILICON SURGE PROTECTOR | 50 A | 220V | 4V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P6002AA Littelfuse Inc. | 500 | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | 150mA | 2 | 150°C | -40°C | 275V 550V | Bulk | 2011 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | - | - | 8541.30.00.80 | 20pF 35pF | - | SINGLE | - | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 3 | R-PSIP-T3 | Not Qualified | - | - | 45A | - | - | - | SILICON SURGE PROTECTOR | - | 350V 700V | 4V | 150mA | 150A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P4500GCLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | - | - | - | 1 | - | - | 400V | Tape & Reel (TR) | 2016 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 45pF | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | 5V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0181SALRP Littelfuse Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | 100mA | 1 | - | - | 18V | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 70pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45A | - | - | - | - | - | - | 4V | - | 150A | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6002SCLRP Littelfuse Inc. | 15500 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | 2 | 150°C | -40°C | 550V | Tape & Reel (TR) | 2014 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | - | - | UL RECOGNIZED | 8541.30.00.80 | 20pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | - | NOT SPECIFIED | 2 | - | - | - | - | 100A | 400A | - | 120mA | SILICON SURGE PROTECTOR | - | 700V | 8V | - | 400A | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1504UBLRP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | - | - | 140V 280V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 55pF 95pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | 150mA | - | - | 180V 360V | 4V | - | 250A | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1304UCLRP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | - | - | 120V 240V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 60pF 105pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 160V 320V | 4V | - | - | 2.36mm | 9.195mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3104UCMCLRP Littelfuse Inc. | 47 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 4 | - | - | 275V 550V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 25pF 45pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 350V 700V | 8V | - | - | - | 9.195mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P5106UCLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | 150mA | 6 | - | - | 420V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 20pF 30pF | - | DUAL | - | 260 | 2 | 3.505mm | - | - | 30 | 6 | - | Not Qualified | - | - | 100A | - | SURGE PROTECTION CIRCUIT | - | - | - | 600V | 8V | - | 400A | - | 9.195mm | 7.49mm | - | ROHS3 Compliant | - | ||
![]() P1304UALRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | - | - | 120V 240V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 25pF 45pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 45A | 150A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 160V 320V | 4V | - | - | 2.36mm | 9.195mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2304UCLRP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | - | - | 190V 380V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 50pF 85pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 260V 520V | 4V | - | - | 2.36mm | 9.195mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2356UALRP Littelfuse Inc. | 40 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 6 | - | - | 200V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 25pF 35pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 45A | 150A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 270V | 8V | - | - | - | 9.195mm | 7.49mm | - | ROHS3 Compliant | Lead Free | ||
![]() P3206UALRP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 6 | - | - | 270V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 20pF 30pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 45A | 150A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 350V | 8V | - | - | - | 9.195mm | 7.49mm | - | ROHS3 Compliant | Lead Free | ||
![]() P3500GALRP Littelfuse Inc. | 27 |
| Datasheet | 19 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | NO | 2 | - | 1 | - | - | 320V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 30pF | - | - | WIRE | 260 | - | - | unknown | 2.2A | 30 | 2 | - | Not Qualified | SINGLE | ISOLATED | - | 45A | - | 150mA | - | - | 400V | 5V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0080S1ALRP Littelfuse Inc. | 14 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | 1 | - | - | 6V | Tape & Reel (TR) | 2012 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 35pF | - | - | - | - | - | - | unknown | 2.2A | - | - | - | - | - | - | 50A | 150A | - | 50mA | - | - | 25V | 4V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P7002SCLRP Littelfuse Inc. | 30000 |
| - | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | 1 | - | - | - | Tape & Reel (TR) | - | TwinChip™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30pF | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 100A | 400A | - | 120mA | SIDAC | - | - | 8V | - | 400A | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0084UCLTP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 4 | - | - | 6V 12V | Tube | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 150°C | -40°C | - | - | 165pF 285pF | - | DUAL | - | 260 | 2 | 3.505mm | - | 2.2A | 30 | 6 | - | - | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 50mA | - | - | 25V 50V | 4V | - | - | - | 9.195mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() K2500GHAP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2015 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0640S1ALRP Littelfuse Inc. | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | 150mA | 1 | - | - | 58V | Tape & Reel (TR) | 2015 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 30pF | - | - | - | NOT SPECIFIED | - | - | not_compliant | - | NOT SPECIFIED | - | - | - | - | - | 50A | - | - | - | - | - | 77V | 4V | - | 150A | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1500EALRP1 Littelfuse Inc. | 10 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | - | - | 140V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | 140V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | ISOLATED | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | - | 180V | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |