- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P0720ECMCLRP2 Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 65V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 75pF | 65V | BOTTOM | 260 | - | - | unknown | 2.2A | 30 | 3 | O-PBCY-T2 | - | - | SINGLE | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 88V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1800ECMCLRP1 Littelfuse Inc. | 10 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 170V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF | 170V | BOTTOM | 260 | - | - | unknown | 2.2A | 30 | 3 | O-PBCY-T2 | - | - | SINGLE | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 220V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1800ECMCLRP2 Littelfuse Inc. | 10 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 170V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF | 170V | BOTTOM | 260 | - | - | unknown | 2.2A | 30 | 3 | O-PBCY-T2 | - | - | SINGLE | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 220V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2300ECMCLRP2 Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 190V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF | 190V | BOTTOM | 260 | - | - | unknown | 2.2A | 30 | 3 | O-PBCY-T2 | - | - | SINGLE | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 260V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3100ECMCLRP2 Littelfuse Inc. | 47 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 275V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | 275V | BOTTOM | 260 | - | - | unknown | 2.2A | 30 | 3 | O-PBCY-T2 | - | - | SINGLE | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 350V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1100ECMCLRP1 Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 90V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 70pF | 90V | BOTTOM | 260 | - | - | unknown | 2.2A | 30 | 3 | O-PBCY-T2 | - | - | SINGLE | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 130V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3002ABLRP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | 140V 280V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 55pF 95pF | - | SINGLE | 260 | - | - | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | - | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | - | 180V 360V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3203UALTP Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 3 | 270V | Tube | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF 70pF | - | DUAL | 260 | - | - | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 350V | 8V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0640ECMCLRP1 Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 58V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 85pF | 58V | BOTTOM | 260 | - | - | unknown | 2.2A | 30 | 3 | O-PBCY-T2 | - | - | SINGLE | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 77V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0300ECMCLAP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 25V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | 25V | BOTTOM | 260 | - | - | unknown | 2.2A | 30 | 3 | O-PBCY-T2 | - | - | SINGLE | 100A | 400A | - | 50mA | SILICON SURGE PROTECTOR | 30 A | 40V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2103AALRP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | 170V | Tape & Reel (TR) | 2010 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 25pF 35pF | - | SINGLE | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 250V | 8V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3403AALRP Littelfuse Inc. | 40 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | - | 3 | 150mA | 3 | 300V | Tape & Reel (TR) | 2010 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 20pF 30pF | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | 150mA | - | - | 400V | 8V | 150A | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1500ECMCLRP1 Littelfuse Inc. | 10 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 140V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF | 140V | BOTTOM | 260 | - | - | unknown | 2.2A | 30 | 3 | O-PBCY-T2 | - | - | SINGLE | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 180V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3002ACLRP Littelfuse Inc. | 47 |
| Datasheet | 20 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | 140V 280V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 55pF 95pF | - | SINGLE | 260 | - | - | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | - | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 180V 360V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2353UCLRP Littelfuse Inc. | 40 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 3 | 200V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 75pF | 200V | DUAL | 260 | - | - | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 270V | 8V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0084UALTP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | 6V 12V | Tube | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 90pF 155pF | - | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 45A | 150A | SURGE PROTECTION CIRCUIT | 50mA | - | - | 25V 50V | 4V | - | 2.36mm | 9.195mm | ROHS3 Compliant | Lead Free | ||
![]() P1304UCMCLRP Littelfuse Inc. | 40 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | 120V 240V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 35pF 60pF | - | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 160V 320V | 8V | - | 2.36mm | 9.195mm | ROHS3 Compliant | Lead Free | ||
![]() P1602ACLRP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | - | Through Hole | TO-220-3 No Tab | NO | 3 | - | 2 | 65V 130V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 85pF 145pF | - | SINGLE | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 95V 190V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1220UA4LTP Littelfuse Inc. | 27 |
| Datasheet | 23 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | 100V 180V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 20pF 25pF 50pF | - | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | AUTOMOTIVE | - | 45A | 150A | SURGE PROTECTION CIRCUIT | 120mA | - | - | 130V 220V | 4V | - | 2.36mm | 9.195mm | ROHS3 Compliant | Lead Free | ||
![]() P3203UBLTP Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 3 | 270V | Tube | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF 70pF | - | DUAL | 260 | - | - | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 350V | 8V | - | - | - | ROHS3 Compliant | Lead Free |