- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Switching Voltage | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P0900EBLAP Littelfuse Inc. | 27 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | - | 75V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 70pF | 75V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | - | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 98V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1500ECLAP Littelfuse Inc. | 10 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | - | 140V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 95pF | 140V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | - | Not Qualified | SINGLE | ISOLATED | 100A | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 180V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2600EBLRP1 Littelfuse Inc. | 40 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | - | 220V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | 220V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 300V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0300SBMCLRP Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | DO-214AA, SMB | - | - | - | 1 | - | 25V | Tape & Reel (TR) | 2005 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 25V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | - | 50mA | - | - | - | - | 250A | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0722SBLRP Littelfuse Inc. | 30000 |
| Datasheet | 18 Weeks | Surface Mount | DO-214AA, SMB | YES | - | - | 2 | - | 65V | Tape & Reel (TR) | 2006 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 45pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | - | - | 80A | 250A | - | - | 120mA | SILICON SURGE PROTECTOR | - | 88V | 8V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1800SA Littelfuse Inc. | 35000 | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | -40°C | 170V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | - | - | - | - | 30pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 45A | - | - | - | - | SILICON SURGE PROTECTOR | 20 A | 220V | 4V | 150A | - | - | Non-RoHS Compliant | - | ||
![]() P0080EALRP2 Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | - | 6V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 150pF | - | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | ISOLATED | 45A | 150A | - | - | 50mA | SILICON SURGE PROTECTOR | - | 25V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4802ABLRP Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | Through Hole | TO-220-3 No Tab | NO | 3 | - | 2 | - | 220V 440V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 85pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 300V 600V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2602SALRP Littelfuse Inc. | 15500 |
| Datasheet | 18 Weeks | Surface Mount | DO-214AA, SMB | YES | - | - | 2 | - | 220V | Tape & Reel (TR) | 2006 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 25pF | - | DUAL | C BEND | 260 | - | - | not_compliant | 2.2A | 40 | 2 | - | Not Qualified | - | - | 45A | 150A | - | - | 120mA | SILICON SURGE PROTECTOR | - | 300V | 8V | - | - | - | ROHS3 Compliant | - | ||
![]() P3104UBLTP Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | - | 275V 550V | Tube | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 45pF 80pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | - | 150mA | - | - | 350V 700V | 4V | 250A | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2703ACL60 Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | - | 230V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 75pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 100A | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 300V | 8V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1800GALRP Littelfuse Inc. | 99000 |
| Datasheet | 21 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | 1 | - | 170V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | - | - | WIRE | 260 | - | - | unknown | 2.2A | 30 | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | - | 45A | - | - | 150mA | - | - | 220V | 5V | - | - | - | ROHS3 Compliant | - | ||
![]() P0900EALRP2 Littelfuse Inc. | 10 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | - | 75V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF | 75V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 45A | 150A | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 98V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0602ABL60 Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | - | 25V 50V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 145pF 250pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | - | - | 80A | 250A | - | - | 50mA | SILICON SURGE PROTECTOR | - | 40V 80V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A5030UC6LRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 6 | - | 270V 400V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 35pF 40pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 100A | 400A | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 340V 550V | 8V | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P2300GALRP Littelfuse Inc. | 99000 |
| Datasheet | 19 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | 1 | - | 190V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 30pF | - | - | WIRE | 260 | - | - | unknown | 2.2A | 30 | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | - | 45A | - | - | 150mA | - | - | 260V | 5V | - | - | - | ROHS3 Compliant | - | ||
![]() P0900EALAP Littelfuse Inc. | 47 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | - | - | Tape & Box (TB) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF | 75V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | - | Not Qualified | SINGLE | ISOLATED | 45A | 150A | 98V | - | 150mA | SILICON SURGE PROTECTOR | - | 98V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0300EBLAP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | - | 25V | Tape & Box (TB) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 140pF | - | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | 50mA | SILICON SURGE PROTECTOR | 25 A | 40V | 4V | - | - | - | ROHS3 Compliant | - | ||
![]() P0300EBMCLAP Littelfuse Inc. | 40 |
| Datasheet | 21 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | 50mA | 1 | - | 25V | Tape & Box (TB) | 2006 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 140pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | - | 50mA | - | - | 40V | 4V | 250A | - | - | ROHS3 Compliant | - | ||
![]() P0300S3NLRP Littelfuse Inc. | 15500 |
| Datasheet | 18 Weeks | Surface Mount | DO-214AB | - | - | 50mA | 1 | - | 30V | Tape & Reel (TR) | 2016 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 150pF | - | - | - | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | SILICON SURGE PROTECTOR | - | 45V | 4V | 2.5kA | - | - | ROHS3 Compliant | - |