- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1602ABL60 Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | 65V 130V | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 85pF 145pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | - | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | - | 95V 190V | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3206UBLTP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 6 | 270V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 20pF 30pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 80A | 250A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 350V | 8V | - | 9.195mm | 7.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2600ECLRP2 Littelfuse Inc. | 40 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 220V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 80pF | 220V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 300V | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1300EALRP2 Littelfuse Inc. | 10 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | - | 1 | 120V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | 120V | BOTTOM | - | 260 | - | - | - | 2.2A | 10 | 3 | - | - | SINGLE | ISOLATED | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | - | 160V | 4V | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() P0080EALRP1 Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 6V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 150pF | - | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 45A | 150A | - | 50mA | SILICON SURGE PROTECTOR | 20 A | 25V | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0642SBLRP Littelfuse Inc. | 30000 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | 2 | 58V | Tape & Reel (TR) | 2006 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 45pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | - | - | 80A | 250A | - | 120mA | SILICON SURGE PROTECTOR | - | 77V | 8V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3502SBLRP Littelfuse Inc. | 99000 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | 2 | 320V | Tape & Reel (TR) | 2006 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 20pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | - | - | 80A | 250A | - | 120mA | SILICON SURGE PROTECTOR | - | 400V | 8V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2000AA61L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 No Tab | NO | 2 | - | 1 | 180V | Bulk | 2004 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | MATTE TIN | 85°C | -40°C | UL RECOGNIZED | - | 35pF | 180V | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | SINGLE | - | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | - | 220V | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CR3500SA Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | - | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | - | - | 30pF | 320V | DUAL | C BEND | - | - | - | unknown | - | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 37A | 37A | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 400V | 5V | - | 4.57mm | 3.94mm | 2.44mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1300SB Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | 1 | 120V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | - | - | 40pF | 120V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | SINGLE | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 160V | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2601SDLRP Littelfuse Inc. | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | 120mA | 1 | 220V | Tape & Reel (TR) | 2015 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 160pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | 4V | 800A | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0080ECMCLRP2 Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 6V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 260pF | - | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | O-PBCY-T2 | - | SINGLE | - | 100A | 400A | - | 50mA | SILICON SURGE PROTECTOR | 30 A | 25V | 4V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1100ECMCL Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 90V | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 70pF | 90V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 130V | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2600Q22CLRP Littelfuse Inc. | 40 |
| Datasheet | 22 Weeks | - | Surface Mount | 2-TDFN | YES | 2 | - | 1 | 220V | Tape & Reel (TR) | 2007 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | SINGLE | - | 100A | 400A | - | 150mA | - | 30 A | 300V | 5V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3500ECLAP Littelfuse Inc. | 40 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 320V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 65pF | 320V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 400V | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0641SDLRP Littelfuse Inc. | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | 120mA | 1 | 58V | Tape & Reel (TR) | - | SIDACtor® | - | - | Active | - | - | - | - | - | - | - | - | 200pF | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | 200A | - | SURGE PROTECTION CIRCUIT | - | - | - | 77V | 4V | 800A | - | - | - | - | RoHS Compliant | - | ||
![]() P1101Q22CLRP Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | - | Surface Mount | 2-TDFN | YES | 2 | - | 1 | 95V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 75pF | - | BOTTOM | NO LEAD | 250 | - | - | unknown | 2.2A | 40 | 2 | - | Not Qualified | SINGLE | - | 100A | 400A | - | 150mA | - | 30 A | 130V | 4V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A0710SCLRP Littelfuse Inc. | 27 |
| Datasheet | 18 Weeks | Reverse | - | - | - | 2 | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P1402AALRP Littelfuse Inc. | 40 |
| Datasheet | 23 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | 58V 116V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 35pF 60pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | - | - | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | - | 77V 154V | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2600EBLAP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 220V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | 220V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 300V | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free |