- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Switching Voltage | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1500EBLRP1 Littelfuse Inc. | 10 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 140V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF | 140V | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 180V | - | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P1100EBLAP Littelfuse Inc. | 10 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 90V | Tape & Box (TB) | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 70pF | 90V | - | - | - | unknown | 2.2A | - | - | - | - | - | - | 80A | 250A | - | 150mA | - | - | 130V | - | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P1100EALAP Littelfuse Inc. | 10 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | - | Tape & Box (TB) | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 50pF | 90V | - | - | - | unknown | 2.2A | - | - | - | - | - | - | 45A | 150A | 130V | 150mA | - | - | 130V | - | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P0080EAMCLAP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | 50mA | 1 | 6V | Tape & Box (TB) | 2008 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 150pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | 50mA | - | - | 25V | - | 4V | 150A | ROHS3 Compliant | - | ||
![]() P0080EBLAP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 6V | Tape & Box (TB) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 150pF | - | BOTTOM | - | 260 | unknown | 2.2A | 30 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | 50mA | SILICON SURGE PROTECTOR | 25 A | 25V | - | 4V | - | ROHS3 Compliant | - | ||
![]() P0080EBLRP2 Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | 6V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 150pF | - | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | 50mA | SILICON SURGE PROTECTOR | - | 25V | - | 4V | - | ROHS3 Compliant | - | ||
![]() P1802SALRP Littelfuse Inc. | 15500 |
| Datasheet | 13 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | 2 | 170V | Tape & Reel (TR) | 2006 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 30pF | - | DUAL | C BEND | 260 | not_compliant | 2.2A | 40 | 2 | - | Not Qualified | - | - | 45A | 150A | - | 120mA | SILICON SURGE PROTECTOR | - | 220V | - | 8V | - | ROHS3 Compliant | - | ||
![]() P1102SALRP Littelfuse Inc. | 15500 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | 2 | 90V | Tape & Reel (TR) | 2006 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 35pF | - | DUAL | C BEND | 260 | not_compliant | 2.2A | 40 | 2 | - | Not Qualified | - | - | 45A | 150A | - | 120mA | SILICON SURGE PROTECTOR | - | 130V | - | 8V | - | ROHS3 Compliant | - | ||
![]() P0300EBMCLRP1 Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | - | 50mA | 1 | 25V | Tape & Reel (TR) | 2006 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 140pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | 50mA | - | - | 40V | - | 4V | 250A | ROHS3 Compliant | - | ||
![]() P0640ECLAP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | - | Tape & Box (TB) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 155pF | 58V | BOTTOM | - | 260 | unknown | 2.2A | 30 | 3 | - | Not Qualified | SINGLE | ISOLATED | 100A | 400A | 77V | 150mA | SILICON SURGE PROTECTOR | 50 A | 77V | - | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P0720ECLAP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | 65V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 150pF | 65V | BOTTOM | - | 260 | unknown | 2.2A | 30 | 3 | - | Not Qualified | SINGLE | ISOLATED | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 88V | - | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P1100ECLAP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 90V | Tape & Box (TB) | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 115pF | 90V | - | - | - | unknown | 2.2A | - | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 130V | - | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P1100ECLRP1 Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 90V | Tape & Reel (TR) | 2002 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | - | - | 115pF | 90V | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 130V | - | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P0300EBMCLRP2 Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | 50mA | 1 | 25V | Tape & Reel (TR) | 2006 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 140pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | 50mA | - | - | 40V | - | 4V | 250A | ROHS3 Compliant | - | ||
![]() P0080EBMCLRP2 Littelfuse Inc. | 40 |
| Datasheet | 21 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | 50mA | 1 | 6V | Tape & Reel (TR) | 2006 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 150pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | 50mA | - | - | 25V | - | 4V | 250A | ROHS3 Compliant | - | ||
![]() P0220SBMCLRP Littelfuse Inc. | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | 1 | 15V | Tape & Reel (TR) | 2005 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 150pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | 50mA | - | - | 32V | - | - | 250A | ROHS3 Compliant | Lead Free | ||
![]() P1100Q22CLRP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2-TDFN | - | 2 | - | 1 | 90V | Tape & Reel (TR) | 2007 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 70pF | - | BOTTOM | NO LEAD | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | SINGLE | - | 100A | 400A | - | 150mA | - | 30 A | 130V | 90V | 5V | - | ROHS3 Compliant | Lead Free | ||
![]() P3500ECLRP1 Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 320V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 65pF | 320V | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 400V | - | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P2601SDLRP Littelfuse Inc. | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | 120mA | 1 | 220V | Tape & Reel (TR) | 2015 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 160pF | - | - | - | - | - | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | - | 4V | 800A | ROHS3 Compliant | - | ||
![]() P0080ECMCLRP2 Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 6V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 260pF | - | BOTTOM | - | 260 | unknown | 2.2A | 30 | 3 | O-PBCY-T2 | - | SINGLE | - | 100A | 400A | - | 50mA | SILICON SURGE PROTECTOR | 30 A | 25V | - | 4V | - | ROHS3 Compliant | - |