- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Telecom IC Type | Hold Current | Trigger Device Type | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1304UCLTP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | 120V 240V | Tube | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 60pF 105pF | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | 160V 320V | - | 4V | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P3504UCLTP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | 320V 640V | Tube | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 45pF 75pF | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | 400V 800V | - | 4V | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() A2106UC3LTP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 3 | 50V 170V | Tube | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 80pF | - | - | - | - | unknown | 2.2A | - | - | - | - | 100A | 400A | - | 120mA | SILICON SURGE PROTECTOR | 80V 250V | 170V | 8V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1104UCLTP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 4 | 90V 180V | Tube | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 65pF 115pF | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | 130V 260V | - | 4V | - | - | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P3403ACMCLRP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-220-3 No Tab | - | - | - | 3 | 300V | Tape & Reel (TR) | 2005 | SIDACtor® | - | - | Active | 1 (Unlimited) | 3 | - | 85°C | -40°C | UL RECOGNIZED | - | 25pF 35pF | SINGLE | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 400V | - | 8V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3602ABLRP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | 170V 340V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 50pF 90pF | SINGLE | 260 | - | - | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 220V 440V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3104UCLTP Littelfuse Inc. | 40 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | 275V 550V | Tube | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 45pF 80pF | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | 350V 700V | - | 4V | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P2604UALTP Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | 220V 440V | Tube | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 20pF 35pF | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | 45A | 150A | SURGE PROTECTION CIRCUIT | 150mA | - | 300V 600V | - | 4V | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P2304UALTP Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | 190V 380V | Tube | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 20pF 35pF | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | 45A | 150A | SURGE PROTECTION CIRCUIT | 150mA | - | 260V 520V | - | 4V | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P1304UCMCLTP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | 120V 240V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 35pF 60pF | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | 160V 320V | - | 8V | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P1304UALTP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | 120V 240V | Tube | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 25pF 45pF | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | 45A | 150A | SURGE PROTECTION CIRCUIT | 150mA | - | 160V 320V | - | 4V | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P1304UBLTP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 120V 240V | Tube | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 60pF 105pF | - | - | - | - | - | 2.2A | - | - | - | - | 80A | 250A | - | 150mA | - | 160V 320V | - | 4V | 250A | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2106UALTP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 6 | 170V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 25pF 35pF | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | 45A | 150A | SURGE PROTECTION CIRCUIT | 150mA | - | 250V | - | 8V | - | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P1806UBLRP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 6 | 150V | Tape & Reel (TR) | 2016 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 30pF 40pF | DUAL | 260 | 2 | 3.505mm | unknown | - | 30 | 6 | - | Not Qualified | 80A | 250A | SURGE PROTECTION CIRCUIT | 150mA | - | 210V | - | 8V | 250A | - | 9.195mm | 7.49mm | ROHS3 Compliant | - | ||
![]() P2706UBLRP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 6 | 230V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 25pF 35pF | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | 80A | 250A | SURGE PROTECTION CIRCUIT | 150mA | - | 300V | - | 8V | - | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P5106UALRP Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 6 | 420V | Tape & Reel (TR) | 2016 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 35pF 45pF | DUAL | 260 | 2 | 3.505mm | unknown | - | 30 | 6 | - | Not Qualified | 45A | 150A | SURGE PROTECTION CIRCUIT | 150mA | - | 600V | - | 8V | 150A | - | 9.195mm | 7.49mm | ROHS3 Compliant | - | ||
![]() P2106UBLTP Littelfuse Inc. | 40 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 6 | 170V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 25pF 35pF | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | 80A | 250A | SURGE PROTECTION CIRCUIT | 150mA | - | 250V | - | 8V | - | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P1806UCLRP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 6 | 150V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 55pF 85pF | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | 210V | - | 8V | - | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P2356UBLTP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 6 | 200V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 25pF 35pF | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | 80A | 250A | SURGE PROTECTION CIRCUIT | 150mA | - | 270V | - | 8V | - | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P1556UCLTP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 6 | 130V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 35pF 55pF | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | 180V | - | 8V | - | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free |