- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Current-Hold(Ih) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Forward Voltage | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | DC Off-state Voltage-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1602CALRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | 3 | - | 120mA | 2 | - | - | 65V 130V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 30pF 55pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | 120mA | - | - | 95V 190V | - | 4V | - | 150A | - | ROHS3 Compliant | Lead Free | ||
![]() P6002CARP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | - | - | 120mA | 2 | - | - | 275V 550V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 20pF 35pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | 120mA | - | - | 350V 700V | - | 4V | - | 150A | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0300SCMC Littelfuse Inc. | 99000 | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | - | 50mA | 1 | - | -40°C | 25V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | UL RECOGNIZED | - | 45pF | - | DUAL | C BEND | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | - | - | - | SILICON SURGE PROTECTOR | 50 A | 40V | - | 5V | 50mA | 400A | - | Non-RoHS Compliant | - | ||
![]() P0900SARP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | - | - | 75V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 55pF | 75V | - | - | - | unknown | 2.2A | - | - | - | - | - | - | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | - | 98V | - | 4V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3500SCMCRP Littelfuse Inc. | 52000 | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | - | 150mA | 1 | - | - | 320V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 40pF | 320V | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 400V | - | 5V | - | 400A | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1800ECMCLAP Littelfuse Inc. | 47 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | 1 | - | - | 170V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF | 170V | BOTTOM | - | 260 | unknown | 2.2A | 30 | 3 | O-PBCY-T2 | - | SINGLE | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 220V | - | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1300ECMCLAP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | - | 1 | - | - | 120V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF | 120V | BOTTOM | - | 260 | unknown | 2.2A | 30 | 3 | - | - | SINGLE | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 160V | - | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A0609CA2LRP Littelfuse Inc. | 47 |
| Datasheet | 19 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SIDAC | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P2200AA61L Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-2 No Tab | NO | 2 | - | - | 1 | - | - | 200V | Bulk | 2004 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | 85°C | -40°C | - | - | 35pF | 200V | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | - | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | - | 240V | - | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0300EBL Littelfuse Inc. | 47 |
| Datasheet | 21 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1 | - | - | 25V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 140pF | - | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | 50mA | SILICON SURGE PROTECTOR | 25 A | 40V | - | 4V | - | - | - | ROHS3 Compliant | - | ||
![]() P3100S1BLRP Littelfuse Inc. | 4885 | - | Datasheet | 18 Weeks | Surface Mount | DO-214AC, SMA | - | - | - | 120mA | 1 | - | - | 275V | Tape & Reel (TR) | 2015 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 30pF | - | - | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | - | - | - | 55A | - | - | - | - | - | 350V | - | 4V | - | 250A | - | ROHS3 Compliant | - | ||
![]() P3403AB Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | - | - | 150mA | 3 | 150°C | -40°C | 300V | Bulk | 1997 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 45pF 65pF | - | SINGLE | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 3 | - | Not Qualified | - | - | 80A | - | - | - | SILICON SURGE PROTECTOR | - | 400V | - | 8V | 150mA | 250A | - | Non-RoHS Compliant | - | ||
![]() P0080SCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | - | 50mA | 1 | - | - | 6V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 75pF | 6V | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | 50mA | - | - | 25V | - | 5V | - | 400A | - | Non-RoHS Compliant | Contains Lead | ||
![]() P4202ABLRP Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | Through Hole | TO-220-3 No Tab | NO | - | 6.000006g | - | 2 | - | - | 190V 380V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 50pF 85pF | - | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | - | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | - | 250V 500V | - | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3403UBLTP Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 3 | - | - | 300V | Tube | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF 65pF | - | DUAL | - | 260 | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 400V | - | 8V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1300SCMC Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | - | - | 120V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | UL RECOGNIZED | - | 60pF | 120V | DUAL | C BEND | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 160V | - | 5V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0900SCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | - | - | 75V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 70pF | 75V | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 98V | - | 5V | - | 400A | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0080EB Littelfuse Inc. | 45000 | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 50mA | 1 | - | - | - | Bulk | 1998 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 150pF | 6V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | SINGLE | - | 80A | 250A | 6V | 50mA | SILICON SURGE PROTECTOR | 30 A | 25V | 6V | 4V | - | - | 6V | Non-RoHS Compliant | Contains Lead | ||
![]() P2202CARP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | - | - | 120mA | 2 | - | - | 90V 180V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 30pF 50pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | 120mA | - | - | 130V 260V | - | 4V | - | 150A | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1402CALRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | - | - | 120mA | 2 | - | - | 58V 116V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 35pF 55pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | 120mA | - | - | 77V 154V | - | 4V | - | 150A | - | ROHS3 Compliant | Lead Free |