- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3002SCLRP Littelfuse Inc. | 10 |
| Datasheet | 17 Weeks | Surface Mount | DO-214AA, SMB | YES | - | - | 2 | 150°C | -40°C | 280V | Tape & Reel (TR) | 2014 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | - | - | UL RECOGNIZED | 8541.30.00.80 | 25pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | - | NOT SPECIFIED | 2 | - | - | - | - | 100A | 400A | - | 120mA | SILICON SURGE PROTECTOR | - | 360V | 8V | 400A | - | - | - | ROHS3 Compliant | - | ||
![]() T10B220J Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | DO-201AD, Axial | - | - | - | 1 | - | - | 214V | Bulk | 2005 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 41pF | - | - | - | - | - | - | - | 2μA | - | - | - | - | - | - | 100A | 250A | - | - | - | - | 265V | 4V | 250A | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1602AA61 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | - | - | 65V 130V | Bulk | 2004 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 85°C | -40°C | - | 8541.30.00.80 | 35pF 60pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | - | Not Qualified | - | - | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 95V 190V | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2304UCMCTP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | - | - | 190V 380V | Tube | 2006 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 30pF 50pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 260V 520V | 8V | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2353AB69 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | - | - | 200V | Bulk | 2006 | SIDACtor® | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 50pF 75pF | 200V | SINGLE | - | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | - | Not Qualified | - | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 270V | 8V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3002AB61 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | - | - | 140V 280V | Bulk | 2004 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 85°C | -40°C | - | 8541.30.00.80 | 55pF 95pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | - | Not Qualified | - | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 180V 360V | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P4802AB61 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | - | - | 220V 440V | Bulk | 2004 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN | 85°C | -40°C | - | 8541.30.00.80 | 50pF 85pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | - | Not Qualified | - | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 300V 600V | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0724UCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | - | - | 65V 130V | Tape & Reel (TR) | 2006 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 45pF 75pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 88V 176V | 8V | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2600ECMCLRP1 Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | - | - | 220V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | 220V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | O-PBCY-T2 | - | SINGLE | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 300V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2353UBLRP Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 3 | - | - | 200V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 75pF | - | DUAL | - | 260 | - | - | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 270V | 8V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1504UCMCLRP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | - | - | 140V 280V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 35pF 55pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 180V 360V | 8V | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P0304UCMCLTP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | - | - | 25V 50V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 25pF 45pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 50mA | - | - | 40V 80V | 8V | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P1806UCLTP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 6 | - | - | 150V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 55pF 85pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 210V | 8V | - | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P0640ECLRP1 Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | - | - | 58V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 155pF | 58V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 77V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1100ECMCLRP2 Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | - | - | 90V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 70pF | 90V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | O-PBCY-T2 | - | SINGLE | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 130V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1500ECMCLRP2 Littelfuse Inc. | 27 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | - | - | 140V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF | 140V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | O-PBCY-T2 | - | SINGLE | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 180V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1553UALTP Littelfuse Inc. | In Stock | - | Datasheet | 22 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 3 | - | - | 130V | Tube | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF 95pF | - | DUAL | - | 260 | - | - | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 180V | 8V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2202ACMCL Littelfuse Inc. | 40 |
| Datasheet | 20 Weeks | Through Hole | TO-220-3 No Tab | NO | 3 | - | 2 | - | - | 90V 180V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF 70pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | - | 130V 260V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2703UBLRP Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 3 | - | - | 230V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 75pF | - | DUAL | - | 260 | - | - | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 300V | 8V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1553UCLTP Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 3 | - | - | 130V | Tube | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF 95pF | - | DUAL | - | 260 | - | - | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 180V | 8V | - | - | - | - | ROHS3 Compliant | Lead Free |