- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3500ECMCL Littelfuse Inc. | 40 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1 | 320V | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | 320V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 400V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T10A110B Littelfuse Inc. | In Stock | - | Datasheet | 21 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | - | 1 | 110V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 38pF | - | - | WIRE | 260 | - | - | unknown | 2.2A | 30 | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | 50A | 100A | - | 120mA | SILICON SURGE PROTECTOR | 20 A | 135V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2600S1ALRP Littelfuse Inc. | In Stock | - | - | 13 Weeks | - | DO-214AC, SMA | YES | 2 | 33.991078mg | - | 1 | 220V | Tape & Reel (TR) | 2008 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 50pF | - | - | - | - | - | - | unknown | 2.2A | - | - | - | - | - | - | 50A | 150A | - | 150mA | - | - | 300V | 4V | - | - | - | ROHS3 Compliant | - | ||
![]() P0300EAMCLAP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | - | 50mA | 1 | 25V | Tape & Box (TB) | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 140pF | 25V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | 50mA | - | - | 40V | 4V | 150A | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0300SAMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | - | 50mA | 1 | 25V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 35pF | 25V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | 50mA | - | - | 40V | 4V | 150A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1300SCRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | 120V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 105pF | 120V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 160V | 4V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0722SALRP Littelfuse Inc. | 316 |
| Datasheet | 18 Weeks | Surface Mount | DO-214AA, SMB | YES | - | - | - | 2 | 65V | Tape & Reel (TR) | 2006 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 45pF | - | DUAL | C BEND | 260 | - | - | not_compliant | 2.2A | 40 | 2 | - | Not Qualified | - | - | 45A | 150A | - | 120mA | SILICON SURGE PROTECTOR | - | 88V | 8V | - | - | - | ROHS3 Compliant | - | ||
![]() P0644UCLRP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 4 | 58V 116V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 90pF 155pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 77V 154V | 4V | - | 2.36mm | 9.195mm | ROHS3 Compliant | Lead Free | ||
![]() P1400AD61 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-2 No Tab | NO | - | - | - | 1 | 120V | Bulk | 2005 | SIDACtor® | - | no | Obsolete | 1 (Unlimited) | 3 | - | - | 85°C | -40°C | - | - | 200pF | - | SINGLE | - | 245 | - | - | unknown | 2.2A | 60 | 3 | R-PSIP-T3 | Not Qualified | SINGLE | - | 250A | 1kA | - | 50mA | SILICON SURGE PROTECTOR | - | 160V | 3V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A2106UA3RP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 120mA | 3 | 50V 170V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 80pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | 120mA | - | - | 80V 250V | 8V | 150A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0080SBMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | - | - | 1 | 6V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 150pF | 6V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | 50mA | - | - | 25V | - | 250A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0602AC60 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | 2 | 25V 50V | Bulk | 2004 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | MATTE TIN | 85°C | -40°C | - | 8541.30.00.80 | 145pF 250pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | - | - | 100A | 400A | - | 50mA | SILICON SURGE PROTECTOR | 60 A | 40V 80V | 4V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3002ABL61 Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | TO-220-3 No Tab | NO | 3 | - | - | 2 | 140V 280V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN | 85°C | -40°C | - | - | 55pF 95pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | - | Not Qualified | - | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 180V 360V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4802ABL61 Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | TO-220-3 No Tab | NO | - | - | - | 2 | 220V 440V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN | 85°C | -40°C | - | 8541.30.00.80 | 50pF 85pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | - | Not Qualified | - | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 300V 600V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0602AAL61 Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | TO-220-3 No Tab | NO | - | - | - | 2 | 25V 50V | Bulk | 2001 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN | 85°C | -40°C | - | 8541.30.00.80 | 90pF 145pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | - | Not Qualified | - | - | 45A | 150A | - | 50mA | SILICON SURGE PROTECTOR | 30 A | 40V 80V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CR2600SC Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | - | 150mA | 1 | 220V | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | - | - | 60pF | - | DUAL | C BEND | - | - | - | - | - | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | - | - | - | SILICON SURGE PROTECTOR | 60 A | 300V | 5V | 250A | - | - | Non-RoHS Compliant | - | ||
![]() P3504UCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 150mA | 4 | 320V 640V | Tape & Reel (TR) | 2006 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 25pF 40pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 400V 800V | 8V | 400A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1504UCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 150mA | 4 | 140V 280V | Tape & Reel (TR) | 2006 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 35pF 55pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 180V 360V | 8V | 400A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1800AD61 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-2 No Tab | - | - | - | 50mA | 1 | 170V | Bulk | 2005 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 150pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 250A | 1kA | - | 50mA | - | - | 220V | 3V | 1kA | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A2106UB3RP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 120mA | 3 | 50V 170V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 80pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | 120mA | - | - | 80V 250V | 8V | 250A | - | - | Non-RoHS Compliant | Contains Lead |