- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Breakover Voltage (Max) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1500FNLTP Littelfuse Inc. | 282 |
| Datasheet | 20 Weeks | Through Hole | TO-262M-2 | - | - | 50mA | 1 | - | 140V | Tube | - | Automotive, AEC-Q101, SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 450pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180V | - | 4V | - | 3kA | - | - | - | - | RoHS Compliant | - | ||
![]() P1900FNLTP Littelfuse Inc. | 34380 |
| Datasheet | 20 Weeks | Through Hole | TO-262M-2 | - | - | 50mA | 1 | - | 155V | Tube | - | Automotive, AEC-Q101, SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 450pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220V | - | 4V | - | 3kA | - | - | - | - | - | - | ||
![]() P0720FNLTP Littelfuse Inc. | 47 |
| Datasheet | 20 Weeks | Through Hole | TO-262M-2 | - | - | 50mA | 1 | - | 65V | Tube | - | Automotive, AEC-Q101, SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 550pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88V | - | 4V | - | 3kA | - | - | - | - | RoHS Compliant | - | ||
![]() P0640EC Littelfuse Inc. | 6450 | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | - | 58V | Bulk | 2011 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 155pF | 58V | BOTTOM | - | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 100A | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 77V | - | 4V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3500SCRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | -40°C | 320V | Tape & Reel (TR) | 2013 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 65pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | - | - | - | - | SILICON SURGE PROTECTOR | 60 A | 400V | 320V | 4V | - | 400A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P1800SC Littelfuse Inc. | 37500 | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | -40°C | 170V | Bulk | 2004 | SIDACtor® | e3 | no | Obsolete | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 90pF | - | DUAL | C BEND | 260 | - | - | not_compliant | - | 30 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | - | - | - | - | SILICON SURGE PROTECTOR | 30 A | 220V | - | 4V | - | 400A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P1803UCTP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 3 | - | 150V | Tube | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 55pF 85pF | 150V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | - | 150mA | - | - | 210V | - | 8V | - | 400A | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2300SC Littelfuse Inc. | 10000 | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | -40°C | 190V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | - | - | - | - | 80pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | - | - | - | - | SILICON SURGE PROTECTOR | 50 A | 260V | - | 4V | - | 400A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P2600ECMCAP Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | 150mA | 1 | - | 220V | Tape & Box (TB) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 45pF | 220V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | - | 150mA | - | - | 300V | - | 4V | - | 400A | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3100SC Littelfuse Inc. | 9060 | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | -40°C | 275V | Bulk | 2004 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | UL RECOGNIZED | - | 70pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | - | - | - | - | SILICON SURGE PROTECTOR | 50 A | 350V | 275V | 4V | - | 400A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P4202SCLRP Littelfuse Inc. | 40 |
| Datasheet | 18 Weeks | - | - | YES | 2 | - | 2 | - | - | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | - | - | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | - | NOT SPECIFIED | 2 | - | - | - | - | - | - | - | - | 120mA | SILICON SURGE PROTECTOR | - | - | - | - | - | - | 500V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0724UCMCLTP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | - | 65V 130V | Tube | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 45pF 75pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 88V 176V | - | 8V | - | - | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P0300EB Littelfuse Inc. | 100 | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 50mA | 1 | -40°C | 25V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | 140pF | - | BOTTOM | - | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 80A | - | - | - | - | SILICON SURGE PROTECTOR | 30 A | 40V | 25V | 4V | - | 250A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P2300SD Littelfuse Inc. | 16500 | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | - | 190V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 80pF | 190V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | MAIN TERMINAL 2 | 200A | 1kA | - | - | 50mA | SILICON SURGE PROTECTOR | 50 A | 260V | - | 4V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0300SA Littelfuse Inc. | 7500 | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 50mA | 1 | -40°C | 25V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | UL RECOGNIZED | - | 140pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 45A | - | - | - | - | SILICON SURGE PROTECTOR | 20 A | 40V | 25V | 4V | 50mA | 150A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P0300SC Littelfuse Inc. | 17800 | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 50mA | 1 | -40°C | 25V | Bulk | 2001 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | UL RECOGNIZED | - | 110pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | - | - | - | - | SILICON SURGE PROTECTOR | 50 A | 40V | 25V | 5V | 50mA | 400A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P2300FNLTP Littelfuse Inc. | 14 |
| Datasheet | 20 Weeks | Through Hole | TO-262M-2 | - | - | 50mA | 1 | - | 180V | Tube | - | Automotive, AEC-Q101, SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 450pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260V | - | 4V | - | 3kA | - | - | - | - | RoHS Compliant | - | ||
![]() P1300FNLTP Littelfuse Inc. | 580 |
| Datasheet | 20 Weeks | Through Hole | TO-262M-2 | - | - | 50mA | 1 | - | 120V | Tube | - | Automotive, AEC-Q101, SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 450pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160V | - | 4V | - | 3kA | - | - | - | - | RoHS Compliant | - | ||
![]() P0900FNLTP Littelfuse Inc. | 413 |
| Datasheet | 20 Weeks | Through Hole | TO-262M-2 | - | - | 50mA | 1 | - | 75V | Tube | - | Automotive, AEC-Q101, SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 550pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 98V | - | 4V | - | 3kA | - | - | - | - | RoHS Compliant | - | ||
![]() P2600SBRP Littelfuse Inc. | 840 | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | 1 | - | - | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 45pF | 220V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | SINGLE | - | 80A | 250A | 220V | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 300V | - | 4V | - | - | - | - | 4.57mm | 3.94mm | Non-RoHS Compliant | Contains Lead |