- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVB280-050 Littelfuse Inc. | In Stock | - | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 1 | 280V | Tape & Reel (TR) | - | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P0080SBMC Littelfuse Inc. | In Stock | - | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 1 | 6V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 150pF | 6V | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | 50mA | - | - | 25V | - | - | 250A | Non-RoHS Compliant | Contains Lead | ||
![]() P0900ECRP2 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 75V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 140pF | 75V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 100A | 400A | 150mA | SILICON SURGE PROTECTOR | 60 A | 98V | - | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1100EBRP1 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 90V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 70pF | 90V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | 30 A | 130V | - | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0720SDRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | 50mA | 1 | 65V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 150pF | 65V | - | - | - | - | 2.2A | - | - | - | - | - | - | 200A | 1kA | 50mA | - | - | 88V | - | 4V | 1kA | Non-RoHS Compliant | Contains Lead | ||
![]() P1300EBRP1 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 120V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 60pF | 120V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | 30 A | 160V | - | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0300EARP1 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 25V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 140pF | 25V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 45A | 150A | 50mA | SILICON SURGE PROTECTOR | 20 A | 40V | - | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() T10A060B Littelfuse Inc. | In Stock | - | Datasheet | 21 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | 1 | 58V | Bulk | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | MATTE TIN | 85°C | -40°C | UL RECOGNIZED | 50pF | - | - | WIRE | 260 | unknown | 2.2A | 30 | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | 50A | 100A | 120mA | SILICON SURGE PROTECTOR | 20 A | 80V | 50V | 4V | - | ROHS3 Compliant | - | ||
![]() T10A060E Littelfuse Inc. | In Stock | - | Datasheet | 21 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | 2 | - | 1 | 58V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | MATTE TIN | 85°C | -40°C | UL RECOGNIZED | 50pF | - | - | WIRE | 260 | unknown | 2.2A | 30 | 2 | - | Not Qualified | SINGLE | ISOLATED | 50A | 100A | 180mA | SILICON SURGE PROTECTOR | - | 80V | 50V | 4V | - | ROHS3 Compliant | - | ||
![]() P4802CBRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | - | 120mA | 2 | 220V 440V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 20pF 35pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | 120mA | - | - | 300V 600V | - | 4V | 250A | Non-RoHS Compliant | Contains Lead | ||
![]() P1402CARP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | 3 | 120mA | 2 | 58V 116V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 35pF 55pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | 120mA | - | - | 77V 154V | - | 4V | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P2300NELTP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | 50mA | 1 | 180V | Tube | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 600pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 3kA | 50mA | - | - | 260V | - | 4V | 3kA | ROHS3 Compliant | Lead Free | ||
![]() P2702CARP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | - | 120mA | 2 | 120V 240V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 25pF 45pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | 120mA | - | - | 160V 320V | - | 4V | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P6002ADL Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | 3 | - | 2 | 550V | Bulk | 2005 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 3 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 200pF | - | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 250A | 1kA | 50mA | SILICON SURGE PROTECTOR | - | 700V | - | 5.5V | - | ROHS3 Compliant | Lead Free | ||
![]() T10C270BF Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial - 3 Leads | NO | 3 | - | 2 | 270V | Bulk | 2005 | SIDACtor® | e0 | - | Obsolete | Not Applicable | 3 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | - | UNSPECIFIED | WIRE | - | unknown | - | - | 3 | - | Not Qualified | SINGLE | ISOLATED | 100A | 250A | 120mA | SILICON SURGE PROTECTOR | - | 360V | - | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P1602CARP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | 3 | 120mA | 2 | 65V 130V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 30pF 55pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | 120mA | - | - | 95V 190V | - | 4V | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P3602CARP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | 3 | 120mA | 2 | 170V 340V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 25pF 40pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | 120mA | - | - | 220V 440V | - | 4V | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P5103UATP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 3 | 420V | Tube | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 40pF 60pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | 150mA | - | - | 600V | - | 8V | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P0640ZA Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | 12-SIP | NO | 12 | - | 4 | 58V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 12 | - | 85°C | -40°C | - | 50pF | 58V | SINGLE | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 12 | - | Not Qualified | - | - | 45A | 150A | 150mA | SILICON SURGE PROTECTOR | 20 A | 77V | - | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3203AARP Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | 270V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 3 | MATTE TIN | 85°C | -40°C | - | 20pF 30pF | 270V | SINGLE | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | - | - | 45A | 150A | 150mA | SILICON SURGE PROTECTOR | 20 A | 350V | - | 8V | - | Non-RoHS Compliant | Contains Lead |