- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Current-Hold(Ih) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Number of Circuits | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Direction | Forward Voltage | Max Repetitive Reverse Voltage (Vrrm) | Switching Voltage | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P2103ACL Littelfuse Inc. | 35000 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | TO-220-3 No Tab | - | - | - | - | 3 | - | - | 170V | Bulk | 2010 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF 85pF | 170V | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | - | 100A | 400A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 250V | - | 8V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3500SDLRP Littelfuse Inc. | 1014 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | 2 | 95.991485mg | - | 1 | - | - | 320V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 65pF | - | DUAL | C BEND | 260 | unknown | 2.2A | 30 | 2 | - | - | SINGLE | - | - | 200A | 1kA | - | - | - | - | 50mA | SILICON SURGE PROTECTOR | - | 400V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0900SDLRP Littelfuse Inc. | 380000 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | 1 | - | - | 75V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 140pF | 75V | DUAL | C BEND | 260 | unknown | 2.2A | 30 | 2 | - | - | SINGLE | - | - | 200A | 1kA | - | - | - | - | 50mA | SILICON SURGE PROTECTOR | - | 98V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4202ACL Littelfuse Inc. | 30000 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | TO-220-3 No Tab | - | 3 | - | - | 2 | - | - | 190V 380V | Bulk | 2009 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 50pF 85pF | - | SINGLE | - | 260 | - | 2.2A | 10 | 3 | - | - | - | - | - | 100A | 400A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 250V 500V | - | 4V | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() P1800SALRP Littelfuse Inc. | 202800 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | 1 | - | - | 170V | Tape & Reel (TR) | 2013 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 35pF | 170V | DUAL | C BEND | 260 | not_compliant | 2.2A | 40 | 2 | - | Not Qualified | SINGLE | - | - | 45A | 150A | Bidirectional | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 220V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2103AAL Littelfuse Inc. | 4000 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | 3 | - | - | 170V | Bulk | 2010 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 25pF 35pF | 170V | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | - | 45A | 150A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 250V | - | 8V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3203AAL Littelfuse Inc. | 905 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | TO-220-3 No Tab | - | - | - | - | 3 | - | - | - | Bulk | 2006 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 20pF 30pF | 270V | SINGLE | - | 260 | - | 2.2A | 10 | 3 | - | - | - | 2 | - | 45A | 150A | - | - | - | 350V | 150mA | SILICON SURGE PROTECTOR | - | 350V | - | 8V | - | - | 10.4mm | 9.53mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P4802SCLRP Littelfuse Inc. | 15500 |
| Datasheet | 20 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 2 | 150°C | -40°C | 440V | Tape & Reel (TR) | 2010 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | - | - | UL RECOGNIZED | 8541.30.00.80 | 20pF | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 2 | - | - | - | - | - | 100A | 400A | - | - | - | - | 120mA | SILICON SURGE PROTECTOR | - | 600V | - | 8V | 400A | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3500Q12ALRP Littelfuse Inc. | 32000 |
| Datasheet | 22 Weeks | - | Surface Mount | 2-TDFN | YES | 2 | - | - | 1 | - | - | 320V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 30pF | - | BOTTOM | NO LEAD | 260 | unknown | 2.2A | 30 | 2 | - | Not Qualified | SINGLE | - | - | 45A | 150A | - | - | - | - | 150mA | - | - | 400V | - | 5V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2353ABL Littelfuse Inc. | 836 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | 6.000006g | - | 3 | - | - | - | Bulk | 2006 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 75pF | 200V | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | - | 80A | 250A | - | - | - | 270V | 150mA | SILICON SURGE PROTECTOR | 25 A | 270V | - | 8V | - | - | 10.4mm | 9.53mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2600SBLRP Littelfuse Inc. | 800 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | 1 | - | - | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | 220V | DUAL | C BEND | 260 | - | 2.2A | 30 | 2 | - | Not Qualified | SINGLE | - | - | 80A | 250A | - | - | - | 300V | 150mA | SILICON SURGE PROTECTOR | - | 300V | - | 4V | - | - | 4.57mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P0080EAL Littelfuse Inc. | 99000 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | - | - | 1 | - | - | 6V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 150pF | - | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | - | ISOLATED | 45A | 150A | - | - | - | 25V | 50mA | SILICON SURGE PROTECTOR | - | 25V | - | 4V | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P0080Q12ALRP Littelfuse Inc. | 4000 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2-TDFN | - | 2 | - | - | 1 | - | - | 6V | Tape & Reel (TR) | 2003 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 55pF | - | BOTTOM | NO LEAD | 260 | unknown | 2.2A | 30 | 2 | - | Not Qualified | SINGLE | - | - | 45A | 150A | - | - | - | - | 50mA | - | - | 25V | 6V | 5V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3100EAL Littelfuse Inc. | 898000 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | 453.59237mg | 150mA | 1 | - | - | - | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 35pF | 275V | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | - | ISOLATED | 45A | 150A | - | 275V | - | - | 150mA | SILICON SURGE PROTECTOR | - | 350V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2300SDLRP Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | - | - | 190V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 80pF | - | DUAL | C BEND | 260 | unknown | 2.2A | 30 | 2 | R-PDSO-C2 | - | SINGLE | - | - | 200A | 1kA | - | - | - | - | 50mA | SILICON SURGE PROTECTOR | - | 260V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1602ACL Littelfuse Inc. | 34 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | TO-220-3 No Tab | - | 3 | - | - | 2 | - | - | 65V 130V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 85pF 145pF | - | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | - | 100A | 400A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 95V 190V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3203UALRP Littelfuse Inc. | 1105 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 3 | - | - | 270V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 125°C | -40°C | UL RECOGNIZED | - | 45pF 70pF | - | DUAL | - | 260 | - | 2.2A | 30 | 6 | - | - | - | - | - | 45A | 150A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 350V | - | 8V | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() P0300EAL Littelfuse Inc. | 45000 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | 453.59237mg | - | 1 | - | - | - | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 140pF | 25V | BOTTOM | - | 260 | - | 2.2A | 10 | 3 | - | - | SINGLE | - | ISOLATED | 45A | 150A | - | - | 25V | 40V | 50mA | SILICON SURGE PROTECTOR | - | 40V | - | 4V | - | 4.98mm | 4.73mm | 3.68mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() P1802SBLRP Littelfuse Inc. | 34 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 2 | - | - | 170V | Tape & Reel (TR) | 2006 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 30pF | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | - | - | - | 80A | 250A | - | - | - | - | 120mA | SILICON SURGE PROTECTOR | - | 220V | - | 8V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P2353ACL Littelfuse Inc. | 80000 |
| Datasheet | 22 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | 3 | - | - | 200V | Bulk | 2010 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 75pF | 200V | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | - | 100A | 400A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 270V | - | 8V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |