- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Current-Hold(Ih) | Number of Elements | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P0220SBLRP Littelfuse Inc. | 99000 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | 1 | - | 15V | Tape & Reel (TR) | 2013 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 150pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | 2.2A | NOT SPECIFIED | 2 | - | - | SINGLE | - | 80A | 250A | - | - | 50mA | SILICON SURGE PROTECTOR | - | 32V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2300SB Littelfuse Inc. | 15000 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 150mA | 1 | -40°C | 190V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | - | - | SINGLE OR DUAL CHIP | - | 50pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 80A | - | - | - | - | SILICON SURGE PROTECTOR | 30 A | 260V | - | 4V | 250A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P2703AAL Littelfuse Inc. | 34 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | 6.000006g | - | 3 | - | 230V | Bulk | 2006 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 25pF 35pF | 220V | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 45A | 150A | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 300V | - | 8V | - | - | - | 10.4mm | 9.53mm | - | ROHS3 Compliant | Lead Free | ||
![]() P2500SCLRP Littelfuse Inc. | 34 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | 1 | - | 230V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 85pF | 230V | DUAL | C BEND | 260 | 1 | - | not_compliant | 2.2A | 30 | 2 | - | Not Qualified | - | - | 100A | 400A | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | 290V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SDP0080T023G5RP Littelfuse Inc. | 100 |
| Datasheet | 15 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | 29.993795mg | - | 1 | -40°C | 8V | Cut Tape (CT) | 2013 | SDP | - | - | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 6.5pF | - | - | - | - | - | - | unknown | 1A | - | - | - | - | - | - | - | 50A | - | - | 30mA | SIDAC | - | - | - | 4V | 50A | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P3002SBLRP Littelfuse Inc. | 12500 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 2 | - | 280V | Tape & Reel (TR) | 2006 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 25pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | - | - | 80A | 250A | - | - | 120mA | SILICON SURGE PROTECTOR | - | 360V | - | 8V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0720SCRP Littelfuse Inc. | 800 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | - | 65V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 150pF | 65V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 88V | - | 4V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0724UCMCLRP Littelfuse Inc. | 8 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 4 | - | 65V 130V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 45pF 75pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 88V 176V | - | 8V | - | - | 2.36mm | 9.195mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3206UCLRP Littelfuse Inc. | 7500 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 6 | - | 270V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 25pF 35pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 100A | 400A | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 350V | - | 8V | - | - | - | 9.195mm | 7.49mm | - | ROHS3 Compliant | Lead Free | ||
![]() K1400E70RP2 Littelfuse Inc. | 50 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1 | -40°C | 90V | Tape & Reel (TR) | 2004 | - | e3 | - | Active | Not Applicable | 2 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | BOTTOM | WIRE | 260 | - | - | unknown | - | 40 | 3 | O-PBCY-W2 | Not Qualified | SINGLE | ISOLATED | - | - | - | - | 150mA | SIDAC | 20 A | - | - | 1.5V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P2100SBLRP Littelfuse Inc. | 898000 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | - | 180V | Tape & Reel (TR) | 2013 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 35pF | - | DUAL | C BEND | 260 | - | - | not_compliant | 2.2A | 30 | 2 | R-PDSO-C2 | - | SINGLE | - | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 240V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1800SB Littelfuse Inc. | 35000 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 150mA | 1 | -40°C | 170V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | UL RECOGNIZED | - | 30pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 80A | - | - | - | - | SILICON SURGE PROTECTOR | 30 A | 220V | - | 4V | 250A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P3203UCLRP Littelfuse Inc. | 17 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 3 | - | 270V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF 70pF | 270V | DUAL | - | 260 | - | - | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 100A | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 350V | - | 8V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0640Q12ALRP Littelfuse Inc. | 4000 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2-TDFN | - | 2 | - | - | 1 | - | 58V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF | - | BOTTOM | NO LEAD | 260 | - | - | unknown | 2.2A | 30 | 2 | - | Not Qualified | SINGLE | - | 45A | 150A | - | - | 150mA | - | - | 77V | 58V | 5V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0900EBL Littelfuse Inc. | 34 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1 | - | 75V | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 70pF | 75V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 98V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3100Q12BLRP Littelfuse Inc. | 7715 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2-TDFN | - | 2 | - | - | 1 | - | - | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 35pF | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | SINGLE | - | 80A | 250A | 275V | - | 150mA | - | - | 350V | - | 5V | - | 1.1mm | - | 3.1mm | 3.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() P2600Q12BLRP Littelfuse Inc. | 17 |
| Datasheet | 22 Weeks | - | Surface Mount | 2-TDFN | YES | 2 | - | - | 1 | - | 220V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 35pF | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | SINGLE | - | 80A | 250A | - | - | 150mA | - | - | 300V | - | 5V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1100EAL Littelfuse Inc. | 43 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | - | 1 | - | 90V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 50pF | 90V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | - | 45A | 150A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 130V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2202AAL Littelfuse Inc. | 17 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | 2 | - | 90V 180V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 30pF 50pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | - | - | 45A | 150A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 130V 260V | - | 4V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P2353AA Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | 3 | - | 200V | Bulk | 2011 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 25pF 35pF | 200V | SINGLE | - | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | - | - | 45A | 150A | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 270V | - | 8V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |