- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P2300EBRP1 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | 150mA | 1 | 190V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 50pF | 190V | - | - | - | 2.2A | - | - | - | - | - | 80A | 250A | 150mA | - | - | 260V | - | 4V | 250A | Non-RoHS Compliant | Contains Lead | ||
![]() P2202AARP Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-220-3 No Tab | NO | 3 | - | 2 | 90V 180V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | 85°C | -40°C | - | 30pF 50pF | - | SINGLE | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | - | 45A | 150A | 150mA | SILICON SURGE PROTECTOR | - | 130V 260V | 90V | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2103ABRP Littelfuse Inc. | 4400 | - | Datasheet | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | 170V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 3 | - | MATTE TIN | 85°C | -40°C | - | 55pF 85pF | 170V | SINGLE | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | - | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | - | 250V | - | 8V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1500EBRP1 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 140V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 55pF | 140V | BOTTOM | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | 30 A | 180V | - | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2300ECRP1 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 190V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 80pF | 190V | BOTTOM | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 400A | 150mA | SILICON SURGE PROTECTOR | 60 A | 260V | - | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2300ECMC Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 190V | Bulk | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 50pF | 190V | BOTTOM | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | SINGLE | 100A | 400A | 150mA | SILICON SURGE PROTECTOR | 30 A | 260V | - | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2356UCTP Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 6 | 200V | Tube | 2011 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 30pF 40pF | 200V | - | - | - | 2.2A | - | - | - | - | - | 100A | 400A | 150mA | - | - | 270V | - | 8V | 400A | Non-RoHS Compliant | Contains Lead | ||
![]() P2600ECAP Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | - | 1 | 220V | Tape & Box (TB) | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 80pF | 220V | - | - | unknown | 2.2A | - | - | - | - | - | 100A | 400A | 150mA | - | - | 300V | - | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2702ABRP Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | 120V 240V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | 85°C | -40°C | 8541.30.00.80 | 60pF 105pF | - | SINGLE | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | - | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | 30 A | 160V 320V | - | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2304UCTP Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 190V 380V | Tube | 2006 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 50pF 85pF | - | - | - | - | 2.2A | - | - | - | - | - | 100A | 400A | 150mA | - | - | 260V 520V | - | 4V | 400A | Non-RoHS Compliant | Contains Lead | ||
![]() P2706UCTP Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 6 | 230V | Tube | 2005 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 30pF 40pF | 220V | - | - | - | 2.2A | - | - | - | - | - | 100A | 400A | 150mA | - | - | 300V | - | 8V | 400A | Non-RoHS Compliant | Contains Lead | ||
![]() P3002AARP Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-220-3 No Tab | - | - | 150mA | 2 | 140V 280V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 25pF 40pF | - | - | - | - | 2.2A | - | - | - | - | - | 45A | 150A | 150mA | - | - | 180V 360V | - | 4V | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P2706UATP Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 6 | 230V | Tube | 2005 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 25pF 35pF | 220V | - | - | - | 2.2A | - | - | - | - | - | 45A | 150A | 150mA | - | - | 300V | - | 8V | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P3100EARP2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 275V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 35pF | 275V | BOTTOM | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 45A | 150A | 150mA | SILICON SURGE PROTECTOR | 20 A | 350V | - | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2706UBTP Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 6 | 230V | Tube | 2005 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 25pF 35pF | 220V | - | - | - | 2.2A | - | - | - | - | - | 80A | 250A | 150mA | - | - | 300V | - | 8V | 250A | Non-RoHS Compliant | Contains Lead | ||
![]() P2702AB61 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | 120V 240V | Bulk | 2004 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -40°C | 8541.30.00.80 | 60pF 105pF | - | SINGLE | 260 | unknown | 5A | 10 | - | - | Not Qualified | - | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | 60 A | 160V 320V | - | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3203ABRP Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | 270V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 3 | - | MATTE TIN | 85°C | -40°C | - | 45pF 70pF | 270V | SINGLE | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | - | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | - | 350V | - | 8V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3203AB60TP Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | 270V | Tube | 2006 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 3 | - | MATTE TIN | 85°C | -40°C | - | 45pF 70pF | 270V | SINGLE | 260 | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | - | 350V | - | 8V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1800ECRP1 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 170V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 90pF | 170V | BOTTOM | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 400A | 150mA | SILICON SURGE PROTECTOR | 60 A | 220V | - | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3104UATP Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 275V 550V | Tube | 2006 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 20pF 35pF | - | - | - | - | 2.2A | - | - | - | - | - | 45A | 150A | 150mA | - | - | 350V 700V | - | 4V | 150A | Non-RoHS Compliant | Contains Lead |