- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Capacitance
- Factory Lead Time
- Hold Current
- Number of Elements
- Peak Pulse Current
Attribute column
Manufacturer
Littelfuse TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVB320NSB-L Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | - | - | 320V | Tape & Reel (TR) | 2007 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 44pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80A | - | - | - | - | - | 400V | 4V | 250A | - | - | - | ROHS3 Compliant | - | ||
![]() TVB140NSA-L Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | - | - | 140V | Tape & Reel (TR) | 2007 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 44pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | 180V | 4V | 150A | - | - | - | ROHS3 Compliant | - | ||
![]() TVB220NSB-L Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | - | - | 220V | Tape & Reel (TR) | 2007 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 52pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80A | - | - | - | - | - | 300V | 4V | 250A | - | - | - | ROHS3 Compliant | - | ||
![]() P1800THLRP Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | - | 1 | - | - | 170V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | - | - | WIRE | 250 | - | - | unknown | 1A | 40 | 2 | O-PALF-W2 | Not Qualified | - | SINGLE | ISOLATED | - | 35A | - | 150mA | SILICON SURGE PROTECTOR | - | 220V | 5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3500THLRP Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | - | 1 | - | - | 320V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 30pF | - | - | WIRE | 250 | - | - | unknown | 1A | 40 | 2 | O-PALF-W2 | Not Qualified | - | SINGLE | ISOLATED | - | 35A | - | 150mA | SILICON SURGE PROTECTOR | - | 400V | 5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1500THLRP Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | 1 | - | - | 140V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | - | - | WIRE | 250 | - | - | unknown | 1A | 40 | 2 | - | Not Qualified | - | SINGLE | ISOLATED | - | 35A | - | 150mA | SILICON SURGE PROTECTOR | - | 180V | 5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P2300THLRP Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Through Hole | DO-204AL, DO-41, Axial | NO | - | - | 1 | - | - | 190V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 30pF | - | - | WIRE | 250 | - | - | unknown | 1A | 40 | 2 | O-PALF-W2 | Not Qualified | - | SINGLE | ISOLATED | - | 35A | - | 150mA | SILICON SURGE PROTECTOR | - | 260V | 5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1402SBLRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | 120mA | 2 | - | - | 140V | Tape & Reel (TR) | 2012 | TwinChip™ | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 35pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 80A | 250A | - | 120mA | - | - | 180V | 8V | 250A | - | - | - | ROHS3 Compliant | - | ||
![]() P1301SDLRP Littelfuse Inc. | 40 |
| - | 18 Weeks | Surface Mount | DO-214AA, SMB | YES | - | 120mA | 1 | 85°C | -40°C | 120V | Tape & Reel (TR) | - | SIDACtor® | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | 160pF | - | DUAL | C BEND | - | 1 | - | unknown | - | - | - | R-PDSO-C2 | - | INDUSTRIAL | - | - | 200A | - | SURGE PROTECTION CIRCUIT | - | - | - | 160V | 4V | 800A | 2.65mm | 4.325mm | 3.625mm | ROHS3 Compliant | - | ||
![]() P0300EAMCLRP1 Littelfuse Inc. | 40 |
| - | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | - | 50mA | 1 | - | - | 25V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 140pF | 25V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 45A | 150A | - | 50mA | - | - | 40V | 4V | 150A | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2500Q12BLRP Littelfuse Inc. | 47 |
| - | 22 Weeks | - | QFN | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P2000Q22CLRP Littelfuse Inc. | 27 |
| - | 22 Weeks | - | QFN | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1200Q12ALRP Littelfuse Inc. | 10 |
| - | 22 Weeks | - | QFN | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMTBJ162A Littelfuse Inc. | 10 |
| - | 18 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P2300ECLRP2 Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | - | - | 190V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 80pF | 190V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | - | SINGLE | ISOLATED | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 260V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0640ECMCLRP2 Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | - | - | 58V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 85pF | 58V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | O-PBCY-T2 | - | - | SINGLE | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 77V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2600ECMCLAP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | - | - | 220V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | 220V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | - | - | - | SINGLE | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 300V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1806UALTP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 6 | - | - | 150V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 30pF 40pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | - | 45A | 150A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 210V | 8V | - | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P2356UALTP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 6 | - | - | 200V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 25pF 35pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | - | 45A | 150A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 270V | 8V | - | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P2600FNLYP Littelfuse Inc. | 47 |
| Datasheet | 20 Weeks | Through Hole | TO-262M-2 | - | - | 50mA | 1 | - | - | 220V | Tray | - | Automotive, AEC-Q101, SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | - | 450pF Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | 4V | 3kA | - | - | - | ROHS3 Compliant | - |