- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Breakdown Voltage / V | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Max Output Current | Insulation Resistance | Inductance | Leakage Current | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Max Breakdown Voltage | Varistor Voltage (Typ) | ESD Protection | Varistor Voltage | Max Forward Surge Current (Ifsm) | Maximum DC Volts | Current - Surge | Clamping Current | Ambient Temperature Range High | Circuit RMS Voltage-Max | Features | Diameter | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V275LA20AP Littelfuse Inc. | 2100 | - | Datasheet | 17 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | LA | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | 8533.40.40.00 | 450pF | - | 369V | - | 5.6mm | VARISTOR | - | 4.5kA | 275V | - | 0.6W | - | 8.5mm | 25.4mm | 4.5kA | - | - | - | 1 | 275V | - | 369V | - | 710V | - | 4.5kA | 450pF @ 1MHz | 473V | 75J | - | - | 430V | - | 387V | - | - | - | 50A | 85°C | - | - | 14mm | 20mm | - | - | 5.6mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V250LA20AP Littelfuse Inc. | 2100 | - | Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2003 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 0.05 ppm/°C | Tin (Sn) | 8533.40.40.00 | 500pF | - | 330V | - | 5.6mm | VARISTOR | - | 4.5kA | 250V | - | 0.6W | - | 8.5mm | 25.4mm | 4.5kA | - | - | - | 1 | 250V | - | 330V | - | 650V | - | 4.5kA | 500pF @ 1MHz | 429V | 72J | 351V | - | 390V | - | 351V | - | - | - | 50A | 85°C | - | - | 14mm | 20mm | - | 5.6mm | 5.6mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V5.5MLA0805H Littelfuse Inc. | 12500 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | Ceramic | 9.3V | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | - | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 8533.40.40.00 | 1.84nF | 50mW | 5.5V | TR, PLASTIC, 7 INCH | 1.25mm | VARISTOR | - | 1mA | 4V | 2012 | - | 0805 | - | - | 120A | - | - | - | 1 | 4V | DUAL ENDED | 5.5V | - | 17.5V | - | 120A | 1840pF @ 1MHz | - | 0.30J | - | - | 8.2V | - | 7.1V | - | - | - | 1A | 125°C | - | - | - | 1.1mm | 2.01mm | 1.25mm | 1.25mm | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V42MLA1206H Littelfuse Inc. | 1000 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | Ceramic | 46V | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MLA | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 450pF | 100mW | 42V | TR, PLASTIC, 7 INCH | 1.6mm | VARISTOR | - | 1mA | 30V | 3216 | - | 1206 | - | - | 180A | - | - | - | 1 | 30V | DUAL ENDED | 42V | - | 92V | - | 180A | 425pF @ 1MHz | - | 0.80J | - | - | 53V | Yes | 60V | - | - | - | 1A | - | - | - | - | 1.8mm | 3.2mm | 1.6mm | 1.6mm | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V250LA10P Littelfuse Inc. | 4168 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Tin (Sn) | 8533.40.40.00 | 220pF | - | 330V | - | 5.6mm | VARISTOR | - | 25A | 250V | - | 0.4W | - | 8.5mm | 25.4mm | 2.5kA | - | - | - | 1 | 250V | - | 330V | Radial | 650V | - | 2.5kA | 220pF @ 1MHz | - | 40J | 351V | - | 390V | - | 429V | - | - | - | 25A | - | - | - | 10mm | - | - | 5.6mm | 5.6mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V0603MHS03NH Littelfuse Inc. | 240000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MHS | - | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Silver/Platinum (Ag/Pt) | 8533.40.40.00 | 3pF | - | 42V | TR, 7 INCH | 800μm | VARISTOR | unknown | - | 135V | 1608 | - | 0603 | - | - | - | - | 1 nH | 500nA | 1 | 30V | DUAL ENDED | 42V | - | 135V | - | - | 3pF @ 1MHz | - | 0.005J | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | 1.6mm | 800μm | 1mm | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V0402MHS12NR Littelfuse Inc. | 240000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | WRAPAROUND | Ceramic | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | MHS | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 16pF | - | 18V | TR, 7 INCH | 500μm | VARISTOR | - | - | 55V | 1005 | - | 0402 | - | - | - | - | 1 nH | - | 1 | 14V | DUAL ENDED | 18V | - | 55V | - | - | 8pF @ 1MHz | - | 0.01J | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | 1.7mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V275LA10P Littelfuse Inc. | 3000 | - | Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | LA | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | 8533.40.40.00 | 200pF | - | 369V | - | 5.6mm | VARISTOR | - | 2.5kA | 275V | - | 0.4W | - | 8.5mm | 25.4mm | 2.5kA | 1GOhm | - | - | 1 | 275V | - | 369V | Radial | 710V | - | 2.5kA | 200pF @ 1MHz | 473V | 45J | - | - | 430V | No | 387V | - | - | - | 25A | 85°C | - | - | 10mm | 16mm | - | 5.6mm | 5.6mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V20E320P Littelfuse Inc. | 3026 |
| Datasheet | 19 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 750pF | - | 420V | - | 5.6mm | VARISTOR | - | 100A | 320V | - | 1W | - | 10mm | 25.4mm | 10kA | 1GOhm | - | - | 1 | 320V | - | 420V | Radial | 840V | - | 10kA | 750pF @ 1MHz | 561V | 273J | - | - | 510V | - | 459V | - | - | - | 100A | 85°C | - | - | 20mm | 26.5mm | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V275LA4P Littelfuse Inc. | 4500 | - | Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2006 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | 8533.40.40.00 | 80pF | - | 369V | - | 5.6mm | VARISTOR | - | 1.2kA | 275V | - | 0.25W | - | 6mm | 25.4mm | 1.2kA | - | - | - | 1 | 275V | - | 369V | - | 710V | - | 1.2kA | 80pF @ 1MHz | 473V | 23J | 387V | - | 430V | - | 473V | - | - | - | 10A | 85°C | - | - | 7mm | - | - | 5.6mm | 5.6mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V575LA40AP Littelfuse Inc. | 30 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Tin (Sn) | 8533.40.40.00 | 220pF | - | 730V | - | 8.3mm | VARISTOR | - | 50A | 575V | - | 0.6W | - | 8.5mm | 25.4mm | 4.5kA | - | - | - | 1 | 575V | - | 730V | Radial | 1.5kV | - | 4.5kA | 220pF @ 1MHz | 1.001kV | 120J | 819V | - | 910V | - | 1kV | - | - | - | 50A | - | - | - | 14mm | - | - | 7.3mm | 8.3mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V47ZA1P Littelfuse Inc. | 1840 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Bulk | 1995 | ZA | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | 8533.40.40.00 | 800pF | - | 38V | - | 5mm | VARISTOR | - | 250A | 30V | - | 0.25W | - | 6mm | 25.4mm | 250A | - | - | - | 1 | 30V | - | 38V | - | 93V | - | 250A | 1245pF @ 1MHz | 51.7V | 1.8J | 42.3V | - | 47V | - | 52V | - | - | - | 2.5A | - | - | - | 7mm | - | - | 5.6mm | 5mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V150LA10AP Littelfuse Inc. | 2100 | - | Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | LA | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0.05 ppm/°C | Tin (Sn) | - | 800pF | - | 200V | - | 5.6mm | VARISTOR | - | 50A | 150V | - | 0.6W | - | 8.5mm | 25.4mm | 4.5kA | - | - | - | 1 | 150V | - | 200V | Radial | 395V | - | 4.5kA | 800pF @ 1MHz | 264V | 45J | 216V | - | 240V | - | 268V | - | - | - | 50A | - | - | - | 14mm | - | - | 5.6mm | 5.6mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V5.5MLA0402NR Littelfuse Inc. | 1823 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | WRAPAROUND | Ceramic | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 220pF | 150mW | 5.5V | TR, EMBOSSED PAPER, 7 INCH | 500μm | VARISTOR | - | - | 4V | 1005 | 0.03W | 0402 | - | - | 20A | - | - | - | 1 | 4V | DUAL ENDED | 5.5V | - | 21V | 20A | 20A | 220pF @ 1MHz | - | 0.05J | 7.1V | - | 8.95V | - | 10.8V | - | - | - | 1A | - | 4V | - | - | - | 1mm | 500μm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() TMOV20RP275E Littelfuse Inc. | 1200 | - | Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2009 | TMOV® | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | 900pF | - | 387V | - | 9.5mm | VARISTOR | - | 10kA | 275V | - | - | - | 7.5mm | 25.4mm | 10kA | 1GOhm | - | - | 1 | 275V | - | 350V | Radial | 710V | - | 10kA | 900pF @ 1MHz | 473V | 190J | - | - | 430V | - | 387V | - | 350V | - | 100A | 85°C | - | Thermally Protected | 20mm | 28mm | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V0603MHS12NH Littelfuse Inc. | 2500 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | MHS | - | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Silver/Platinum (Ag/Pt) | 8533.40.40.00 | 12pF | - | 18V | TR, 7 INCH | 800μm | VARISTOR | - | - | 55V | 1608 | - | 0603 | - | - | 1A | - | 1 nH | 500nA | 1 | 14V | DUAL ENDED | 18V | - | 55V | - | - | 12pF @ 1MHz | - | 0.015J | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | 1.6mm | 800μm | 1mm | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V14MLA1206H Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | Ceramic | 20V | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MLA | - | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 8533.40.40.00 | 2.1nF | 100mW | 14V | TR, PLASTIC, 7 INCH | 1.6mm | VARISTOR | - | - | 10V | 3216 | - | 1206 | - | - | 150A | - | - | - | 1 | 10V | DUAL ENDED | 14V | - | 32V | 150A | 150A | 1200pF @ 1MHz | - | 0.40J | 15.9V | 20V | 18.1V | - | 20.3V | 10A | - | - | 1A | - | 4V | - | - | - | 3.2mm | 1.6mm | 1.8mm | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V320LA40CP Littelfuse Inc. | 6 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2010 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | - | - | 320V | - | 7.3mm | VARISTOR | - | - | 320V | - | 1W | - | 8.5mm | - | 9kA | - | - | - | 1 | 320V | - | - | Radial | 850V | - | 9kA | 7000pF @ 1MHz | 558V | 345J | 462V | - | 510V | - | 510V | - | - | 10kA | 100A | - | - | - | 20mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V42MLA1206NH Littelfuse Inc. | 268000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | Ceramic | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 425pF | 100mW | 42V | TR, PLASTIC, 7 INCH | 1.6mm | VARISTOR | - | - | 30V | 3216 | - | 1206 | - | - | 180A | - | - | - | 1 | 30V | DUAL ENDED | 42V | - | 92V | 180A | 180A | 425pF @ 1MHz | - | 0.80J | 46V | - | 53V | - | 60V | - | - | - | 1A | - | - | - | - | - | 3.2mm | 1.6mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() TMOV20RP320E Littelfuse Inc. | 1200 | - | Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2010 | TMOV® | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | 750pF | - | 420V | - | 9.5mm | VARISTOR | - | - | 320V | - | - | - | 7.5mm | - | 6.5kA | - | - | - | 1 | 320V | - | 420V | Radial | 840V | - | 10kA | 750pF @ 1MHz | 561V | 270J | 459V | - | 510V | - | 561V | - | - | - | 100A | - | - | Thermally Protected | 20mm | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free |