- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Operating Supply Voltage | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Diameter | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V14E275PL1T1 Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | UltraMOV™ | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | 0.6W | - | - | - | 1 | 275V | RADIAL | 350V | - | - | 6kA | 450pF @ 1MHz | 473V | 110J | 387V | 430V | 275V | 430V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV14RP200M Littelfuse Inc. | 9 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm 3-Lead | - | WIRE | - | -55°C~85°C TA | Bulk | 2011 | iTMOV® | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | - | - | - | - | 630pF | - | - | - | VARISTOR | unknown | 200V | - | - | - | - | - | 1 | 200V | - | 260V | - | 530V | 6kA | 630pF @ 1MHz | 345V | 75J | 283V | - | 200V | 314V | - | - | - | - | - | Thermally Protected | 14mm | - | - | ROHS3 Compliant | - | ||
![]() V14MLA1206NA Littelfuse Inc. | 1904 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | WRAPAROUND | 1206 | -55°C~125°C TA | Bulk | 2016 | MLA | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | 1.4nF | 14V | - | 1.6mm | VARISTOR | unknown | 10V | - | - | - | - | - | 1 | 10V | DUAL ENDED | 14V | - | 32V | 150A | 1200pF @ 1MHz | 20.3V | 0.40J | 15.9V | 18.1V | - | 18.1V | - | - | 1A | - | - | - | - | 3.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() V3.5MLA1206NA Littelfuse Inc. | 37 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | WRAPAROUND | - | -55°C~125°C TA | Bulk | - | MLA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | 6nF | 3.5V | - | 1.6mm | VARISTOR | unknown | 2.5V | 3216 | - | 1206 | - | 7V | 1 | 2.5V | DUAL ENDED | 3.5V | - | 13V | 100A | 7500pF @ 1MHz | 7V | 0.30J | 3.7V | - | 2.5V | 5.35V | - | - | 1A | - | - | - | - | 3.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() V14H385P Littelfuse Inc. | 7200 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | NO | WIRE | - | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | 0.6W | - | - | - | 1 | - | RADIAL | - | - | - | - | 360pF @ 1MHz | 682V | 175J | 558V | 620V | 385V | - | 505V | 6.5kA | - | 505V | 385V | - | - | - | - | ROHS3 Compliant | - | ||
![]() V180ZA20P Littelfuse Inc. | 43 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | -55°C~85°C TA | Bulk | 2005 | ZA | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 2.4nF | 153V | - | 5mm | VARISTOR | unknown | 115V | - | 1W | - | 8.5mm | - | 1 | 115V | - | 153V | Radial | 300V | 6.5kA | 2400pF @ 1MHz | 198V | 52J | 162V | 180V | - | 180V | - | - | 100A | - | - | - | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V320LT20CP Littelfuse Inc. | 37000 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | BULK; TR | 7.3mm | VARISTOR | unknown | 320V | - | 0.6W | - | 8.5mm | - | 1 | 320V | - | - | Radial | 850V | 6kA | 5000pF @ 1MHz | 558V | 165J | 462V | 510V | - | 565V | - | 6.5kA | 50A | - | - | - | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V205ZU05PX2855 Littelfuse Inc. | 7 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | 130V | - | 170V | - | - | 400A | 100pF @ 1MHz | 225.5V | 5.5J | 184.5V | 205V | 130V | 205V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V275LS40APX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 900pF | - | TR | 5.6mm | VARISTOR | unknown | - | - | 1W | - | 10mm | - | 1 | 275V | - | 369V | Radial | 710V | 6.5kA | 900pF @ 1MHz | 473V | 140J | 387V | 430V | 275V | 430V | - | - | 100A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V181HG34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Radial | Bolt Mount | Square 34mm, Formed Tabs | - | LUG | - | -55°C~85°C TA | Bulk | 2010 | HG34 | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 6.8nF | 240V | - | - | VARISTOR | unknown | 180V | - | - | - | - | - | 1 | 180V | DUAL | 240V | - | 468V | 40kA | 6800pF @ 1MHz | 310V | 330J | 254V | - | 180V | 282V | - | - | - | - | - | - | 34mm | - | - | ROHS3 Compliant | - | ||
![]() V151HG34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Radial | Bolt Mount | Square 34mm, Formed Tabs | - | LUG | - | -55°C~85°C TA | Bulk | 2010 | HG34 | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 8nF | 200V | - | - | VARISTOR | unknown | 150V | - | - | - | - | - | 1 | 150V | DUAL | 200V | - | 405V | 40kA | 8000pF @ 1MHz | 264V | 300J | 216V | - | 150V | 240V | - | - | - | - | - | - | 34mm | - | - | ROHS3 Compliant | - | ||
![]() V120MA1AX1546 Littelfuse Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | SOD-83A Axial | - | - | - | -55°C~85°C TA | Bulk | 2009 | MA | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 72V | - | 97V | - | - | 100A | 40pF @ 1MHz | 138V | 0.40J | 102V | 120V | 72V | 120V | 97V | 100A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V420LTX20A Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Disc 14mm | - | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LT | e3 | no | Obsolete | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | - | - | 300pF | 560V | - | - | VARISTOR | unknown | 420V | - | - | - | - | - | 1 | 420V | RADIAL | 560V | - | 1.12kV | 4.5kA | 300pF @ 1MHz | 748V | 90J | 610V | 679V | - | 679V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V100MA4S Littelfuse Inc. | 29 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | - | WIRE | - | -55°C~85°C TA | Bulk | 2005 | MA | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | - | Tin (Sn) | - | - | - | - | 100pF | 81V | - | - | VARISTOR | unknown | 60V | - | 0.2W | - | - | - | 1 | 60V | - | 81V | - | 200V | 40A | 100pF @ 1MHz | 110V | 0.42J | 90V | - | 60V | 100V | - | - | - | - | - | - | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V480LA10CP Littelfuse Inc. | 29 |
| - | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | - | -55°C~85°C TA | Bulk | 2014 | C-III | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | 480V | - | - | - | 8.5mm | - | 1 | 480V | - | - | - | 1.24kV | 3.5kA | 120pF @ 1MHz | 825V | 95J | 675V | - | 480V | 750V | - | - | - | - | - | - | 12.5mm | - | 14mm | ROHS3 Compliant | - | ||
![]() V10E300PL2A7 Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | - | -55°C~85°C TA | Tape & Box (TB) | 2014 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | AMMO PACK | - | VARISTOR | unknown | - | - | 0.4W | - | - | - | 1 | 300V | RADIAL | 385V | - | - | 3.5kA | 180pF @ 1MHz | 517V | 60J | 423V | 470V | 300V | 470V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V100ZU4PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | 60V | - | 81V | - | - | 2.5kA | 1200pF @ 1MHz | 110V | 10J | 90V | 100V | 60V | 100V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV14RP150EL2T7 Littelfuse Inc. | 50000 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | TMOV® | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | 800pF | - | - | 9mm | VARISTOR | unknown | 150V | - | - | - | 7.5mm | - | 1 | 150V | - | 200V | Radial | 395V | 6kA | 800pF @ 1MHz | 264V | 60J | 216V | 240V | - | 240V | - | - | 50A | - | - | Thermally Protected | 14mm | - | - | ROHS3 Compliant | - | ||
![]() TMOV20RP250ML2T7 Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm 3-Lead | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | iTMOV® | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | 1nF | - | - | - | VARISTOR | unknown | 250V | - | - | - | - | - | 1 | 250V | - | 320V | - | 650V | 10kA | 1000pF @ 1MHz | 429V | 170J | 351V | 390V | - | 390V | - | - | - | - | - | Thermally Protected | 20mm | - | - | ROHS3 Compliant | - | ||
![]() TMOV20RP150ML2T7 Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm 3-Lead | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | iTMOV® | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -55°C | - | - | 1.6nF | - | - | - | - | - | 150V | - | - | - | - | - | 1 | 150V | - | 200V | - | 395V | 10kA | 1600pF @ 1MHz | 264V | 120J | 216V | 240V | 150V | 240V | 200V | 10kA | - | - | - | Thermally Protected | 20mm | - | - | ROHS3 Compliant | - |