- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Operating Supply Voltage | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87063-002 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Disc 7mm | - | WIRE | 85°C | - | Bag | 2005 | ZA | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8533.40.40.00 | 1.6nF | 18V | - | - | VARISTOR | unknown | - | 14V | - | - | - | - | - | - | 1 | 14V | RADIAL | 18V | - | 47V | 150A | - | 26V | 0.90J | 18.7V | 22V | - | - | 22V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V130LTX10A Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | Tape & Reel (TR) | 2007 | LT | - | e3 | no | Obsolete | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 85°C | -55°C | - | - | 450pF | 175V | - | - | VARISTOR | unknown | - | 130V | - | - | - | - | - | - | 1 | 130V | RADIAL | 175V | - | 340V | 4.5kA | - | 228V | 38J | 184V | - | 130V | - | 206V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V150LTX20B Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | -55°C~85°C TA | Bulk | 2014 | LT | - | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | - | - | 1.6nF | 200V | - | - | VARISTOR | unknown | - | 150V | - | - | - | - | - | - | 1 | 150V | RADIAL | 200V | - | 360V | 6.5kA | 3200pF @ 1MHz | 243V | 80J | 212V | 227.5V | - | - | 227.5V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V201HG34 Littelfuse Inc. | 6 |
| Datasheet | 11 Weeks | Bolt, Radial | Bolt Mount | Square 34mm, Formed Tabs | - | LUG | - | -55°C~85°C TA | Bulk | 2010 | HG34 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 6.35nF | 265V | - | - | VARISTOR | unknown | - | 200V | - | - | - | - | - | - | 1 | 200V | DUAL | 265V | - | 533V | 40kA | 6350pF @ 1MHz | 345V | 350J | 283V | - | 200V | - | 314V | - | - | - | - | - | 34mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() V120ZA20P Littelfuse Inc. | 50 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 5nF | 102V | - | 5mm | VARISTOR | - | - | 75V | - | 1W | - | 8.5mm | 6.5kA | - | 1 | 75V | - | 102V | Radial | 210V | 6.5kA | 5000pF @ 1MHz | - | 33J | 108V | 120V | - | No | 132V | - | - | 100A | - | - | 20mm | 26.5mm | - | 5mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V07E250PL1T Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | - | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2011 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | 0.25W | - | - | - | - | 1 | 250V | RADIAL | 320V | - | - | 1.75kA | 90pF @ 1MHz | 429V | 25J | 351V | 390V | 250V | - | 390V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V120ZT1P Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | ZT | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 300pF | 102V | TR | - | VARISTOR | unknown | - | 75V | - | 0.25W | - | - | 1.2kA | - | 1 | 75V | - | 102V | - | 205V | 1.2kA | 151pF @ 1MHz | 132V | 6.0J | 108V | - | - | - | 120V | - | - | - | - | - | 7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V3.5MLA0805NT Littelfuse Inc. | 84000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | 1.2nF | 3.5V | - | 1.25mm | VARISTOR | - | - | 2.5V | 2012 | - | 0805 | - | - | 7V | 1 | 2.5V | DUAL ENDED | 3.5V | - | 13V | 120A | 1760pF @ 1MHz | 7V | 0.30J | 3.7V | - | 2.5V | - | 5.35V | - | - | 1A | - | - | - | - | 2.01mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() V5.5MLA0603WT Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | - | e4 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | SILVER PALLADIUM | - | - | - | 8533.40.40.00 | 760pF | 5.5V | - | - | VARISTOR | unknown | - | 4V | 1608 | 0.05W | 0603 | - | - | - | 1 | 4V | DUAL ENDED | 5.5V | - | - | 30A | 450pF @ 1MHz | 9.3V | 0.10J | 7.1V | - | 4V | - | 8.2V | - | - | - | - | 6.5V | - | - | - | 800μm | - | ROHS3 Compliant | Lead Free | ||
![]() V20E625L2T7 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | UltraMOV™ | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 250pF | 825V | TR | - | VARISTOR | unknown | - | 625V | - | 1W | - | - | - | - | 1 | 625V | RADIAL | 825V | - | 1.65kV | 10kA | 250pF @ 1MHz | 1.1kV | 400J | 900V | 1kV | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V150LS10CP Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2009 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | TR | 7.3mm | VARISTOR | unknown | - | 150V | - | 0.6W | - | 8.5mm | - | - | 1 | 150V | - | - | Radial | 395V | 6kA | 80pF @ 1MHz | 264V | 100J | 216V | 240V | - | - | 240V | - | 6.5kA | 50A | - | - | 14mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V150ZC20PX10 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | -55°C~85°C TA | Bulk | 2014 | ZC | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 95V | - | 127V | - | - | 6.5kA | 3500pF @ 1MHz | 165V | 45J | 135V | 150V | 95V | - | 150V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V18MLE0603T Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | MLE | - | e4 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Silver/Platinum (Ag/Pt) | - | - | - | 8533.40.40.00 | 125pF | 18V | - | 800μm | VARISTOR | unknown | - | 14V | - | - | - | - | - | - | 1 | - | DUAL ENDED | 18V | - | 50V | - | 125pF @ 1MHz | 28V | - | 22V | 25V | - | - | 25V | - | - | 2A | - | - | - | - | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V47ZA7 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | -55°C~85°C TA | Bulk | 2016 | ZA | 10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | - | - | 4.5nF | 38V | - | - | VARISTOR | unknown | - | 30V | - | 0.6W | - | - | - | - | 1 | 30V | - | 38V | - | 93V | 1kA | 6270pF @ 1MHz | 51.7V | 8.8J | 42.3V | - | 30V | - | 47V | - | - | - | - | - | 14mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V14E17AUTO Littelfuse Inc. | 7 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Disc 14mm | - | - | - | -55°C~85°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 17V | - | 20V | - | - | 3kA | 10200pF @ 1MHz | 29.7V | 13J | 24.3V | 27V | 17V | - | 27V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V47ZT3P Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZT | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 2nF | 38V | TR | 5mm | VARISTOR | unknown | 500A | 30V | - | 0.4W | - | 8.5mm | - | - | 1 | 30V | - | 38V | Radial | 93V | 500A | 2590pF @ 1MHz | 51.7V | 4.5J | 42.3V | - | - | - | 47V | - | - | 5A | - | - | 10mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V14H320P Littelfuse Inc. | 34000 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | NO | WIRE | - | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | 0.6W | - | - | - | - | 1 | - | RADIAL | - | - | - | - | 380pF @ 1MHz | 561V | 150J | 459V | 510V | 320V | - | - | 420V | 6.5kA | - | 420V | 320V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V10E17P Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | - | - | -40°C~85°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | 3.85nF | 22V | - | - | VARISTOR | unknown | 1mA | 17V | - | - | - | 8.5mm | - | - | 1 | 17V | - | 22V | - | 53V | 2kA | 3900pF @ 1MHz | 29.7V | 23J | 24.3V | 27V | - | - | 27V | - | - | - | - | - | - | - | - | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() V20E40P Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | - | - | -40°C~85°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | 9nF | 56V | - | - | VARISTOR | unknown | 1mA | 40V | - | - | - | 8.5mm | - | - | 1 | 40V | - | 56V | - | 135V | 8kA | 8500pF @ 1MHz | 74.8V | 150J | 61.2V | 68V | - | - | 68V | - | - | - | - | - | - | - | - | 5.6mm | - | ROHS3 Compliant | - | ||
![]() V20E385 Littelfuse Inc. | 2800 | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | 8533.40.40.00 | 700pF | 505V | - | - | VARISTOR | unknown | - | 385V | - | 1W | - | - | - | - | 1 | 385V | - | 505V | - | 1.025kV | 10kA | 700pF @ 1MHz | 682V | 300J | 558V | - | 385V | - | 620V | - | - | - | - | - | 20mm | - | - | - | - | ROHS3 Compliant | Contains Lead |