- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Rated Temperature | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V300LA10PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2012 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | 0.4W | - | - | 1 | 300V | RADIAL | 405V | - | - | 2.5kA | 180pF @ 1MHz | 517V | 46J | 423V | 470V | 300V | 470V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V47ZT7PX2855 Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 6.27nF | - | TR | 5mm | VARISTOR | unknown | - | 0.6W | 8.5mm | - | 1 | 30V | - | 38V | Radial | 93V | 1kA | 6270pF @ 1MHz | 51.7V | 8.8J | 42.3V | 47V | 30V | 47V | - | - | 10A | - | - | - | - | ROHS3 Compliant | ||
![]() V47ZT3PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 0.4W | - | - | 1 | 30V | RADIAL | 38V | - | - | 500A | 2590pF @ 1MHz | 51.7V | 4.5J | 42.3V | 47V | 30V | 47V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V140LA5PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2010 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | 0.4W | - | - | 1 | 140V | RADIAL | 180V | - | - | 2.5kA | 400pF @ 1MHz | 242V | 22J | 198V | 220V | 140V | 220V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V300LS10PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | - | 1 | 300V | RADIAL | 405V | - | - | 2.5kA | 180pF @ 1MHz | 517V | 46J | 423V | 470V | 300V | 470V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V10P300P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | - | - | - | -55°C~85°C TA | Bulk | 2014 | UltraMOV™ | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1 | 300V | - | 385V | - | - | 3.5kA | 180pF @ 1MHz | 517V | 60J | 423V | 470V | 300V | 470V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V10P230P Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 85°C | -55°C | - | Bulk | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | 0.4W | - | 85°C | - | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | 230V | 42 J | - | ROHS3 Compliant | ||
![]() V07P460PL1T5 Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | UltraMOV™ | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1 | 460V | - | 615V | - | - | 1.75kA | 45pF @ 1MHz | 825V | 48J | 675V | 750V | 460V | 750V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V33ZS70PX10 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | ZS | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | - | 1 | 21V | RADIAL | 27V | - | - | 2kA | 13000pF @ 1MHz | 36.3V | 150J | 29.7V | 33V | 21V | 33V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V150ZC20P Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | - | - | - | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 3.5nF | 127V | - | 5mm | VARISTOR | unknown | 95V | - | 8.5mm | - | 1 | 95V | - | 127V | Radial | 250V | 6.5kA | 3500pF @ 1MHz | 165V | 45J | 135V | 150V | - | 165V | - | - | 100A | - | - | - | 20mm | ROHS3 Compliant | ||
![]() V175LS20AP Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.4nF | 225V | TR | - | VARISTOR | unknown | 175V | - | - | - | 1 | 175V | - | 225V | - | 455V | 6.5kA | 1400pF @ 1MHz | 297V | 90J | 243V | - | 175V | 270V | - | - | - | - | - | - | 20mm | ROHS3 Compliant | ||
![]() V250LS40APX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | - | 1 | 250V | RADIAL | 330V | - | - | 6.5kA | 1000pF @ 1MHz | 429V | 130J | 351V | 390V | 250V | 390V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V24ZU50PX10 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1 | 14V | - | 18V | - | - | 2kA | 18000pF @ 1MHz | 25.3V | 100J | 20.7V | 23V | 14V | 23V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V250LT40APX10 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | - | 1 | 250V | RADIAL | 330V | - | - | 6.5kA | 1000pF @ 1MHz | 429V | 130J | 351V | 390V | 250V | 390V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V24ZS50PX10 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | - | 1 | 14V | RADIAL | 18V | - | - | 2kA | 18000pF @ 1MHz | 25.3V | 100J | 20.7V | 23V | 14V | 23V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V320LT40BPX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2013 | LT | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | - | 1 | 320V | RADIAL | 420V | - | - | 6.5kA | 750pF @ 1MHz | 540V | 150J | 462V | 501V | 320V | 501V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V24ZS50PX1347 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1 | 14V | - | 18V | - | - | 2kA | 18000pF @ 1MHz | 25.3V | 100J | 20.7V | 23V | 14V | 23V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V250LU40APX2855 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | - | 1 | 250V | RADIAL | 330V | - | - | 6.5kA | 1000pF @ 1MHz | 429V | 130J | 351V | 390V | 250V | 390V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V24ZS50PX2855 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | - | 1 | 14V | RADIAL | 18V | - | - | 2kA | 18000pF @ 1MHz | 25.3V | 100J | 20.7V | 23V | 14V | 23V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V250LU40BPX2855 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 250V | - | 330V | - | - | 6.5kA | 1000pF @ 1MHz | 413V | 130J | 354V | 383.5V | 250V | 383.5V | 330V | 6.5kA | - | - | - | - | - | ROHS3 Compliant |